location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite Hot-Swappable Power Module, 20kVA/18kW for 208/120V 220/127V SV Series UPS Systems

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hot-Swappable Power Module, 20kVA/18kW for 208/120V 220/127V SV Series UPS Systems
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SV20PM
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332203236 show
Category: UPS Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45043
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:15:36
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite Hot-Swappable Power Module, 20kVA/18kW for 208/120V 220/127V SV Series UPS Systems
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack-mount
  • - Rack capacity: 3U
  • - RoHS
  • - 34 kg
  • - Black
Warranty: 2-year limited warranty
Long product name Tripp Lite Hot-Swappable Power Module, 20kVA/18kW for 208/120V 220/127V SV Series UPS Systems :
The long product name of Tripp Lite Hot-Swappable Power Module, 20kVA/18kW for 208/120V 220/127V SV Series UPS Systems. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Hot-Swappable Power Module, 20kVA/18kW for 208/120V 220/127V SV Series UPS Systems
More>>>
Tripp Lite Hot-Swappable Power Module, 20kVA/18kW for 208/120V 220/127V SV Series UPS Systems:
The official description of Tripp Lite Hot-Swappable Power Module, 20kVA/18kW for 208/120V 220/127V SV Series UPS Systems as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SV20PM SmartOnline® Hot-Swappable Power Module mounts in your Tripp Lite SV Series UPS system to help you meet the needs of your growing IT infrastructure. Configurable for additional output capacity or N+1 redundancy, the SV20PM is rated at 0.9 power factor for maximum power to the connected load. You can remove or replace the hot-swap module without powering down equipment or hiring technicians, which maximizes uptime, simplifies maintenance and reduces service expenses. It fits into the equivalent of 3U of rack space in your UPS system for exceptional power density.

Compatible with Tripp Lite SV Series models SV20KL, SV40KL, SV60KL, SV80KL, SV100KL, SV120KL, SV140KL7P and SV140KL8P (Large Frame), SV20KM1P1B, SV20KM1P2B, SV20KM1P3B, SV20KM1P4B, SV40KM2P2B, SV40KM2P3B, SV40KM2P4B, SV60KM3P3B, SV60KM3P4B and SV80KM4P4B (Medium Frame), SV20KS1P1B, SV20KS1P2B, SV20KS1P3B, SV40KS2P2B, SV40KS2P3B and SV60KS3P3B (Small Frame).

Hot-Swap Power Module Increases Your UPS System’s Capacity by 20kVA 18kW
- Configurable for additional capacity or N+1 redundancy
- Supports hot-swap installation and replacement
- Rated at 0.9 power factor for max power to connected load
- Occupies the equivalent of 3U of rack space in UPS system

Compatible with Tripp Lite SV Series UPS Systems
- Large Frame: SV20KL, SV40KL, SV60KL, SV80KL, SV100KL, SV120KL, SV140KL7P and SV140KL8P
- Medium Frame: SV20KM1P1B, SV20KM1P2B, SV20KM1P3B, SV20KM1P4B, SV40KM2P2B, SV40KM2P3B, SV40KM2P4B, SV60KM3P3B, SV60KM3P4B and SV80KM4P4B
- Small Frame: SV20KS1P1B, SV20KS1P2B, SV20KS1P3B, SV40KS2P2B, SV40KS2P3B and SV60KS3P3B

Short summary description Tripp Lite Hot-Swappable Power Module, 20kVA/18kW for 208/120V 220/127V SV Series UPS Systems:
This short summary of the Tripp Lite Hot-Swappable Power Module, 20kVA/18kW for 208/120V 220/127V SV Series UPS Systems data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite Hot-Swappable Power Module, 20kVA/18kW for 208/120V 220/127V SV Series UPS Systems, Rack-mount, Black, 3U, 20000 VA, 120 - 220 V, 50/60 Hz

Long summary description Tripp Lite Hot-Swappable Power Module, 20kVA/18kW for 208/120V 220/127V SV Series UPS Systems:
This is an auto-generated long summary of Tripp Lite Hot-Swappable Power Module, 20kVA/18kW for 208/120V 220/127V SV Series UPS Systems based on the first three specs of the first five spec groups.

Tripp Lite Hot-Swappable Power Module, 20kVA/18kW for 208/120V 220/127V SV Series UPS Systems. Mounting type: Rack-mount, Product colour: Black, Rack capacity: 3U. Load capacity: 20000 VA, Input voltage: 120 - 220 V, Input frequency: 50/60 Hz. Width: 490 mm, Depth: 736.3 mm, Height: 130 mm. Products per master (outer) case: 1 pc(s), Master (outer) case width: 579.9 mm, Master (outer) case length: 870 mm

Features
Mounting type
Rack-mount
Product colour
Black
Rack capacity
3U
Quantity
1
Power
Load capacity
20000 VA
Input voltage
120 - 220 V
Input frequency
50/60 Hz
Output voltage
120 - 220 V
Weight & dimensions
Width
490 mm
Depth
736.3 mm
Height
130 mm
Weight
34 kg
Package width
579.9 mm
Weight & dimensions
Package depth
870 mm
Package height
249.9 mm
Package weight
37.2 kg
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Products per master (outer) case
1 pc(s)
Master (outer) case width
579.9 mm
Master (outer) case length
870 mm
Master (outer) case height
249.9 mm
Master (outer) case gross weight
37.2 kg
Country of origin
China