location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SmartOnline SV Series 140kVA N+1 Large-Frame Modular Scalable 3-Phase On-Line Double-Conversion 208/120V 50/60 Hz UPS System

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartOnline SV Series 140kVA N+1 Large-Frame Modular Scalable 3-Phase On-Line Double-Conversion 208/120V 50/60 Hz UPS System
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SV140KL8P
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44684
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:15:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SmartOnline SV Series 140kVA N+1 Large-Frame Modular Scalable 3-Phase On-Line Double-Conversion 208/120V 50/60 Hz UPS System
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Double-conversion (Online)
  • - 140 kVA 126000 W
  • - Waveform: Sine
  • - Tower Black
Warranty: 2-year limited warranty
Long product name Tripp Lite SmartOnline SV Series 140kVA N+1 Large-Frame Modular Scalable 3-Phase On-Line Double-Conversion 208/120V 50/60 Hz UPS System :
The long product name of Tripp Lite SmartOnline SV Series 140kVA N+1 Large-Frame Modular Scalable 3-Phase On-Line Double-Conversion 208/120V 50/60 Hz UPS System. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartOnline SV Series 140kVA N+1 Large-Frame Modular Scalable 3-Phase On-Line Double-Conversion 208/120V 50/60 Hz UPS System
More>>>
Tripp Lite SmartOnline SV Series 140kVA N+1 Large-Frame Modular Scalable 3-Phase On-Line Double-Conversion 208/120V 50/60 Hz UPS System:
The official description of Tripp Lite SmartOnline SV Series 140kVA N+1 Large-Frame Modular Scalable 3-Phase On-Line Double-Conversion 208/120V 50/60 Hz UPS System as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SV140KL8P SmartOnline® SV Series 140kVA 3-Phase On-Line Double-Conversion UPS System delivers true scalability and offers the highest level of secure, uninterrupted power protection. Featuring a modular, scalable design with high-efficiency voltage and frequency independent (VFI) operation, this on-line UPS system is ideal for protecting a variety of critical IT systems.

The SV140KL8P includes preinstalled input, bypass and output breakers, as well as a static transfer switch (STS) and eight included 20kVA SV20PM power modules. The system is fully configured at 140kVA maximum capacity with N+1 fault tolerance. Each power module is rated at 0.9 power factor for maximum power to the connected load.

The Java-free HTML5-based WEBCARDLX interface enables full remote access for site power and UPS status monitoring, configuration, control and email notifications via secure web browser, SNMP, telnet or SSH. It supports 10/100 Mbps auto-sensing for optimum communication with an Ethernet network.

With up to 92% efficiency in standard mode and up to 99% efficiency in optional economy mode, this 140kVA UPS system helps you reduce operating and cooling costs. Automatic and manual bypass options keep connected equipment operational during routine maintenance or critical power module failure. Batteries are not included. External ±120VDC battery cabinets, such as Tripp Lite’s BP240V370, are sold separately.

140kVA 126kW 3-Phase Large-Chassis UPS System
- Supports 208/120V or 220/127V AC 50/60Hz Wye 4-wire plus Earth hardwire input and output wiring
- Dual hardwire input design enables operation from up to 2 power sources
- Network-grade sine-wave AC output with 1% output voltage regulation and less than 1.5% output total harmonic distortion
- Tested to UL 1778 (U.S.), CSA (Canada) and NOM (Mexico) standards
- High 0.9 power factor for maximum power to the connected load
- Batteries not included—external ±120VDC battery cabinets, such as Tripp Lite’s BP240V370, sold separately

Pre-Installed WEBCARDLX Network Interface
- Allows full remote access for power monitoring, configuration, control and email notifications via secure web browser, SNMP, telnet or SSH
- Supports 10/100 Mbps auto-sensing for communication with an Ethernet network
- Optional EnviroSense2 sensors (sold separately) enable site monitoring of temperature, humidity and contact-closure status
- No Java required

Modular, Scalable Design for Maximum Flexibility
- Modular configuration with hot-swappable power modules enables easy and fast maintenance with zero downtime
- Fully configured at 140kVA maximum capacity with N+1 redundancy

Optional Economy Mode
- Up to 99% efficient in optional economy mode to lower operating and cooling costs

Wide Input/Narrow Output Voltage Operating Range
- Enables full continuous online operation during brownouts as low as 156V and overvoltages up to 253V
- Regulates output voltage within 1% of the selected nominal output voltage in on-line double-conversion mode

Advanced IGBT Inverter with Digital Signal Processor (DSP) Technology
- Provides for less than 3% input total harmonic distortion (THDi) to support 1:1 generator sizing and prevent the need to oversize generator systems relative to UPS capacity

Automatic and Manual Bypass Options
- Keep connected equipment operational during routine maintenance or critical power module failure

Short summary description Tripp Lite SmartOnline SV Series 140kVA N+1 Large-Frame Modular Scalable 3-Phase On-Line Double-Conversion 208/120V 50/60 Hz UPS System:
This short summary of the Tripp Lite SmartOnline SV Series 140kVA N+1 Large-Frame Modular Scalable 3-Phase On-Line Double-Conversion 208/120V 50/60 Hz UPS System data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SmartOnline SV Series 140kVA N+1 Large-Frame Modular Scalable 3-Phase On-Line Double-Conversion 208/120V 50/60 Hz UPS System, Double-conversion (Online), 140 kVA, 126000 W, Sine, 120 V, 220 V

Long summary description Tripp Lite SmartOnline SV Series 140kVA N+1 Large-Frame Modular Scalable 3-Phase On-Line Double-Conversion 208/120V 50/60 Hz UPS System:
This is an auto-generated long summary of Tripp Lite SmartOnline SV Series 140kVA N+1 Large-Frame Modular Scalable 3-Phase On-Line Double-Conversion 208/120V 50/60 Hz UPS System based on the first three specs of the first five spec groups.

Tripp Lite SmartOnline SV Series 140kVA N+1 Large-Frame Modular Scalable 3-Phase On-Line Double-Conversion 208/120V 50/60 Hz UPS System. UPS topology: Double-conversion (Online), Output power capacity: 140 kVA, Output power: 126000 W. AC outlet types: Terminal, Power plug: Terminal, Serial interface type: RS-232. Form factor: Tower, Product colour: Black, Housing material: Steel. Width: 490 mm, Depth: 736.3 mm, Height: 2009.9 mm. Cables included: Serial

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
140 kVA
Output power *
126000 W
Waveform *
Sine
Input operation voltage (min) *
120 V
Input operation voltage (max) *
220 V
Input frequency *
40 - 70 Hz
Output operation voltage (min)
120 V
Output operation voltage (max)
220 V
Output voltage regulation
1%
Maximum current
420 A
Surge energy rating
2496 J
Number of input phases
3
Number of output phases
3
Efficiency
92%
Power factor
0.9
Input power factor
0.99
Crest factor
3:1
Emergency Power Off (EPO)
Yes
Output voltage Total Harmonic Distortion (THD)
1.5%
Input current Total Harmonic Distortion (THD)
3%
EMI/RFI noise filtering
Yes
Noise level
73 dB
Surge protection
Yes
Audible alarm(s)
Yes
Web-based management
Yes
Audible alarm modes
Alarm when on battery, Fault, Low battery alarm
Country of origin
China
Ports & interfaces
AC outlet types
Terminal
Power plug
Terminal
Serial interface
Yes
Serial interface type
RS-232
Ports & interfaces
Emergency Power Off (EPO) connector
Yes
Battery
Hot-swap battery
Yes
Cold start
Yes
Design
Form factor *
Tower
Housing material
Steel
Cooling type
Active
Product colour *
Black
Display type
LCD
LED indicators
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 60 °C
Operating relative humidity (H-H)
0 - 95%
Operating altitude
0 - 1000 m
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
490 mm
Depth
736.3 mm
Height
2009.9 mm
Weight
274.3 kg
Package width
579.9 mm
Package depth
870 mm
Package height
2174.7 mm
Package weight
335.5 kg
Packaging data
Cables included
Serial
Manual
Yes
Logistics data
Master (outer) case width
579.9 mm
Master (outer) case length
870 mm
Master (outer) case height
249.9 mm
Master (outer) case gross weight
37.2 kg
Products per master (outer) case
1 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite 3-Phase 208/220/120/127V 80kVA/kW Double-Conversion UPS - Unity PF, External Batteries Required Tripp Lite 3-Phase 208/220/120/127V 80kVA/kW Double-Conversion UPS - Unity PF, External Batteries Required
(show image)
S3M80K 3-Phase 208/220/120/127V 80kVA/kW Double-Conversion UPS - Unity PF, External Batteries Required 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 3-Phase 208/220/120/127V 60kVA/kW Double-Conversion UPS - Unity PF, External Batteries Required Tripp Lite 3-Phase 208/220/120/127V 60kVA/kW Double-Conversion UPS - Unity PF, External Batteries Required
(show image)
S3M60K 3-Phase 208/220/120/127V 60kVA/kW Double-Conversion UPS - Unity PF, External Batteries Required 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 3-Phase 208/220/120/127V 50kVA/kW Double-Conversion UPS - Unity PF, External Batteries Required Tripp Lite 3-Phase 208/220/120/127V 50kVA/kW Double-Conversion UPS - Unity PF, External Batteries Required
(show image)
S3M50K 3-Phase 208/220/120/127V 50kVA/kW Double-Conversion UPS - Unity PF, External Batteries Required 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 3-Phase 208/220/120/127V 30kVA/kW Double-Conversion UPS - Unity PF, External Batteries Required Tripp Lite 3-Phase 208/220/120/127V 30kVA/kW Double-Conversion UPS - Unity PF, External Batteries Required
(show image)
S3M30K 3-Phase 208/220/120/127V 30kVA/kW Double-Conversion UPS - Unity PF, External Batteries Required 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 3-Phase 208/220/120/127V 25kVA/kW Double-Conversion UPS - Unity PF, External Batteries Required Tripp Lite 3-Phase 208/220/120/127V 25kVA/kW Double-Conversion UPS - Unity PF, External Batteries Required
(show image)
S3M25K 3-Phase 208/220/120/127V 25kVA/kW Double-Conversion UPS - Unity PF, External Batteries Required 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 3-Phase 208/220/120/127V 100kVA/kW Double-Conversion UPS - Unity PF, External Batteries Required Tripp Lite 3-Phase 208/220/120/127V 100kVA/kW Double-Conversion UPS - Unity PF, External Batteries Required
(show image)
S3M100K 3-Phase 208/220/120/127V 100kVA/kW Double-Conversion UPS - Unity PF, External Batteries Required 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 3-Phase 208/220/120/127V 15kVA/kW Double-Conversion UPS - Unity PF, 3 Internal Battery Strings Tripp Lite 3-Phase 208/220/120/127V 15kVA/kW Double-Conversion UPS - Unity PF, 3 Internal Battery Strings
(show image)
S3M15K3B 3-Phase 208/220/120/127V 15kVA/kW Double-Conversion UPS - Unity PF, 3 Internal Battery Strings 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 3-Phase 208/220/120/127V 10kVA/kW Double-Conversion UPS - Unity PF, No Internal Battery Modules Tripp Lite 3-Phase 208/220/120/127V 10kVA/kW Double-Conversion UPS - Unity PF, No Internal Battery Modules
(show image)
S3M10K-NIB 3-Phase 208/220/120/127V 10kVA/kW Double-Conversion UPS - Unity PF, No Internal Battery Modules 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 3-Phase 208/220/120/127V 20kVA/kW Double-Conversion UPS - Unity PF, No Internal Battery Modules Tripp Lite 3-Phase 208/220/120/127V 20kVA/kW Double-Conversion UPS - Unity PF, No Internal Battery Modules
(show image)
S3M20K-NIB 3-Phase 208/220/120/127V 20kVA/kW Double-Conversion UPS - Unity PF, No Internal Battery Modules 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 3-Phase 208/220/120/127V 10kVA/kW Double-Conversion UPS - Unity PF, 1 Internal Battery String Tripp Lite 3-Phase 208/220/120/127V 10kVA/kW Double-Conversion UPS - Unity PF, 1 Internal Battery String
(show image)
S3M10K1B 3-Phase 208/220/120/127V 10kVA/kW Double-Conversion UPS - Unity PF, 1 Internal Battery String 0.00
(excl. VAT)
0 (incl. VAT)