location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite EBP240V6002NB UPS battery cabinet Tower

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EBP240V6002NB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EBP240V6002NB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332224606 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24376
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Tripp Lite EBP240V6002NB user manual (18.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite EBP240V6002NB UPS battery cabinet Tower
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tower
  • - 4 wheel(s)
  • - Housing material: Steel
  • - Sealed Lead Acid (VRLA)
  • - Black
More>>>
Short summary description Tripp Lite EBP240V6002NB UPS battery cabinet Tower:
This short summary of the Tripp Lite EBP240V6002NB UPS battery cabinet Tower data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite EBP240V6002NB, Tower, Black, Steel, 4 wheel(s), SV20, SV40, SV60, SV80, SV100, SV120, SV140, Sealed Lead Acid (VRLA)

Long summary description Tripp Lite EBP240V6002NB UPS battery cabinet Tower:
This is an auto-generated long summary of Tripp Lite EBP240V6002NB UPS battery cabinet Tower based on the first three specs of the first five spec groups.

Tripp Lite EBP240V6002NB. Form factor: Tower, Product colour: Black, Housing material: Steel. Battery technology: Sealed Lead Acid (VRLA), Battery voltage: 120 V. Certification: TAA, UL 1778 CSA C22.2 NO. 107.1, CSA, CE EN 62040-1-2:2003, EN 60950-1. Width: 1473.2 mm, Depth: 800.1 mm, Height: 1498.6 mm. Country of origin: United States, Master (outer) case width: 1473.2 mm, Master (outer) case length: 800.1 mm

Design
Form factor *
Tower
Product colour
Black
Housing material
Steel
Castor wheels
Yes
Number of wheels
4 wheel(s)
Compatible products
SV20, SV40, SV60, SV80, SV100, SV120, SV140
Battery
Battery technology
Sealed Lead Acid (VRLA)
Number of batteries supported
40
Battery voltage
120 V
Certificates
Certification
TAA, UL 1778 CSA C22.2 NO. 107.1, CSA, CE EN 62040-1-2:2003, EN 60950-1
Weight & dimensions
Width
1473.2 mm
Depth
800.1 mm
Height
1498.6 mm
Weight
412.8 kg
Weight & dimensions
Package width
1473.2 mm
Package depth
800.1 mm
Package height
1638.3 mm
Package weight
485.3 kg
Packaging content
Quantity
2
Manual
Yes
Technical details
Sustainability compliance
Yes
Sustainability certificates
CE
Logistics data
Country of origin
United States
Master (outer) case width
1473.2 mm
Master (outer) case length
800.1 mm
Master (outer) case height
1638.3 mm
Master (outer) case gross weight
485.3 kg
Products per master (outer) case
1 pc(s)