location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite Protect It! 7-Outlet Surge Protector, 7 ft. Cord, 2160 Joules, Black Housing

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Protect It! 7-Outlet Surge Protector, 7 ft. Cord, 2160 Joules, Black Housing
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUPER7B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332175168 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51243
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:34:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite Protect It! 7-Outlet Surge Protector, 7 ft. Cord, 2160 Joules, Black Housing
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2160 J 7 AC outlet(s) NEMA 5–15R 120 V
  • - Clamping voltage: 150 V Cable length: 2.1 m
  • - EMI/RFI noise filtering 20 dB
  • - Black Plastic
Warranty: Lifetime limited warranty
Long product name Tripp Lite Protect It! 7-Outlet Surge Protector, 7 ft. Cord, 2160 Joules, Black Housing :
The long product name of Tripp Lite Protect It! 7-Outlet Surge Protector, 7 ft. Cord, 2160 Joules, Black Housing. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Protect It! 7-Outlet Surge Protector, 7 ft. Cord, 2160 Joules, Black Housing
More>>>
Tripp Lite Protect It! 7-Outlet Surge Protector, 7 ft. Cord, 2160 Joules, Black Housing:
The official description of Tripp Lite Protect It! 7-Outlet Surge Protector, 7 ft. Cord, 2160 Joules, Black Housing as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SUPER7B Surge Suppressor from Tripp Lite has 7 outlets, a 7-ft. cord with a space-saving right-angle plug, and diagnostic LEDs. The unit has a surge suppression rating of 2160 joules to handle the strongest surges. $75,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only).
- 7 outlets
- 7-ft. cord with space-saving right-angle plug
- Surge suppression rating: 2160 joules
- EMI/RFI noise filtering
- Can accommodate up to 3 transformers without blocking remaining outlets
- $75,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only) covers connected equipment
- Diagnostic LEDs indicate protection present & ground present
- Keyhole supports for wall mounting

Short summary description Tripp Lite Protect It! 7-Outlet Surge Protector, 7 ft. Cord, 2160 Joules, Black Housing:
This short summary of the Tripp Lite Protect It! 7-Outlet Surge Protector, 7 ft. Cord, 2160 Joules, Black Housing data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite Protect It! 7-Outlet Surge Protector, 7 ft. Cord, 2160 Joules, Black Housing, 2160 J, 7 AC outlet(s), NEMA 5–15R, 120 V, 50 - 60 Hz, 150 V

Long summary description Tripp Lite Protect It! 7-Outlet Surge Protector, 7 ft. Cord, 2160 Joules, Black Housing:
This is an auto-generated long summary of Tripp Lite Protect It! 7-Outlet Surge Protector, 7 ft. Cord, 2160 Joules, Black Housing based on the first three specs of the first five spec groups.

Tripp Lite Protect It! 7-Outlet Surge Protector, 7 ft. Cord, 2160 Joules, Black Housing. Surge energy rating: 2160 J, AC outlets quantity: 7 AC outlet(s), AC outlet types: NEMA 5–15R. Power plug: NEMA 5–15P. Product colour: Black, Material: Plastic, EMI/RFI noise filtering: 20 dB. Cable length: 2.1 m, Weight: 630 g, Width: 69.1 mm. Certification: UL1449, UL1363, cUL

Power
Surge energy rating *
2160 J
AC outlets quantity *
7 AC outlet(s)
AC outlet types *
NEMA 5–15R
Nominal input voltage *
120 V
AC input frequency
50 - 60 Hz
Clamping voltage
150 V
Ports & interfaces
Power plug
NEMA 5–15P
Features
Product colour *
Black
Material
Plastic
EMI/RFI noise filtering
Yes
EMI/RFI noise filtering
20 dB
On/off switch
Yes
Country of origin
China
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Weight
630 g
Cable length *
2.1 m
Width
69.1 mm
Weight & dimensions
Depth
261.6 mm
Height
39.1 mm
Certificates
Certification
UL1449, UL1363, cUL
Indication
LED indicators
Yes
Packaging data
Packaging net weight
0.71 kg
Package width
149.9 mm
Package depth
45 mm
Package height
315 mm
Package weight
750 g
Logistics data
Master (outer) case width
298.4 mm
Master (outer) case length
336.6 mm
Master (outer) case height
165.1 mm
Master (outer) case gross weight
4.45 kg
Products per master (outer) case
6 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332175165
Brand Image Product code Product Stock Price from
Tripp Lite SURGE PROTECTOR 10-OUTLET 2 USB 6FT CORD Tripp Lite SURGE PROTECTOR 10-OUTLET 2 USB 6FT CORD
(show image)
TLP1006USB SURGE PROTECTOR 10-OUTLET 2 USB 6FT CORD 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SURGE PROTECTOR 6-OUT 2 USB DIRECT PLUG Tripp Lite SURGE PROTECTOR 6-OUT 2 USB DIRECT PLUG
(show image)
SK62USBC SURGE PROTECTOR 6-OUT 2 USB DIRECT PLUG 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SURGE PROTECTOR 10OUTLET 2 USB 10FT CORD Tripp Lite SURGE PROTECTOR 10OUTLET 2 USB 10FT CORD
(show image)
TLP1010USB SURGE PROTECTOR 10OUTLET 2 USB 10FT CORD 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Safe-IT 6-Outlet Surge Protector - 10 ft. Spiral Cord, 5-15P Plug, 300 Joules, Antimicrobial Protection, Black Tripp Lite Safe-IT 6-Outlet Surge Protector - 10 ft. Spiral Cord, 5-15P Plug, 300 Joules, Antimicrobial Protection, Black
(show image)
TLP610COILAM Safe-IT 6-Outlet Surge Protector - 10 ft. Spiral Cord, 5-15P Plug, 300 Joules, Antimicrobial Protection, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP26PD30WCAM surge protector White 2 AC outlet(s) 120 V 1.83 m Tripp Lite TLP26PD30WCAM surge protector White 2 AC outlet(s) 120 V 1.83 m
(show image)
TLP26PD30WCAM TLP26PD30WCAM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B110-SP-10G In-Line Network Surge Protector - 10 Gbps, Cat6a/8, Metal Case, IEC Compliant, TAA Tripp Lite B110-SP-10G In-Line Network Surge Protector - 10 Gbps, Cat6a/8, Metal Case, IEC Compliant, TAA
(show image)
B110-SP-10G B110-SP-10G In-Line Network Surge Protector - 10 Gbps, Cat6a/8, Metal Case, IEC Compliant, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP368CUBEUAM surge protector Black 3 AC outlet(s) 120 V 2.44 m Tripp Lite TLP368CUBEUAM surge protector Black 3 AC outlet(s) 120 V 2.44 m
(show image)
TLP368CUBEUAM TLP368CUBEUAM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP410UCUFOAM surge protector White 4 AC outlet(s) 120 V 3.05 m Tripp Lite TLP410UCUFOAM surge protector White 4 AC outlet(s) 120 V 3.05 m
(show image)
TLP410UCUFOAM TLP410UCUFOAM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP648UCBAM surge protector Black, Grey 6 AC outlet(s) 120 V Tripp Lite TLP648UCBAM surge protector Black, Grey 6 AC outlet(s) 120 V
(show image)
TLP648UCBAM TLP648UCBAM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP68UBAM surge protector Black 6 AC outlet(s) 120 V 2.44 m Tripp Lite TLP68UBAM surge protector Black 6 AC outlet(s) 120 V 2.44 m
(show image)
TLP68UBAM TLP68UBAM 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 3 distributor(s)