location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SmartOnline 120V 2.2kVA 1.8kW Double-Conversion UPS, 2U Rack/Tower, Extended Run, SNMP Card, LCD, USB, DB9, ENERGY STAR

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartOnline 120V 2.2kVA 1.8kW Double-Conversion UPS, 2U Rack/Tower, Extended Run, SNMP Card, LCD, USB, DB9, ENERGY STAR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU2200RTXLCDN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332182982 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73484
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:34:05
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SmartOnline 120V 2.2kVA 1.8kW Double-Conversion UPS, 2U Rack/Tower, Extended Run, SNMP Card, LCD, USB, DB9, ENERGY STAR
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Double-conversion (Online)
  • - 2.2 kVA 1800 W
  • - 6 AC outlet(s)
  • - Rackmount/Tower Black
Warranty: 2-year limited warranty
Long product name Tripp Lite SmartOnline 120V 2.2kVA 1.8kW Double-Conversion UPS, 2U Rack/Tower, Extended Run, SNMP Card, LCD, USB, DB9, ENERGY STAR :
The long product name of Tripp Lite SmartOnline 120V 2.2kVA 1.8kW Double-Conversion UPS, 2U Rack/Tower, Extended Run, SNMP Card, LCD, USB, DB9, ENERGY STAR. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartOnline 120V 2.2kVA 1.8kW Double-Conversion UPS, 2U Rack/Tower, Extended Run, SNMP Card, LCD, USB, DB9, ENERGY STAR
More>>>
Tripp Lite SmartOnline 120V 2.2kVA 1.8kW Double-Conversion UPS, 2U Rack/Tower, Extended Run, SNMP Card, LCD, USB, DB9, ENERGY STAR:
The official description of Tripp Lite SmartOnline 120V 2.2kVA 1.8kW Double-Conversion UPS, 2U Rack/Tower, Extended Run, SNMP Card, LCD, USB, DB9, ENERGY STAR as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Protects connected mission-critical equipment against damage, downtime and data loss due to blackouts, brownouts, power surges and line noise. Pre-installed network management card permits remote UPS management.

- Zero transfer time suitable for advanced network applications
- 2% output voltage regulation in online and battery modes
- Expandable runtime with optional external battery packs
- Meets strict ENERGY STAR® efficiency guidelines
- 12 min. runtime at half load; 4 min. at full load

The SU2200RTXLCDN SmartOnline® 120V 2.2kVA 1.8kW On-Line Double-Conversion UPS provides battery backup and AC power protection against blackouts, brownouts, power surges and line noise that can damage electronics or destroy data. It converts AC input to DC power, and then converts DC to fully regulated sine wave AC output with +/-2% voltage regulation in online and battery modes.

The ENERGY STAR-certified SU2200RTXLCDN saves you money by meeting strict EPA guidelines. Featuring six NEMA 5-15/20R outlets in two switchable numbered load backs, as well as one L5-20R outlet and a 5-20P input, the SU2200RTXLCDN has an internal battery that provides 12 minutes of support at half load and four minutes at full load. Adding external battery packs, such as BP48V24-2U (sold separately), provides extended runtime.

The pre-installed network management card permits remote management, including reboots, configuration, updates and activity logs. An interactive LCD interface displays operating conditions and diagnostic data. You can set operating modes to reflect your protection priorities, including an optional economy mode that saves heat output and energy costs.

EMI/RFI noise filtering improves your equipment’s performance and prevents damage. A 570-joule surge suppression rating protects your equipment from harmful power surges. With Tripp Lite’s free downloadable PowerAlert® software, the SU2200RTXLCDN enables safe unattended system shutdown and file saves in case of a prolonged power failure.

Protects Mission-Critical Rack-Mounted Equipment
- Provides fully regulated sine wave AC output for servers, network storage devices and telecom hardware
- +/-2% voltage regulation in online and battery modes
- Selectable 100/110/120/127V output voltage
- 6 NEMA 5-15/20R and 1 L5-20R outlets
- 10 ft. power cord with NEMA 5-20P input
- 570-joule surge suppression rating

Reliable Battery Backup with Expandable Runtime
- Supports half load for 12 min. and full load for 4 min.
- Zero transfer time suitable for advanced network applications
- Expandable runtime with optional external battery packs, such as Tripp Lite’s BP48V24-2U
- Restarts automatically after lengthy power outages

ENERGY STAR Certification
- Saves money and energy and protects environment by meeting strict EPA efficiency guidelines

Included Network Management Card
- Pre-installed network management card permits remote management of UPS

Switchable Numbered Load Banks
- Outlets are divided into 2 numbered load banks, each of which may be individually powered on and off remotely to reset or reboot connected equipment

Interactive LCD Screen
- Reports detailed status information, including load, voltage and battery levels
- Offers advanced configuration and setup options, including output voltage and operating mode

EMI/RFI Line Noise Filtering
Removes electromagnetic and radio frequency interference that can disrupt or damage equipment’s performance

Audible Alarm
- Indicates startup/shutdown, power failure, low battery, overload and fault conditions

Communications Ports
- USB and DB9 ports enable data-saving unattended shutdown when used with Tripp Lite's PowerAlert software, available via free download at www.tripplite.com/poweralert
- EPO port supports emergency shutdown in large facilities

Versatile Installation Options
- Hardware included for 4-post mounting in 2U of EIA-standard 19 in. rack
- Mounts on wall or 2-post rack with optional 2POSTRMKITWM
- Mounts in upright tower position with optional 2-9USTAND

Short summary description Tripp Lite SmartOnline 120V 2.2kVA 1.8kW Double-Conversion UPS, 2U Rack/Tower, Extended Run, SNMP Card, LCD, USB, DB9, ENERGY STAR:
This short summary of the Tripp Lite SmartOnline 120V 2.2kVA 1.8kW Double-Conversion UPS, 2U Rack/Tower, Extended Run, SNMP Card, LCD, USB, DB9, ENERGY STAR data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SmartOnline 120V 2.2kVA 1.8kW Double-Conversion UPS, 2U Rack/Tower, Extended Run, SNMP Card, LCD, USB, DB9, ENERGY STAR, Double-conversion (Online), 2.2 kVA, 1800 W, 100 V, 127 V, 50/60 Hz

Long summary description Tripp Lite SmartOnline 120V 2.2kVA 1.8kW Double-Conversion UPS, 2U Rack/Tower, Extended Run, SNMP Card, LCD, USB, DB9, ENERGY STAR:
This is an auto-generated long summary of Tripp Lite SmartOnline 120V 2.2kVA 1.8kW Double-Conversion UPS, 2U Rack/Tower, Extended Run, SNMP Card, LCD, USB, DB9, ENERGY STAR based on the first three specs of the first five spec groups.

Tripp Lite SmartOnline 120V 2.2kVA 1.8kW Double-Conversion UPS, 2U Rack/Tower, Extended Run, SNMP Card, LCD, USB, DB9, ENERGY STAR. UPS topology: Double-conversion (Online), Output power capacity: 2.2 kVA, Output power: 1800 W. AC outlet types: NEMA 5–15R, NEMA 5–20R, Power plug: NEMA 5-20P, AC outlets quantity: 6 AC outlet(s). Typical backup time at full load: 4 min, Typical backup time at half load: 12 min, Battery recharge time: 3 h. Form factor: Rackmount/Tower, Product colour: Black, Housing material: Steel. Width: 444.5 mm, Depth: 482.6 mm, Height: 88.9 mm

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
2.2 kVA
Output power *
1800 W
Input operation voltage (min) *
100 V
Input operation voltage (max) *
127 V
Input frequency *
50/60 Hz
Output operation voltage (min)
100 V
Output operation voltage (max)
127 V
Automatic Voltage Regulation (AVR)
Yes
Maximum current
16 A
Surge energy rating
570 J
Number of output phases
1
Power factor
0.82
Crest factor
3:1
EMI/RFI noise filtering
Yes
Noise level
57 dB
Power protection features
Under current
Audible alarm(s)
Yes
Audible alarm modes
Fault
Country of origin
China
Ports & interfaces
AC outlet types
NEMA 5–15R, NEMA 5–20R
Power plug
NEMA 5-20P
AC outlets quantity
6 AC outlet(s)
USB port
Yes
USB 2.0 ports quantity
1
Battery
Typical backup time at full load
4 min
Battery
Typical backup time at half load
12 min
Battery recharge time
3 h
Hot-swap battery
Yes
Cold start
Yes
Design
Form factor *
Rackmount/Tower
Housing material
Steel
Rack capacity
2U
Product colour *
Black
Display type
LCD
LED indicators
Status
Certification
FCC, EMI, UL1778, CSA
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
5 - 95%
Technical details
Sustainability certificates
ENERGY STAR
Compliance certificates
RoHS
Weight & dimensions
Width
444.5 mm
Depth
482.6 mm
Height
88.9 mm
Weight
22 kg
Package width
505.5 mm
Package depth
596.9 mm
Package height
226.1 mm
Package weight
28.6 kg
Packaging data
Cables included
USB cable
Manual
Yes
Logistics data
Products per master (outer) case
1 pc(s)
Country Distributor
United States 2 distributor(s)