location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SU20KSPM Hot-Swappable 20kVA Replacement Power Supply for Select 3-Phase UPS Systems

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SU20KSPM Hot-Swappable 20kVA Replacement Power Supply for Select 3-Phase UPS Systems
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU20KSPM
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332170712 show
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60081
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 21:13:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SU20KSPM Hot-Swappable 20kVA Replacement Power Supply for Select 3-Phase UPS Systems
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hot swappable 20kVA power supply
  • - Enables maintenance and upgrade of compatible UPS systems
  • - Authorized technician required for installation
Warranty: 2-year limited
Long product name Tripp Lite SU20KSPM Hot-Swappable 20kVA Replacement Power Supply for Select 3-Phase UPS Systems :
The long product name of Tripp Lite SU20KSPM Hot-Swappable 20kVA Replacement Power Supply for Select 3-Phase UPS Systems. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Hot-Swappable 20kVA Replacement Power Supply for Select 3-Phase UPS Systems
More>>>
Tripp Lite SU20KSPM Hot-Swappable 20kVA Replacement Power Supply for Select 3-Phase UPS Systems:
The official description of Tripp Lite SU20KSPM Hot-Swappable 20kVA Replacement Power Supply for Select 3-Phase UPS Systems as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SU20KSPM 20kVA power module enables hot-swappable maintenance and upgrade options for SU80KX2, SU100KX2 and SU120KX2 3-phase UPS systems. Authorized technician required for installation.

Short summary description Tripp Lite SU20KSPM Hot-Swappable 20kVA Replacement Power Supply for Select 3-Phase UPS Systems:
This short summary of the Tripp Lite SU20KSPM Hot-Swappable 20kVA Replacement Power Supply for Select 3-Phase UPS Systems data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SU20KSPM Hot-Swappable 20kVA Replacement Power Supply for Select 3-Phase UPS Systems, China, Grey, 444.5 mm, 700 mm, 130.6 mm, 30 kg

Long summary description Tripp Lite SU20KSPM Hot-Swappable 20kVA Replacement Power Supply for Select 3-Phase UPS Systems:
This is an auto-generated long summary of Tripp Lite SU20KSPM Hot-Swappable 20kVA Replacement Power Supply for Select 3-Phase UPS Systems based on the first three specs of the first five spec groups.

Tripp Lite SU20KSPM Hot-Swappable 20kVA Replacement Power Supply for Select 3-Phase UPS Systems. Country of origin: China. Product colour: Grey. Width: 444.5 mm, Depth: 700 mm, Height: 130.6 mm. Package width: 599.4 mm, Package depth: 1003.3 mm, Package height: 236.2 mm. Master (outer) case width: 599.4 mm, Master (outer) case length: 1003.3 mm, Master (outer) case height: 236.2 mm

Performance
Country of origin
China
Design
Product colour
Grey
Weight & dimensions
Width
444.5 mm
Depth
700 mm
Height
130.6 mm
Weight
30 kg
Packaging data
Package width
599.4 mm
Package depth
1003.3 mm
Packaging data
Package height
236.2 mm
Package weight
35.4 kg
Logistics data
Master (outer) case width
599.4 mm
Master (outer) case length
1003.3 mm
Master (outer) case height
236.2 mm
Master (outer) case gross weight
35.4 kg
Harmonized System (HS) code
8504.40.8500
Products per master (outer) case
1 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite DC Power Supply for N785-CH12 Media Converter Chassis, 75W Tripp Lite DC Power Supply for N785-CH12 Media Converter Chassis, 75W
(show image)
N785-CH75W-DC DC Power Supply for Tripp Lite N785-CH12 Media Converter Chassis, 75W 0.00
(excl. VAT)
0 (incl. VAT)