location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRFAN3UDCTEMP 3U Digital Temperature Sensor with 2 12VDC Extra-Quiet Fans, Blanking Panel, LCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRFAN3UDCTEMP 3U Digital Temperature Sensor with 2 12VDC Extra-Quiet Fans, Blanking Panel, LCD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRFAN3UDCTEMP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332240637 show
Category:
Devices used to measure internal and external temperature and humidity.
Temperature & Humidity Sensors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37848
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:23:04
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SRFAN3UDCTEMP 3U Digital Temperature Sensor with 2 12VDC Extra-Quiet Fans, Blanking Panel, LCD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cools rack equipment to boost system performance and avoid costly downtime
  • - Pre-installed extra-quiet 4 in. 12VDC fans push cool air through the rack
  • - Included temperature sensor identifies hot spots within the rack up to 6-ft. (1.83 m) away
  • - Front-panel LCD displays rack temperature in Fahrenheit or Celsius
  • - Mounts easily into 3U of space in your EIA-standard 19 in. rack enclosure
Warranty: 2-year limited
Long product name Tripp Lite SRFAN3UDCTEMP 3U Digital Temperature Sensor with 2 12VDC Extra-Quiet Fans, Blanking Panel, LCD :
The long product name of Tripp Lite SRFAN3UDCTEMP 3U Digital Temperature Sensor with 2 12VDC Extra-Quiet Fans, Blanking Panel, LCD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3U Digital Temperature Sensor with 2 12VDC Extra-Quiet Fans, Blanking Panel, LCD
More>>>
Tripp Lite SRFAN3UDCTEMP 3U Digital Temperature Sensor with 2 12VDC Extra-Quiet Fans, Blanking Panel, LCD:
The official description of Tripp Lite SRFAN3UDCTEMP 3U Digital Temperature Sensor with 2 12VDC Extra-Quiet Fans, Blanking Panel, LCD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

3U Blanking Panel Helps Improve Rack Cooling Efficiency and Optimize Airflow
This cold-rolled steel SmartRack® blanking panel with a black powder-coated finish fills 3U of unused space in your EIA-standard 19-inch rack. Not only does this give your rack a sleek, clean look, but it also protects your valuable equipment by improving airflow and cooling efficiency. This reduces operating costs, improves performance and provides longer lifespans for your equipment.

Extra-Quiet Fans Keep Equipment Cool in Crowded Server Rack Enclosures
Two built-in, extra-quiet, four inch 12VDC fans mount into the rack and pull cool air from the outside. The included 12V DC power supply features a 6-ft. (1.83 m) cord and NEMA 1-15P plug that connects to an AC wall outlet, PDU or UPS system.

Helps You Precisely Measure Your Rack Temperature, Even High Up
The SRFAN3UDCTEMP can help you notice hot spots at any section of your rack with the included temperature sensor. The six-foot sensor reaches every crack and crevice within your rack and finds hot spots that need to be cooled with the fans. The sensor accurately measures the rack temperature within 2°F and 1°C and a range of -58°-302°F and -50°-150°C.

LCD Indicator Lets You Keep a Close Watch on Environmental Changes
A front-panel LCD lets you monitor the rack temperature in either Fahrenheit or Celsius. One front rocker switch flips between °F and °C. The other turns the SRFAN3UDCTEMP on and off.

Short summary description Tripp Lite SRFAN3UDCTEMP 3U Digital Temperature Sensor with 2 12VDC Extra-Quiet Fans, Blanking Panel, LCD:
This short summary of the Tripp Lite SRFAN3UDCTEMP 3U Digital Temperature Sensor with 2 12VDC Extra-Quiet Fans, Blanking Panel, LCD data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRFAN3UDCTEMP 3U Digital Temperature Sensor with 2 12VDC Extra-Quiet Fans, Blanking Panel, LCD, 479.3 mm, 66.5 mm, 132.6 mm, 2.32 kg, 142 mm, 516.9 mm

Long summary description Tripp Lite SRFAN3UDCTEMP 3U Digital Temperature Sensor with 2 12VDC Extra-Quiet Fans, Blanking Panel, LCD:
This is an auto-generated long summary of Tripp Lite SRFAN3UDCTEMP 3U Digital Temperature Sensor with 2 12VDC Extra-Quiet Fans, Blanking Panel, LCD based on the first three specs of the first five spec groups.

Tripp Lite SRFAN3UDCTEMP 3U Digital Temperature Sensor with 2 12VDC Extra-Quiet Fans, Blanking Panel, LCD. Width: 479.3 mm, Depth: 66.5 mm, Height: 132.6 mm. Display: LCD. Country of origin: China, Master (outer) case width: 447 mm, Master (outer) case length: 537 mm

Technical details
Purpose *
Indoor
Sensor type *
Temperature sensor
Type *
Built-in
Temperature measuring range *
-50 - 150 °C
Accuracy
1 °C
Cable length
1.83 m
Temperature measurement units
F, °C
Master (outer) case GTIN (EAN/UPC)
10037332240634
Compliance certificates
RoHS
Weight & dimensions
Width
479.3 mm
Depth
66.5 mm
Height
132.6 mm
Weight
2.32 kg
Weight & dimensions
Package width
142 mm
Package depth
516.9 mm
Package height
205 mm
Package weight
2.94 kg
Display
Built-in display
Yes
Display
LCD
Logistics data
Country of origin
China
Master (outer) case width
447 mm
Master (outer) case length
537 mm
Master (outer) case height
230.1 mm
Master (outer) case gross weight
9.84 kg
Products per master (outer) case
3 pc(s)
Country Distributor
United States 1 distributor(s)