location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRCABLEDUCTVRT SmartRack 6 ft. (1.83 m) Vertical Cable Manager - Double finger duct with cover & toolless mounting

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRCABLEDUCTVRT SmartRack 6 ft. (1.83 m) Vertical Cable Manager - Double finger duct with cover & toolless mounting
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRCABLEDUCTVRT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332140685 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 170593
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:41:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SRCABLEDUCTVRT SmartRack 6 ft. (1.83 m) Vertical Cable Manager - Double finger duct with cover & toolless mounting
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Vertical Cable Manager, 6-ft. (1.83 m), finger duct with cover
  • - Split into two 3-ft. (0.91 m) section to allow for multiple installation options
  • - Helps eliminate cable stress
  • - Organizes cables within SmartRack enclosure or open rack
  • - Toolless button mounts
  • - Cold rolled steel with black finish
Warranty: 5-year limited
Long product name Tripp Lite SRCABLEDUCTVRT SmartRack 6 ft. (1.83 m) Vertical Cable Manager - Double finger duct with cover & toolless mounting :
The long product name of Tripp Lite SRCABLEDUCTVRT SmartRack 6 ft. (1.83 m) Vertical Cable Manager - Double finger duct with cover & toolless mounting. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartRack 6 ft. (1.83 m) Vertical Cable Manager - Double finger duct with cover & toolless mounting
More>>>
Tripp Lite SRCABLEDUCTVRT SmartRack 6 ft. (1.83 m) Vertical Cable Manager - Double finger duct with cover & toolless mounting:
The official description of Tripp Lite SRCABLEDUCTVRT SmartRack 6 ft. (1.83 m) Vertical Cable Manager - Double finger duct with cover & toolless mounting as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SmartRack® SRCABLEDUCTVRT helps eliminate cable stress by organizing the cables within the SmartRack enclosure or open rack cabinet. The vertical cable manager (finger duct with cover) is six feet (1.8 meters) high and split into two three-foot (0.9-meter) sections to allow for multiple installation options. SRCABLEDUCTVRT offers toolless button mounting.

Short summary description Tripp Lite SRCABLEDUCTVRT SmartRack 6 ft. (1.83 m) Vertical Cable Manager - Double finger duct with cover & toolless mounting:
This short summary of the Tripp Lite SRCABLEDUCTVRT SmartRack 6 ft. (1.83 m) Vertical Cable Manager - Double finger duct with cover & toolless mounting data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRCABLEDUCTVRT SmartRack 6 ft. (1.83 m) Vertical Cable Manager - Double finger duct with cover & toolless mounting, Black, China, 103.1 mm, 866.9 mm, 51.8 mm, 1.81 kg

Long summary description Tripp Lite SRCABLEDUCTVRT SmartRack 6 ft. (1.83 m) Vertical Cable Manager - Double finger duct with cover & toolless mounting:
This is an auto-generated long summary of Tripp Lite SRCABLEDUCTVRT SmartRack 6 ft. (1.83 m) Vertical Cable Manager - Double finger duct with cover & toolless mounting based on the first three specs of the first five spec groups.

Tripp Lite SRCABLEDUCTVRT SmartRack 6 ft. (1.83 m) Vertical Cable Manager - Double finger duct with cover & toolless mounting. Product colour: Black, Country of origin: China. Width: 103.1 mm, Depth: 866.9 mm, Height: 51.8 mm. Package width: 140 mm, Package depth: 875 mm, Package height: 65 mm. Master (outer) case width: 309.9 mm, Master (outer) case length: 895.1 mm, Master (outer) case height: 360.9 mm

Features
Product colour *
Black
Country of origin
China
Weight & dimensions
Width
103.1 mm
Depth
866.9 mm
Height
51.8 mm
Weight
1.81 kg
Packaging data
Package width
140 mm
Package depth
875 mm
Package height
65 mm
Package weight
3.29 kg
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332140682
Compliance certificates
RoHS
Logistics data
Master (outer) case width
309.9 mm
Master (outer) case length
895.1 mm
Master (outer) case height
360.9 mm
Master (outer) case gross weight
32.9 kg
Products per master (outer) case
10 pc(s)
Harmonized System (HS) code
85389099
Brand Image Product code Product Stock Price from
Tripp Lite SRCABLEVRT6HDFC High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Single Sided, 6 in. Wide, Yellow, 7 ft. (2.2 m) Tripp Lite SRCABLEVRT6HDFC High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Single Sided, 6 in. Wide, Yellow, 7 ft. (2.2 m)
(show image)
SRCABLEVRT6HDFC SRCABLEVRT6HDFC High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Single Sided, 6 in. Wide, Yellow, 7 ft. (2.2 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLEVRT12HD2 High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Double Sided, 12 in. Wide, Black, 7 ft. (2.2 m) Tripp Lite SRCABLEVRT12HD2 High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Double Sided, 12 in. Wide, Black, 7 ft. (2.2 m)
(show image)
SRCABLEVRT12HD2 SRCABLEVRT12HD2 High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Double Sided, 12 in. Wide, Black, 7 ft. (2.2 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLEVRT6HD2 High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Double Sided, 6 in. Wide, Black, 7 ft. (2.2 m) Tripp Lite SRCABLEVRT6HD2 High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Double Sided, 6 in. Wide, Black, 7 ft. (2.2 m)
(show image)
SRCABLEVRT6HD2 SRCABLEVRT6HD2 High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Double Sided, 6 in. Wide, Black, 7 ft. (2.2 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLEVRT6HD2F High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Double Sided, 6 in. Wide, Yellow/Black, 7 ft. (2.2 m) Tripp Lite SRCABLEVRT6HD2F High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Double Sided, 6 in. Wide, Yellow/Black, 7 ft. (2.2 m)
(show image)
SRCABLEVRT6HD2F SRCABLEVRT6HD2F High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Double Sided, 6 in. Wide, Yellow/Black, 7 ft. (2.2 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLEVRT6HD High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Single Sided, 6 in. Wide, Black, 7 ft. (2.2 m) Tripp Lite SRCABLEVRT6HD High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Single Sided, 6 in. Wide, Black, 7 ft. (2.2 m)
(show image)
SRCABLEVRT6HD SRCABLEVRT6HD High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Single Sided, 6 in. Wide, Black, 7 ft. (2.2 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLEVRT12HD High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Single Sided, 12 in. Wide, Black, 7 ft. (2.2 m) Tripp Lite SRCABLEVRT12HD High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Single Sided, 12 in. Wide, Black, 7 ft. (2.2 m)
(show image)
SRCABLEVRT12HD SRCABLEVRT12HD High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Single Sided, 12 in. Wide, Black, 7 ft. (2.2 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLEVRT3FC High-Capacity Vertical Cable Manager - Double Finger Duct, Yellow, 6 ft. (1.8 m) Tripp Lite SRCABLEVRT3FC High-Capacity Vertical Cable Manager - Double Finger Duct, Yellow, 6 ft. (1.8 m)
(show image)
SRCABLEVRT3FC SRCABLEVRT3FC High-Capacity Vertical Cable Manager - Double Finger Duct, Yellow, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLERINGVRTF Vertical Cable Manager - Flexible Rings, Yellow, 6 ft. (1.8 m) Tripp Lite SRCABLERINGVRTF Vertical Cable Manager - Flexible Rings, Yellow, 6 ft. (1.8 m)
(show image)
SRCABLERINGVRTF SRCABLERINGVRTF Vertical Cable Manager - Flexible Rings, Yellow, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLEDUCTVRTF Vertical Cable Manager - Finger Duct with Cover, Yellow, 6 ft. (1.8 m) Tripp Lite SRCABLEDUCTVRTF Vertical Cable Manager - Finger Duct with Cover, Yellow, 6 ft. (1.8 m)
(show image)
SRCABLEDUCTVRTF SRCABLEDUCTVRTF Vertical Cable Manager - Finger Duct with Cover, Yellow, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLERINGSM Cable Management Rings for Rack Enclosures - Button Mount, Small, 2 x 4 in., 12 Pack Tripp Lite SRCABLERINGSM Cable Management Rings for Rack Enclosures - Button Mount, Small, 2 x 4 in., 12 Pack
(show image)
SRCABLERINGSM SRCABLERINGSM Cable Management Rings for Rack Enclosures - Button Mount, Small, 2 x 4 in., 12 Pack 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
United Kingdom 7 distributor(s)
France 2 distributor(s)
México 1 distributor(s)
Danmark 3 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)