location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PS240810 surge protector Black, Grey 8 AC outlet(s) 120 V 3.048 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS240810
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS240810
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332187512 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46029
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:33:56
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite PS240810 surge protector Black, Grey 8 AC outlet(s) 120 V 3.048 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8 AC outlet(s) NEMA 5–15R 120 V
  • - 1800 W
  • - Cable length: 3.048 m
  • - Black, Grey Aluminium
Warranty: Lifetime limited warranty
Long product name Tripp Lite PS240810 surge protector Black, Grey 8 AC outlet(s) 120 V 3.048 m :
The long product name of Tripp Lite PS240810 surge protector Black, Grey 8 AC outlet(s) 120 V 3.048 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8-Outlet Vertical Power Strip, 120V, 15A, 10-ft. Cord, 5-15P, 24 in.
More>>>
Tripp Lite PS240810 surge protector Black, Grey 8 AC outlet(s) 120 V 3.048 m:
The official description of Tripp Lite PS240810 surge protector Black, Grey 8 AC outlet(s) 120 V 3.048 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The PS240810 provides a 15-amp, 120v power strip with 8 standard NEMA 5-15 outlets in a rugged, all-metal, mountable housing. It allows for both vertical and horizontal mounting, making it ideal for a variety of uses including office, rackmount, workbench, industrial and telecom applications. With a NEMA 5-15P, 10-ft. power cord, you don't have to install the PS240810 next to outlets you already have; it can be mounted across the room and deliver reliable service where you need it most. A lighted and covered On/Off switch helps prevent accidental shut-offs, while a 15-amp circuit breaker guards against dangerous circuit overloads. Its sturdy all-metal extruded aluminum housing stands up to demanding network, laboratory or factory environments.

The PS240810 power strip provides horizontal or vertical power distribution for rackmount, raceway and workbench applications in a convenient 24-inch mountable housing.
- Ideal for applications needing multiple convenience outlets for powering a variety of electronic equipment24-in mountable housing with 8 standard NEMA 5-15R outlets and a 10 ft. power cord
- Lighted, covered On/Off switch and 15-amp circuit breaker
- Sturdy construction and heavy-duty, all-metal housing

Short summary description Tripp Lite PS240810 surge protector Black, Grey 8 AC outlet(s) 120 V 3.048 m:
This short summary of the Tripp Lite PS240810 surge protector Black, Grey 8 AC outlet(s) 120 V 3.048 m data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PS240810, 8 AC outlet(s), NEMA 5–15R, 120 V, 60 Hz, 15 A, 1800 W

Long summary description Tripp Lite PS240810 surge protector Black, Grey 8 AC outlet(s) 120 V 3.048 m:
This is an auto-generated long summary of Tripp Lite PS240810 surge protector Black, Grey 8 AC outlet(s) 120 V 3.048 m based on the first three specs of the first five spec groups.

Tripp Lite PS240810. AC outlets quantity: 8 AC outlet(s), AC outlet types: NEMA 5–15R, Nominal input voltage: 120 V. Power plug: NEMA 5–15P. Product colour: Black, Grey, Material: Aluminium, Country of origin: Vietnam. Cable length: 3.048 m, Weight: 930 g, Width: 38.1 mm. Certification: UL1363, cUL

Power
AC outlets quantity *
8 AC outlet(s)
AC outlet types *
NEMA 5–15R
Nominal input voltage *
120 V
AC input frequency
60 Hz
Nominal current output
15 A
Peak power
1800 W
Ports & interfaces
Power plug
NEMA 5–15P
Cordless
No
Features
Product colour *
Black, Grey
Material
Aluminium
Wall mountable
Yes
On/off switch
Yes
Over current protection
Yes
Country of origin
Vietnam
Technical details
Cable colour
Black
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Weight
930 g
Cable length *
3.048 m
Width
38.1 mm
Depth
41.7 mm
Height
623.6 mm
Certificates
Certification
UL1363, cUL
Packaging data
Package width
116.8 mm
Package depth
706.1 mm
Package height
61 mm
Package weight
1.4 kg
Logistics data
Master (outer) case width
365.8 mm
Master (outer) case length
723.9 mm
Master (outer) case height
266.7 mm
Master (outer) case gross weight
15.5 kg
Products per master (outer) case
12 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332187519
Brand Image Product code Product Stock Price from
Tripp Lite PS3F15 3-Outlet Power Strip - French Type E Outlets, 220-250V AC, 16A, 1.5 m Cord, Type E Plug, White Tripp Lite PS3F15 3-Outlet Power Strip - French Type E Outlets, 220-250V AC, 16A, 1.5 m Cord, Type E Plug, White
(show image)
PS3F15 PS3F15 3-Outlet Power Strip - French Type E Outlets, 220-250V AC, 16A, 1.5 m Cord, Type E Plug, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS5F15 5-Outlet Power Strip - French Type E Outlets, 220-250V AC, 16A, 1.5 m Cord, Type E Plug, White Tripp Lite PS5F15 5-Outlet Power Strip - French Type E Outlets, 220-250V AC, 16A, 1.5 m Cord, Type E Plug, White
(show image)
PS5F15 PS5F15 5-Outlet Power Strip - French Type E Outlets, 220-250V AC, 16A, 1.5 m Cord, Type E Plug, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS-415-HG-OEMRA surge protector White 4 AC outlet(s) 120 V 4.57 m Tripp Lite PS-415-HG-OEMRA surge protector White 4 AC outlet(s) 120 V 4.57 m
(show image)
PS-415-HG-OEMRA PS-415-HG-OEMRA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 6-Outlet Power Strip with USB-A Charging (9.3A) - NEMA 5-15R, 120V, 15A, 10 ft. Cord, 5-15P, 36 in. Tripp Lite 6-Outlet Power Strip with USB-A Charging (9.3A) - NEMA 5-15R, 120V, 15A, 10 ft. Cord, 5-15P, 36 in.
(show image)
PSC360610USBB 6-Outlet Power Strip with USB-A Charging (9.3A) - NEMA 5-15R, 120V, 15A, 10 ft. Cord, 5-15P, 36 in. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS-615-HG-OEMRA surge protector White 6 AC outlet(s) 120 V 4.57 m Tripp Lite PS-615-HG-OEMRA surge protector White 6 AC outlet(s) 120 V 4.57 m
(show image)
PS-615-HG-OEMRA PS-615-HG-OEMRA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 6-Outlet Power Strip, Right-Angle NEMA 5-15R - 15A, 120V, 8 ft. Cord, Right-Angle 5-15P Plug, 24 in. Tripp Lite 6-Outlet Power Strip, Right-Angle NEMA 5-15R - 15A, 120V, 8 ft. Cord, Right-Angle 5-15P Plug, 24 in.
(show image)
PS2406RA08B 6-Outlet Power Strip, Right-Angle NEMA 5-15R - 15A, 120V, 8 ft. Cord, Right-Angle 5-15P Plug, 24 in. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS4816B surge protector Black 16 AC outlet(s) 120 V 4.57 m Tripp Lite PS4816B surge protector Black 16 AC outlet(s) 120 V 4.57 m
(show image)
PS4816B PS4816B 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS3612B surge protector Black 12 AC outlet(s) 120 V 4.57 m Tripp Lite PS3612B surge protector Black 12 AC outlet(s) 120 V 4.57 m
(show image)
PS3612B PS3612B 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS2408B surge protector Black 8 AC outlet(s) 120 V 4.57 m Tripp Lite PS2408B surge protector Black 8 AC outlet(s) 120 V 4.57 m
(show image)
PS2408B PS2408B 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS120410 surge protector Black, Grey 4 AC outlet(s) 120 V 3.05 m Tripp Lite PS120410 surge protector Black, Grey 4 AC outlet(s) 120 V 3.05 m
(show image)
PS120410 PS120410 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 2 distributor(s)