location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PM6SN1 surge protector White 6 AC outlet(s) 120 V 1.8 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PM6SN1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PM6SN1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332101013 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119812
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite PM6SN1 surge protector White 6 AC outlet(s) 120 V 1.8 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 450 J 6 AC outlet(s) 120 V
  • - Cable length: 1.8 m
  • - White
Warranty: Lifetime
Long product name Tripp Lite PM6SN1 surge protector White 6 AC outlet(s) 120 V 1.8 m :
The long product name of Tripp Lite PM6SN1 surge protector White 6 AC outlet(s) 120 V 1.8 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PM6SN1 - 6 outlet
More>>>
Tripp Lite PM6SN1 surge protector White 6 AC outlet(s) 120 V 1.8 m:
The official description of Tripp Lite PM6SN1 surge protector White 6 AC outlet(s) 120 V 1.8 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Waber-by-Tripp Lite PM6SN1 Power Strip offers a convenient method of power distribution and surge suppression in workbench, wallmount or floor mount applications. Includes 6 NEMA 5-15R output receptacles, 6 foot AC line cord and keyhole mounting tabs for installation in a wide variety of applications. Protects connected equipment from transient surges and line noise with built in surge suppression rated at 450 joules. Corded, multi-outlet strip reduces cabling clutter and enables the connection of multiple electrical devices to a single AC wall socket. Features metal housing, lighted power switch with integrated 15 amp resettable circuit breaker and attractive beige housing with black output receptacles and power cord.
- Multi-outlet power strip offers convenient power distribution in workbench, wallmount or floor mount applications.
- Includes 6 NEMA 5-15R output receptacles.
- Lighted combination power switch with integrated circuit breaker.
- Keyhole mounting tabs support permanent installation on a wide variety of surfaces.
- UL1449 (USA/400V rating), UL1363 (USA), cUL (Canada).
- 15 amp power handling capacity.

Short summary description Tripp Lite PM6SN1 surge protector White 6 AC outlet(s) 120 V 1.8 m:
This short summary of the Tripp Lite PM6SN1 surge protector White 6 AC outlet(s) 120 V 1.8 m data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PM6SN1, 450 J, 6 AC outlet(s), 120 V, White, China, 1.8 m

Long summary description Tripp Lite PM6SN1 surge protector White 6 AC outlet(s) 120 V 1.8 m:
This is an auto-generated long summary of Tripp Lite PM6SN1 surge protector White 6 AC outlet(s) 120 V 1.8 m based on the first three specs of the first five spec groups.

Tripp Lite PM6SN1. Surge energy rating: 450 J, AC outlets quantity: 6 AC outlet(s), Nominal input voltage: 120 V. Product colour: White, Country of origin: China. Cable length: 1.8 m, Weight: 570 g, Width: 323.8 mm. Certification: UL1449, UL1363, cUL. Package width: 381 mm, Package depth: 152.4 mm, Package height: 57.2 mm

Power
Surge energy rating *
450 J
AC outlets quantity *
6 AC outlet(s)
Nominal input voltage *
120 V
Features
Product colour *
White
On/off switch
Yes
Country of origin
China
Weight & dimensions
Weight
570 g
Cable length *
1.8 m
Width
323.8 mm
Depth
63.5 mm
Height
38.1 mm
Certificates
Certification
UL1449, UL1363, cUL
Packaging data
Package width
381 mm
Package depth
152.4 mm
Packaging data
Package height
57.2 mm
Package weight
800 g
Other features
Dimensions (WxDxH)
63.5 x 38 x 317.5 mm
Telephone line protection
No
Audio/video line protection
No
Network line protection
No
Input connections
NEMA 5-15P
Logistics data
Master (outer) case width
294.6 mm
Master (outer) case length
309.9 mm
Master (outer) case height
383.5 mm
Master (outer) case gross weight
9.34 kg
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332101010
Country Distributor
United States 1 distributor(s)