location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P606-006 AB Parallel Printer Cable (DB25 to Cen36 M/M), 6 ft. (1.83 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P606-006 AB Parallel Printer Cable (DB25 to Cen36 M/M), 6 ft. (1.83 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P606-006 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332013521 show
Category:
Cables used to transfer information between two devices using a parallel communication protocol. These cables usually have IEEE 1284 connectors.
Parallel Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124152
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jul 2024 13:01:58
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P606-006 AB Parallel Printer Cable (DB25 to Cen36 M/M), 6 ft. (1.83 m)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Superior molded cables with integral strain relief and foil-shielding for maximum EMI/RFI protection
  • - Built to the IEEE 1284 standard to provide superior conductivity and support high-speed bi-directional printing.
Warranty: Lifetime limited
Long product name Tripp Lite P606-006 AB Parallel Printer Cable (DB25 to Cen36 M/M), 6 ft. (1.83 m) :
The long product name of Tripp Lite P606-006 AB Parallel Printer Cable (DB25 to Cen36 M/M), 6 ft. (1.83 m). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AB Parallel Printer Cable (DB25 to Cen36 M/M), 6 ft. (1.83 m)
More>>>
Tripp Lite P606-006 AB Parallel Printer Cable (DB25 to Cen36 M/M), 6 ft. (1.83 m):
The official description of Tripp Lite P606-006 AB Parallel Printer Cable (DB25 to Cen36 M/M), 6 ft. (1.83 m) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Built to the IEEE 1284 standard to provide superior conductivity and support high-speed bi-directional printing
Length: 6-ft. Connectors: DB25 male/Cent36 male
Nickel plated connectors and gold plated copper contacts offer superior conductivity
Superior molded cable with integral strain relief and double shielding (foil and braid) for maximum EMI/RFI protection
Low-capacitance impedance matched twisted-pair conductors protect against cross-talk and other transmission problems
Bi-directional communication allows your printer to broadcast printer error messages back to network computers
Molded ends with easy-grip textured overmold

Short summary description Tripp Lite P606-006 AB Parallel Printer Cable (DB25 to Cen36 M/M), 6 ft. (1.83 m):
This short summary of the Tripp Lite P606-006 AB Parallel Printer Cable (DB25 to Cen36 M/M), 6 ft. (1.83 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P606-006 AB Parallel Printer Cable (DB25 to Cen36 M/M), 6 ft. (1.83 m), Black, DB25, Centronics 36, 1.83 m, Male/Male, 177.8 mm

Long summary description Tripp Lite P606-006 AB Parallel Printer Cable (DB25 to Cen36 M/M), 6 ft. (1.83 m):
This is an auto-generated long summary of Tripp Lite P606-006 AB Parallel Printer Cable (DB25 to Cen36 M/M), 6 ft. (1.83 m) based on the first three specs of the first five spec groups.

Tripp Lite P606-006 AB Parallel Printer Cable (DB25 to Cen36 M/M), 6 ft. (1.83 m). Product colour: Black, Connector 1: DB25, Connector 2: Centronics 36. Package width: 177.8 mm, Package depth: 12.7 mm, Package height: 228.6 mm. Country of origin: China, Master (outer) case width: 358.1 mm, Master (outer) case length: 342.9 mm

Brand Image Product code Product Stock Price from
Tripp Lite P606-010 AB Parallel Printer Cable (DB25 to Cen36 M/M), 10 ft. (3.05 m) Tripp Lite P606-010 AB Parallel Printer Cable (DB25 to Cen36 M/M), 10 ft. (3.05 m)
(show image)
P606-010 P606-010 AB Parallel Printer Cable (DB25 to Cen36 M/M), 10 ft. (3.05 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)