Tripp Lite logo

Tripp Lite P586-003-DVI Mini DisplayPort 1.2 to DVI Adapter Cable (M/M), 1080p, 3 ft. (0.9 m)

Data-sheet quality:
created/standardized by Icecat
Product views:
90038
Info modified on:
10 Aug 2024, 11:36:51
Bullet Points Tripp Lite P586-003-DVI Mini DisplayPort 1.2 to DVI Adapter Cable (M/M), 1080p, 3 ft. (0.9 m):
  • - All-in-one Mini DisplayPort to DVI cable design
  • - Passive adapter cable for use with dual-mode DisplayPort (DP++) graphics card
  • - Supports computer video resolutions up to 1920 x 1200
  • - Supports HD video resolutions up to 1080p
  • - Low-profile DVI connector fits neatly into available space
Warranty:
3-year limited
Long product name Tripp Lite P586-003-DVI Mini DisplayPort 1.2 to DVI Adapter Cable (M/M), 1080p, 3 ft. (0.9 m):

Mini DisplayPort 1.2 to DVI Adapter Cable (M/M), 1080p, 3 ft. (0.9 m)

Tripp Lite P586-003-DVI Mini DisplayPort 1.2 to DVI Adapter Cable (M/M), 1080p, 3 ft. (0.9 m):

Connect a Mini DisplayPort Output to a DVI Monitor
P586-003-DVI Mini DisplayPort to DVI adapter cable offers an easy, inexpensive way to connect a Mini DisplayPort device to a DVI-enabled monitor or TV. The P586-003-DVI’s male-to-male connectors eliminate the need for a separate adapter and cable.

Simple Plug-and-Play Convenience and Superior Video Quality
This Mini DisplayPort to DVI converter cable offers plug-and-play convenience with no external power or drivers required. Simply plug it in and you’re ready to go. It’s HDCP compatible and supports 1080p HD video with resolutions up to 1920 x 1200, as well as audio (requires a Mini DisplayPort-enabled computer that supports audio pass through). The P586-003-DVI is a passive adapter cable designed for use with dual-mode DisplayPort (DP++) graphics cards.

Low-Profile DVI Connector Fits Neatly Into Available Space
No more jamming your connector in between the wall and monitor or impeding neighboring connections.

3-Year Limited Warranty
The P586-003-DVI is backed by a 3-year limited warranty, ensuring reliability and performance.

Short summary description Tripp Lite P586-003-DVI Mini DisplayPort 1.2 to DVI Adapter Cable (M/M), 1080p, 3 ft. (0.9 m):

Tripp Lite P586-003-DVI Mini DisplayPort 1.2 to DVI Adapter Cable (M/M), 1080p, 3 ft. (0.9 m), 0.9 m, Mini DisplayPort, DVI-D, Male, Male, Black

Long summary description Tripp Lite P586-003-DVI Mini DisplayPort 1.2 to DVI Adapter Cable (M/M), 1080p, 3 ft. (0.9 m):

Tripp Lite P586-003-DVI Mini DisplayPort 1.2 to DVI Adapter Cable (M/M), 1080p, 3 ft. (0.9 m). Cable length: 0.9 m, Connector 1: Mini DisplayPort, Connector 2: DVI-D. Quantity per pack: 1 pc(s), Package width: 177.8 mm, Package depth: 12.7 mm. Master (outer) case width: 406.4 mm, Master (outer) case length: 25.4 mm, Master (outer) case height: 457.2 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.