location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P581-015 DisplayPort to DVI Adapter Cable (DP with Latches to DVI-D Single Link M/M), 15 ft. (4.6 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P581-015 DisplayPort to DVI Adapter Cable (DP with Latches to DVI-D Single Link M/M), 15 ft. (4.6 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P581-015 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332213570 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100232
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:31:18
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P581-015 DisplayPort to DVI Adapter Cable (DP with Latches to DVI-D Single Link M/M), 15 ft. (4.6 m)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Outputs DisplayPort video to your current DVI display to avoid expense of new monitor
  • - Delivers HD video quality at resolutions up to 1920 x 1200 (including 1080p) @ 60 Hz
  • - Extended 15-ft. (4.57 m) length convenient for connecting to projectors and other far displays
  • - Plug-and-play operation with no software required for easy, immediate installation
  • - Passive adapter requires connected computer to have DP++ port for signal pass-through
Warranty: 3-year limited
Long product name Tripp Lite P581-015 DisplayPort to DVI Adapter Cable (DP with Latches to DVI-D Single Link M/M), 15 ft. (4.6 m) :
The long product name of Tripp Lite P581-015 DisplayPort to DVI Adapter Cable (DP with Latches to DVI-D Single Link M/M), 15 ft. (4.6 m). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DisplayPort to DVI Adapter Cable (DP with Latches to DVI-D Single Link M/M), 15 ft. (4.6 m)
More>>>
Tripp Lite P581-015 DisplayPort to DVI Adapter Cable (DP with Latches to DVI-D Single Link M/M), 15 ft. (4.6 m):
The official description of Tripp Lite P581-015 DisplayPort to DVI Adapter Cable (DP with Latches to DVI-D Single Link M/M), 15 ft. (4.6 m) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

DisplayPort to DVI-D Converter Sends HD Video to Your Current DVI-D Display Device
This 15-ft. (4.57 m) DisplayPort to DVI-D cable connects the DisplayPort output on your PC, laptop or Ultrabook to the DVI-D single-link input on your monitor, projector or television. No separate adapter or cable is needed. This allows you to continue using your existing DVI-D display for video without the expense of buying a new DisplayPort monitor.

Simple Solution for Displaying 1080p Video on a Large Screen or Secondary Monitor
The P581-015 is ideal for the office, classrooms, lecture halls and anywhere else you may need to connect your DisplayPort source to a DVI monitor. It also allows you to conveniently connect an additional monitor to your home or office workspace. The DisplayPort to DVI-D cable with durable molded ends supports high-definition video resolutions up to 1920 x 1200 (including 1080p) at 60 Hz.

Secures Tightly to Female Ports to Ensure a Secure Connection
Latches on the male DisplayPort plug and thumbscrews on the male DVI plug prevent the cable from being accidentally dislodged and interrupting vital video transmission.

Passive Adapter for Use with Dual-Mode DisplayPort Sources
This cable is a passive adapter that requires the connected computer to support DisplayPort++ (DP++). This allows DVI signals to be passed through. Check the documentation for your DisplayPort source for compatibility.

Ready to Use Right from the Package, So You Can Plug and Play Immediately
The plug-and-play DisplayPort to DVI-D converter requires no software, drivers or external power, works with both Windows and Mac operating systems, and is compatible with laptops and other devices equipped with a DisplayPort output that supports DP++. Its 15-ft. (4.57 m) length is helpful when an extended reach is needed, such as connecting to a projector.

3-Year Warranty
The P581-015 is backed by a 3-year warranty, ensuring reliability and performance.

Short summary description Tripp Lite P581-015 DisplayPort to DVI Adapter Cable (DP with Latches to DVI-D Single Link M/M), 15 ft. (4.6 m):
This short summary of the Tripp Lite P581-015 DisplayPort to DVI Adapter Cable (DP with Latches to DVI-D Single Link M/M), 15 ft. (4.6 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P581-015 DisplayPort to DVI Adapter Cable (DP with Latches to DVI-D Single Link M/M), 15 ft. (4.6 m), 4.5 m, DisplayPort, DVI-D, Male, Male, 1920 x 1200 pixels

Long summary description Tripp Lite P581-015 DisplayPort to DVI Adapter Cable (DP with Latches to DVI-D Single Link M/M), 15 ft. (4.6 m):
This is an auto-generated long summary of Tripp Lite P581-015 DisplayPort to DVI Adapter Cable (DP with Latches to DVI-D Single Link M/M), 15 ft. (4.6 m) based on the first three specs of the first five spec groups.

Tripp Lite P581-015 DisplayPort to DVI Adapter Cable (DP with Latches to DVI-D Single Link M/M), 15 ft. (4.6 m). Cable length: 4.5 m, Connector 1: DisplayPort, Connector 2: DVI-D. Quantity per pack: 1 pc(s), Package width: 177.8 mm, Package depth: 12.7 mm. Master (outer) case width: 500.4 mm, Master (outer) case length: 25.4 mm, Master (outer) case height: 500.4 mm

Features
Cable length *
4.5 m
Connector 1 *
DisplayPort
Connector 2 *
DVI-D
Connector 1 gender *
Male
Connector 2 gender *
Male
Maximum resolution
1920 x 1200 pixels
Supported video modes
1080p
Maximum refresh rate
60 Hz
Product colour
Black
Country of origin
Vietnam
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
-10 - 70 °C
Packaging data
Quantity per pack
1 pc(s)
Packaging data
Package width
177.8 mm
Package depth
12.7 mm
Package height
228.6 mm
Package weight
320 g
Technical details
Compliance certificates
RoHS
Logistics data
Master (outer) case width
500.4 mm
Master (outer) case length
25.4 mm
Master (outer) case height
500.4 mm
Master (outer) case gross weight
3.21 kg
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332213577
Brand Image Product code Product Stock Price from
Tripp Lite P567-02M HDMI to DisplayPort Active Adapter Cable (M/M) - 4K, USB Power, Black, 2 m (6.6 ft.) Tripp Lite P567-02M HDMI to DisplayPort Active Adapter Cable (M/M) - 4K, USB Power, Black, 2 m (6.6 ft.)
(show image)
P567-02M P567-02M HDMI to DisplayPort Active Adapter Cable (M/M) - 4K, USB Power, Black, 2 m (6.6 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P567-01M HDMI to DisplayPort Active Adapter Cable (M/M) - 4K, USB Power, Black, 1 m (3.3 ft.) Tripp Lite P567-01M HDMI to DisplayPort Active Adapter Cable (M/M) - 4K, USB Power, Black, 1 m (3.3 ft.)
(show image)
P567-01M P567-01M HDMI to DisplayPort Active Adapter Cable (M/M) - 4K, USB Power, Black, 1 m (3.3 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P581AB-006 Safe-IT DisplayPort to DVI Antibacterial Adapter Cable (DP to DVI-D Single Link M/M), 1080p 60 Hz, Black, 6 ft. (1.8 m) Tripp Lite P581AB-006 Safe-IT DisplayPort to DVI Antibacterial Adapter Cable (DP to DVI-D Single Link M/M), 1080p 60 Hz, Black, 6 ft. (1.8 m)
(show image)
P581AB-006 P581AB-006 Safe-IT DisplayPort to DVI Antibacterial Adapter Cable (DP to DVI-D Single Link M/M), 1080p 60 Hz, Black, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P566AB-006 Safe-IT HDMI to DVI-D Single-Link Antibacterial Adapter Cable (M/M), 1080p 60 Hz, Black, 6 ft. (1.8 m) Tripp Lite P566AB-006 Safe-IT HDMI to DVI-D Single-Link Antibacterial Adapter Cable (M/M), 1080p 60 Hz, Black, 6 ft. (1.8 m)
(show image)
P566AB-006 P566AB-006 Safe-IT HDMI to DVI-D Single-Link Antibacterial Adapter Cable (M/M), 1080p 60 Hz, Black, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P586-010-DVI Mini DisplayPort 1.2 to DVI Active Adapter Cable (M/M), 1080p, 10 ft. (3.1 m) Tripp Lite P586-010-DVI Mini DisplayPort 1.2 to DVI Active Adapter Cable (M/M), 1080p, 10 ft. (3.1 m)
(show image)
P586-010-DVI P586-010-DVI Mini DisplayPort 1.2 to DVI Active Adapter Cable (M/M), 1080p, 10 ft. (3.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P586-003-DVI Mini DisplayPort 1.2 to DVI Adapter Cable (M/M), 1080p, 3 ft. (0.9 m) Tripp Lite P586-003-DVI Mini DisplayPort 1.2 to DVI Adapter Cable (M/M), 1080p, 3 ft. (0.9 m)
(show image)
P586-003-DVI P586-003-DVI Mini DisplayPort 1.2 to DVI Adapter Cable (M/M), 1080p, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P581-003 DisplayPort to DVI Adapter Cable (DP with Latches to DVI-D Single Link M/M), 3 ft. (0.9 m) Tripp Lite P581-003 DisplayPort to DVI Adapter Cable (DP with Latches to DVI-D Single Link M/M), 3 ft. (0.9 m)
(show image)
P581-003 P581-003 DisplayPort to DVI Adapter Cable (DP with Latches to DVI-D Single Link M/M), 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P566-015-VGA-A HDMI to VGA + Audio Active Adapter Cable (HDMI to Low-Profile HD15 + 3.5 mm M/M), 15 ft. (4.6 m) Tripp Lite P566-015-VGA-A HDMI to VGA + Audio Active Adapter Cable (HDMI to Low-Profile HD15 + 3.5 mm M/M), 15 ft. (4.6 m)
(show image)
P566-015-VGA-A P566-015-VGA-A HDMI to VGA + Audio Active Adapter Cable (HDMI to Low-Profile HD15 + 3.5 mm M/M), 15 ft. (4.6 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P566-015-VGA HDMI to VGA Active Adapter Cable (HDMI to Low-Profile HD15 M/M), 15 ft. (4.6 m) Tripp Lite P566-015-VGA HDMI to VGA Active Adapter Cable (HDMI to Low-Profile HD15 M/M), 15 ft. (4.6 m)
(show image)
P566-015-VGA P566-015-VGA HDMI to VGA Active Adapter Cable (HDMI to Low-Profile HD15 M/M), 15 ft. (4.6 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P582-015-HD-V2A DisplayPort 1.2 to HDMI Active Adapter Cable (M/M), 4K 60 Hz, Gripping HDMI Plug, HDCP 2.2, 15 ft. (4.6 m) Tripp Lite P582-015-HD-V2A DisplayPort 1.2 to HDMI Active Adapter Cable (M/M), 4K 60 Hz, Gripping HDMI Plug, HDCP 2.2, 15 ft. (4.6 m)
(show image)
P582-015-HD-V2A P582-015-HD-V2A DisplayPort 1.2 to HDMI Active Adapter Cable (M/M), 4K 60 Hz, Gripping HDMI Plug, HDCP 2.2, 15 ft. (4.6 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)