location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P584-003 Mini DisplayPort Cable, 4K 60 Hz (M/M), White, 3 ft. (0.9 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P584-003 Mini DisplayPort Cable, 4K 60 Hz (M/M), White, 3 ft. (0.9 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P584-003 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332174611 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113990
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P584-003 Mini DisplayPort Cable, 4K 60 Hz (M/M), White, 3 ft. (0.9 m)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3-ft. (0.91 m) Mini Displayport to Mini Displayport Cable
  • - Connect your PC or Mac with Mini Displayport (or Thunderbolt) to a Mini Displayport Monitor or TV
  • - Supports Displayport v1.2
  • - Supports Ultra High Definition (UHD) 4K x 2K video resolutions up to 3840 x 2160 @ 60Hz, including 1080p
Warranty: Lifetime limited
Long product name Tripp Lite P584-003 Mini DisplayPort Cable, 4K 60 Hz (M/M), White, 3 ft. (0.9 m) :
The long product name of Tripp Lite P584-003 Mini DisplayPort Cable, 4K 60 Hz (M/M), White, 3 ft. (0.9 m). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mini DisplayPort Cable, 4K 60 Hz (M/M), White, 3 ft. (0.9 m)
More>>>
Tripp Lite P584-003 Mini DisplayPort Cable, 4K 60 Hz (M/M), White, 3 ft. (0.9 m):
The official description of Tripp Lite P584-003 Mini DisplayPort Cable, 4K 60 Hz (M/M), White, 3 ft. (0.9 m) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

3-ft. (0.91 m) Mini Displayport to Mini Displayport cable
Supports Displayport v1.2
Connect your PC or Mac with Mini Displayport (or Thunderbolt) to a Mini Displayport Monitor or TV
Supports HDCP Pass-Through
Compatible with all Mini Displayport computers and peripherals
Supports Ultra High Definition (UHD) 4K x 2K video resolutions up to 3840 x 2160 @ 60Hz, including 1080p

Short summary description Tripp Lite P584-003 Mini DisplayPort Cable, 4K 60 Hz (M/M), White, 3 ft. (0.9 m):
This short summary of the Tripp Lite P584-003 Mini DisplayPort Cable, 4K 60 Hz (M/M), White, 3 ft. (0.9 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P584-003 Mini DisplayPort Cable, 4K 60 Hz (M/M), White, 3 ft. (0.9 m), 0.9 m, mini DisplayPort, mini DisplayPort, 2560 x 1600 pixels, White, Gold

Long summary description Tripp Lite P584-003 Mini DisplayPort Cable, 4K 60 Hz (M/M), White, 3 ft. (0.9 m):
This is an auto-generated long summary of Tripp Lite P584-003 Mini DisplayPort Cable, 4K 60 Hz (M/M), White, 3 ft. (0.9 m) based on the first three specs of the first five spec groups.

Tripp Lite P584-003 Mini DisplayPort Cable, 4K 60 Hz (M/M), White, 3 ft. (0.9 m). Cable length: 0.9 m, Connector 1: mini DisplayPort, Connector 2: mini DisplayPort. Package width: 177.8 mm, Package depth: 12.7 mm, Package height: 228.6 mm. Master (outer) case width: 348 mm, Master (outer) case length: 25.4 mm, Master (outer) case height: 348 mm

Features
Connector contacts plating
Gold
Maximum resolution *
2560 x 1600 pixels
Cable length *
0.9 m
Connector 1 *
mini DisplayPort
Connector 2 *
mini DisplayPort
Product colour *
White
Connector gender
Male/Male
Country of origin
Vietnam
Certification
RoHS
Packaging data
Package width
177.8 mm
Package depth
12.7 mm
Packaging data
Package height
228.6 mm
Package weight
40 g
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332174618
Logistics data
Master (outer) case width
348 mm
Master (outer) case length
25.4 mm
Master (outer) case height
348 mm
Master (outer) case gross weight
440 g
Products per master (outer) case
10 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite P583-010-BK Mini DisplayPort to DisplayPort Adapter Cable, 4K (M/M), DP Latching Connector, Black, 10 ft. (3.1 m) Tripp Lite P583-010-BK Mini DisplayPort to DisplayPort Adapter Cable, 4K (M/M), DP Latching Connector, Black, 10 ft. (3.1 m)
(show image)
P583-010-BK P583-010-BK Mini DisplayPort to DisplayPort Adapter Cable, 4K (M/M), DP Latching Connector, Black, 10 ft. (3.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P583-006-BK Mini DisplayPort to DisplayPort Adapter Cable, 4K 60 Hz (M/M), DP Latching Connector, Black, 6 ft. (1.8 m) Tripp Lite P583-006-BK Mini DisplayPort to DisplayPort Adapter Cable, 4K 60 Hz (M/M), DP Latching Connector, Black, 6 ft. (1.8 m)
(show image)
P583-006-BK P583-006-BK Mini DisplayPort to DisplayPort Adapter Cable, 4K 60 Hz (M/M), DP Latching Connector, Black, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P583-003-BK Mini DisplayPort to DisplayPort Adapter Cable, 4K 60Hz (M/M), DP Latching Connector, Black, 3 ft. (0.9 m) Tripp Lite P583-003-BK Mini DisplayPort to DisplayPort Adapter Cable, 4K 60Hz (M/M), DP Latching Connector, Black, 3 ft. (0.9 m)
(show image)
P583-003-BK P583-003-BK Mini DisplayPort to DisplayPort Adapter Cable, 4K 60Hz (M/M), DP Latching Connector, Black, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P139-010-DP-V2B Keyspan Mini DisplayPort to DisplayPort Adapter Cable (M/F), 4K 60 Hz, DP 1.2, HDCP 2.2, 10 ft. (3.1 m) Tripp Lite P139-010-DP-V2B Keyspan Mini DisplayPort to DisplayPort Adapter Cable (M/F), 4K 60 Hz, DP 1.2, HDCP 2.2, 10 ft. (3.1 m)
(show image)
P139-010-DP-V2B P139-010-DP-V2B Keyspan Mini DisplayPort to DisplayPort Adapter Cable (M/F), 4K 60 Hz, DP 1.2, HDCP 2.2, 10 ft. (3.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P139-006-DP-V2B Keyspan Mini DisplayPort to DisplayPort Adapter Cable (M/F), 4K 60 Hz, DP 1.2, HDCP 2.2, 6 ft. (1.8 m) Tripp Lite P139-006-DP-V2B Keyspan Mini DisplayPort to DisplayPort Adapter Cable (M/F), 4K 60 Hz, DP 1.2, HDCP 2.2, 6 ft. (1.8 m)
(show image)
P139-006-DP-V2B P139-006-DP-V2B Keyspan Mini DisplayPort to DisplayPort Adapter Cable (M/F), 4K 60 Hz, DP 1.2, HDCP 2.2, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P139-003-DP-V2B Keyspan Mini DisplayPort to DisplayPort Adapter Cable (M/F), 4K 60 Hz, DP 1.2, HDCP 2.2, 3 ft. (0.9 m) Tripp Lite P139-003-DP-V2B Keyspan Mini DisplayPort to DisplayPort Adapter Cable (M/F), 4K 60 Hz, DP 1.2, HDCP 2.2, 3 ft. (0.9 m)
(show image)
P139-003-DP-V2B P139-003-DP-V2B Keyspan Mini DisplayPort to DisplayPort Adapter Cable (M/F), 4K 60 Hz, DP 1.2, HDCP 2.2, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P134-003-MDP DisplayPort to Mini DisplayPort Adapter Cable (M/F), 4K 60 Hz, 3 ft. (0.9 m) Tripp Lite P134-003-MDP DisplayPort to Mini DisplayPort Adapter Cable (M/F), 4K 60 Hz, 3 ft. (0.9 m)
(show image)
P134-003-MDP P134-003-MDP DisplayPort to Mini DisplayPort Adapter Cable (M/F), 4K 60 Hz, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P580-020 DisplayPort Cable with Latching Connectors, 4K (M/M), Black, 20 ft. (6.09 m) Tripp Lite P580-020 DisplayPort Cable with Latching Connectors, 4K (M/M), Black, 20 ft. (6.09 m)
(show image)
P580-020 P580-020 DisplayPort Cable with Latching Connectors, 4K (M/M), Black, 20 ft. (6.09 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P580-050 DisplayPort Cable with Latches (M/M) 50 ft. (15.24 m) Tripp Lite P580-050 DisplayPort Cable with Latches (M/M) 50 ft. (15.24 m)
(show image)
P580-050 P580-050 DisplayPort Cable with Latches (M/M) 50 ft. (15.24 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P580-100 DisplayPort Cable with Latches (M/M) 100 ft. (30.5 m) Tripp Lite P580-100 DisplayPort Cable with Latches (M/M) 100 ft. (30.5 m)
(show image)
P580-100 P580-100 DisplayPort Cable with Latches (M/M) 100 ft. (30.5 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)