location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P142-000-UD HDMI Swivel Adapter (Up / Down) (M/F)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P142-000-UD HDMI Swivel Adapter (Up / Down) (M/F)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P142-000-UD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332165374 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138172
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jul 2024 13:01:50
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P142-000-UD HDMI Swivel Adapter (Up / Down) (M/F)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Male to Female Up / Down Swivel Adapter
  • - Use for confined spaces on the back of HDMI equipment
  • - HDMI Cable exits Up, Down, Angled
  • - Relieves stress on your equipments HDMI port
Warranty: Lifetime limited
Long product name Tripp Lite P142-000-UD HDMI Swivel Adapter (Up / Down) (M/F) :
The long product name of Tripp Lite P142-000-UD HDMI Swivel Adapter (Up / Down) (M/F). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDMI Swivel Adapter (Up / Down) (M/F)
More>>>
Tripp Lite P142-000-UD HDMI Swivel Adapter (Up / Down) (M/F):
The official description of Tripp Lite P142-000-UD HDMI Swivel Adapter (Up / Down) (M/F) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This swiveled HDMI Male/Female adapter allows you to postion the HDMI cable to your equipment in a variety of exit positions. Use where access to the HDMI equipment port is limited and Up/Down routing of the cable is needed, as opposed to straight out the back. Adapter also takes the stress off of your equipment's HDMI port, saving your expensive equipment from repair due to a damaged connector.

Short summary description Tripp Lite P142-000-UD HDMI Swivel Adapter (Up / Down) (M/F):
This short summary of the Tripp Lite P142-000-UD HDMI Swivel Adapter (Up / Down) (M/F) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P142-000-UD HDMI Swivel Adapter (Up / Down) (M/F), HDMI (M), HDMI (F), Black

Long summary description Tripp Lite P142-000-UD HDMI Swivel Adapter (Up / Down) (M/F):
This is an auto-generated long summary of Tripp Lite P142-000-UD HDMI Swivel Adapter (Up / Down) (M/F) based on the first three specs of the first five spec groups.

Tripp Lite P142-000-UD HDMI Swivel Adapter (Up / Down) (M/F). Connector 1: HDMI (M), Connector 2: HDMI (F). Product colour: Black

Ports & interfaces
Connector 1 *
HDMI (M)
Connector 2 *
HDMI (F)
Connector 1 gender
Male
Connector 2 gender
Female
Performance
Product colour *
Black
Country of origin
China
Packaging data
Package width
228.6 mm
Package depth
12.7 mm
Package height
177.8 mm
Package weight
40 g
Logistics data
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332165388
Master (outer) case width
355.6 mm
Master (outer) case length
25.4 mm
Master (outer) case height
304.8 mm
Master (outer) case gross weight
450 g
Harmonized System (HS) code
8536.69.8000
Other features
Number of products included
1 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite P136-000-1-BP DisplayPort to HDMI Adapter Video Converter (M/F), 50 Pack Tripp Lite P136-000-1-BP DisplayPort to HDMI Adapter Video Converter (M/F), 50 Pack
(show image)
P136-000-1-BP P136-000-1-BP DisplayPort to HDMI Adapter Video Converter (M/F), 50 Pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P134-000VGAV2BP DisplayPort 1.2 to VGA Active Compact Adapter Video Converter (M/F), 50 Pack Tripp Lite P134-000VGAV2BP DisplayPort 1.2 to VGA Active Compact Adapter Video Converter (M/F), 50 Pack
(show image)
P134-000VGAV2BP P134-000VGAV2BP DisplayPort 1.2 to VGA Active Compact Adapter Video Converter (M/F), 50 Pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P131-000-A Compact HDMI to VGA Adapter Video Converter with Audio (M/F) Tripp Lite P131-000-A Compact HDMI to VGA Adapter Video Converter with Audio (M/F)
(show image)
P131-000-A P131-000-A Compact HDMI to VGA Adapter Video Converter with Audio (M/F) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P139-000-DP Keyspan Mini DisplayPort to DisplayPort Compact Adapter and Video Converter (M/F) Tripp Lite P139-000-DP Keyspan Mini DisplayPort to DisplayPort Compact Adapter and Video Converter (M/F)
(show image)
P139-000-DP P139-000-DP Keyspan Mini DisplayPort to DisplayPort Compact Adapter and Video Converter (M/F) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P136-000-UHD-V2 DisplayPort to HDMI 4K Active Adapter Video Converter, DP ver 1.2, HDCP 1.3, DPCP 1.0 (M/F), 4K 30 Hz Tripp Lite P136-000-UHD-V2 DisplayPort to HDMI 4K Active Adapter Video Converter, DP ver 1.2, HDCP 1.3, DPCP 1.0 (M/F), 4K 30 Hz
(show image)
P136-000-UHD-V2 P136-000-UHD-V2 DisplayPort to HDMI 4K Active Adapter Video Converter, DP ver 1.2, HDCP 1.3, DPCP 1.0 (M/F), 4K 30 Hz 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P134-000-VGA-V2 DisplayPort 1.2 to VGA Active Compact Adapter Video Converter (M/F) Tripp Lite P134-000-VGA-V2 DisplayPort 1.2 to VGA Active Compact Adapter Video Converter (M/F)
(show image)
P134-000-VGA-V2 P134-000-VGA-V2 DisplayPort 1.2 to VGA Active Compact Adapter Video Converter (M/F) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P134-000-DVI-V2 DisplayPort 1.2 to DVI Compact Adapter Video Converter (M/F) Tripp Lite P134-000-DVI-V2 DisplayPort 1.2 to DVI Compact Adapter Video Converter (M/F)
(show image)
P134-000-DVI-V2 P134-000-DVI-V2 DisplayPort 1.2 to DVI Compact Adapter Video Converter (M/F) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P137-000-VGA Keyspan Mini DisplayPort 1.2 to Active VGA Adapter, Video Converter for Mac/PC, Thunderbolt 1 & 2 Compatible, 1920x1200 1080p (M/F) Tripp Lite P137-000-VGA Keyspan Mini DisplayPort 1.2 to Active VGA Adapter, Video Converter for Mac/PC, Thunderbolt 1 & 2 Compatible, 1920x1200 1080p (M/F)
(show image)
P137-000-VGA P137-000-VGA Keyspan Mini DisplayPort 1.2 to Active VGA Adapter, Video Converter for Mac/PC, Thunderbolt 1 & 2 Compatible, 1920x1200 1080p (M/F) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P136-000-1 DisplayPort to HDMI Adapter Video Converter (M/F) Tripp Lite P136-000-1 DisplayPort to HDMI Adapter Video Converter (M/F)
(show image)
P136-000-1 P136-000-1 DisplayPort to HDMI Adapter Video Converter (M/F) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P142-000-MICRO HDMI to Micro HDMI Adapter Converter, 1080p (F/M) Tripp Lite P142-000-MICRO HDMI to Micro HDMI Adapter Converter, 1080p (F/M)
(show image)
P142-000-MICRO P142-000-MICRO HDMI to Micro HDMI Adapter Converter, 1080p (F/M) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 5 distributor(s)
United States 1 distributor(s)