location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P132-000 DVI to HDMI Video Adapter (DVI-D to HDMI F/M)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P132-000 DVI to HDMI Video Adapter (DVI-D to HDMI F/M)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P132-000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332125880 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121787
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:42:21
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P132-000 DVI to HDMI Video Adapter (DVI-D to HDMI F/M)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Converts a DVI-D Female connector into HDMI Male connector or a HDMI male connector into a DVI-D female connector
  • - Compact size for installation in tight spaces
Warranty: Lifetime limited
Long product name Tripp Lite P132-000 DVI to HDMI Video Adapter (DVI-D to HDMI F/M) :
The long product name of Tripp Lite P132-000 DVI to HDMI Video Adapter (DVI-D to HDMI F/M). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DVI to HDMI Video Adapter (DVI-D to HDMI F/M)
More>>>
Tripp Lite P132-000 DVI to HDMI Video Adapter (DVI-D to HDMI F/M):
The official description of Tripp Lite P132-000 DVI to HDMI Video Adapter (DVI-D to HDMI F/M) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

DVI-D Female to HDMI-Male adapter allows older DVI cables to plug into newer HDMI equipment. Gold-plated connectors and 24K gold contacts, along with a molded, rubberized plastic housing, assure long life use. Slotted thumbscrews allow for easy installation in close quarters.

Short summary description Tripp Lite P132-000 DVI to HDMI Video Adapter (DVI-D to HDMI F/M):
This short summary of the Tripp Lite P132-000 DVI to HDMI Video Adapter (DVI-D to HDMI F/M) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P132-000 DVI to HDMI Video Adapter (DVI-D to HDMI F/M), HDMI, DVI-D, Black

Long summary description Tripp Lite P132-000 DVI to HDMI Video Adapter (DVI-D to HDMI F/M):
This is an auto-generated long summary of Tripp Lite P132-000 DVI to HDMI Video Adapter (DVI-D to HDMI F/M) based on the first three specs of the first five spec groups.

Tripp Lite P132-000 DVI to HDMI Video Adapter (DVI-D to HDMI F/M). Connector 1: HDMI, Connector 2: DVI-D, Connector contacts plating: Gold. Product colour: Black

Ports & interfaces
Connector 1 *
HDMI
Connector 2 *
DVI-D
Connector 1 gender
Male
Connector 2 gender
Female
Connector contacts plating
Gold
Performance
Product colour *
Black
Country of origin
China
Sustainability
Sustainability certificates
RoHS
Packaging data
Package width
177.8 mm
Package depth
12.7 mm
Package height
228.6 mm
Packaging data
Package weight
30 g
Technical details
Compliance certificates
RoHS
Logistics data
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332125887
Master (outer) case width
254 mm
Master (outer) case length
25.4 mm
Master (outer) case height
304.8 mm
Master (outer) case gross weight
300 g
Harmonized System (HS) code
8536.69.8000
Brand Image Product code Product Stock Price from
Tripp Lite P136-000-1-BP DisplayPort to HDMI Adapter Video Converter (M/F), 50 Pack Tripp Lite P136-000-1-BP DisplayPort to HDMI Adapter Video Converter (M/F), 50 Pack
(show image)
P136-000-1-BP P136-000-1-BP DisplayPort to HDMI Adapter Video Converter (M/F), 50 Pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P134-000VGAV2BP DisplayPort 1.2 to VGA Active Compact Adapter Video Converter (M/F), 50 Pack Tripp Lite P134-000VGAV2BP DisplayPort 1.2 to VGA Active Compact Adapter Video Converter (M/F), 50 Pack
(show image)
P134-000VGAV2BP P134-000VGAV2BP DisplayPort 1.2 to VGA Active Compact Adapter Video Converter (M/F), 50 Pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P131-000-A Compact HDMI to VGA Adapter Video Converter with Audio (M/F) Tripp Lite P131-000-A Compact HDMI to VGA Adapter Video Converter with Audio (M/F)
(show image)
P131-000-A P131-000-A Compact HDMI to VGA Adapter Video Converter with Audio (M/F) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P139-000-DP Keyspan Mini DisplayPort to DisplayPort Compact Adapter and Video Converter (M/F) Tripp Lite P139-000-DP Keyspan Mini DisplayPort to DisplayPort Compact Adapter and Video Converter (M/F)
(show image)
P139-000-DP P139-000-DP Keyspan Mini DisplayPort to DisplayPort Compact Adapter and Video Converter (M/F) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P136-000-UHD-V2 DisplayPort to HDMI 4K Active Adapter Video Converter, DP ver 1.2, HDCP 1.3, DPCP 1.0 (M/F), 4K 30 Hz Tripp Lite P136-000-UHD-V2 DisplayPort to HDMI 4K Active Adapter Video Converter, DP ver 1.2, HDCP 1.3, DPCP 1.0 (M/F), 4K 30 Hz
(show image)
P136-000-UHD-V2 P136-000-UHD-V2 DisplayPort to HDMI 4K Active Adapter Video Converter, DP ver 1.2, HDCP 1.3, DPCP 1.0 (M/F), 4K 30 Hz 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P134-000-VGA-V2 DisplayPort 1.2 to VGA Active Compact Adapter Video Converter (M/F) Tripp Lite P134-000-VGA-V2 DisplayPort 1.2 to VGA Active Compact Adapter Video Converter (M/F)
(show image)
P134-000-VGA-V2 P134-000-VGA-V2 DisplayPort 1.2 to VGA Active Compact Adapter Video Converter (M/F) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P134-000-DVI-V2 DisplayPort 1.2 to DVI Compact Adapter Video Converter (M/F) Tripp Lite P134-000-DVI-V2 DisplayPort 1.2 to DVI Compact Adapter Video Converter (M/F)
(show image)
P134-000-DVI-V2 P134-000-DVI-V2 DisplayPort 1.2 to DVI Compact Adapter Video Converter (M/F) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P137-000-VGA Keyspan Mini DisplayPort 1.2 to Active VGA Adapter, Video Converter for Mac/PC, Thunderbolt 1 & 2 Compatible, 1920x1200 1080p (M/F) Tripp Lite P137-000-VGA Keyspan Mini DisplayPort 1.2 to Active VGA Adapter, Video Converter for Mac/PC, Thunderbolt 1 & 2 Compatible, 1920x1200 1080p (M/F)
(show image)
P137-000-VGA P137-000-VGA Keyspan Mini DisplayPort 1.2 to Active VGA Adapter, Video Converter for Mac/PC, Thunderbolt 1 & 2 Compatible, 1920x1200 1080p (M/F) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P136-000-1 DisplayPort to HDMI Adapter Video Converter (M/F) Tripp Lite P136-000-1 DisplayPort to HDMI Adapter Video Converter (M/F)
(show image)
P136-000-1 P136-000-1 DisplayPort to HDMI Adapter Video Converter (M/F) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P142-000-MICRO HDMI to Micro HDMI Adapter Converter, 1080p (F/M) Tripp Lite P142-000-MICRO HDMI to Micro HDMI Adapter Converter, 1080p (F/M)
(show image)
P142-000-MICRO P142-000-MICRO HDMI to Micro HDMI Adapter Converter, 1080p (F/M) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)