location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite Heavy-Duty Power Cord Lead Cable, 15A,14AWG (NEMA 5-15P to IEC-320-C15), 2.43 m (8-ft.)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Heavy-Duty Power Cord Lead Cable, 15A,14AWG (NEMA 5-15P to IEC-320-C15), 2.43 m (8-ft.)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P019-008 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332174536 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126936
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 07:44:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite Heavy-Duty Power Cord Lead Cable, 15A,14AWG (NEMA 5-15P to IEC-320-C15), 2.43 m (8-ft.)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.44 m
  • - NEMA 5-15P Straight Male
  • - C15 coupler Straight Female
  • - SJT
  • - Black
Warranty: Lifetime limited warranty
Long product name Tripp Lite Heavy-Duty Power Cord Lead Cable, 15A,14AWG (NEMA 5-15P to IEC-320-C15), 2.43 m (8-ft.) :
The long product name of Tripp Lite Heavy-Duty Power Cord Lead Cable, 15A,14AWG (NEMA 5-15P to IEC-320-C15), 2.43 m (8-ft.). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Heavy-Duty Power Cord Lead Cable, 15A,14AWG (NEMA 5-15P to IEC-320-C15), 2.43 m (8-ft.)
More>>>
Tripp Lite Heavy-Duty Power Cord Lead Cable, 15A,14AWG (NEMA 5-15P to IEC-320-C15), 2.43 m (8-ft.):
The official description of Tripp Lite Heavy-Duty Power Cord Lead Cable, 15A,14AWG (NEMA 5-15P to IEC-320-C15), 2.43 m (8-ft.) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's 5-15P -to- C15 power cords allow connection from high voltage network hardware utilizing C15 type connectors electrical outlets with 5-15R type inputs. Heavy-duty 14AWG wire supports voltages up to 125V. Molded ends ensure a lifetime of use.

- 2.43 m (8-ft.) heavy-duty power cord, 5-15P-to-C15
- Heavy-duty power cord supports up to 125V
- 125V, 15A, 14AWG, SJT
- Flexible 14AWG wire for easy routing
- Use with Cisco, HP and other hardware that uses C15 type power connections
- UL Listed

Short summary description Tripp Lite Heavy-Duty Power Cord Lead Cable, 15A,14AWG (NEMA 5-15P to IEC-320-C15), 2.43 m (8-ft.):
This short summary of the Tripp Lite Heavy-Duty Power Cord Lead Cable, 15A,14AWG (NEMA 5-15P to IEC-320-C15), 2.43 m (8-ft.) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite Heavy-Duty Power Cord Lead Cable, 15A,14AWG (NEMA 5-15P to IEC-320-C15), 2.43 m (8-ft.), 2.44 m, NEMA 5-15P, C15 coupler, SJT, 100 - 250 V, 15 A

Long summary description Tripp Lite Heavy-Duty Power Cord Lead Cable, 15A,14AWG (NEMA 5-15P to IEC-320-C15), 2.43 m (8-ft.):
This is an auto-generated long summary of Tripp Lite Heavy-Duty Power Cord Lead Cable, 15A,14AWG (NEMA 5-15P to IEC-320-C15), 2.43 m (8-ft.) based on the first three specs of the first five spec groups.

Tripp Lite Heavy-Duty Power Cord Lead Cable, 15A,14AWG (NEMA 5-15P to IEC-320-C15), 2.43 m (8-ft.). Cable length: 2.44 m, Connector 1: NEMA 5-15P, Connector 2: C15 coupler, Cable type: SJT. Input voltage: 100 - 250 V, Input current: 15 A

Features
Product colour *
Black
Connector 1 gender *
Male
Connector 2 gender *
Female
Cable length *
2.44 m
Connector 1 *
NEMA 5-15P
Connector 2 *
C15 coupler
Connector 1 form factor
Straight
Connector 2 form factor
Straight
AWG wire size
14
Cable type
SJT
Power
Input voltage
100 - 250 V
Input current
15 A
Packaging data
Package width
180.3 mm
Package depth
12.7 mm
Packaging data
Package height
50.8 mm
Package weight
410 g
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332174533
Compliance certificates
RoHS
Logistics data
Master (outer) case width
330.2 mm
Master (outer) case length
12.7 mm
Master (outer) case height
101.6 mm
Master (outer) case gross weight
4.08 kg
Products per master (outer) case
10 pc(s)
Other features
Country of origin
Vietnam
Brand Image Product code Product Stock Price from
Tripp Lite Heavy-Duty Power Adapter Cord Lead Cable, 15A, 14AWG (IEC-320-C19 to NEMA 5-15P), 2.43 m (8-ft.) Tripp Lite Heavy-Duty Power Adapter Cord Lead Cable, 15A, 14AWG (IEC-320-C19 to NEMA 5-15P), 2.43 m (8-ft.)
(show image)
P034-008 Heavy-Duty Power Adapter Cord Lead Cable, 15A, 14AWG (IEC-320-C19 to NEMA 5-15P), 2.43 m (8-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Standard Power Extension Cord, 13A, 16AWG (NEMA 5-15P to NEMA 5-15R), 6-ft. Tripp Lite Standard Power Extension Cord, 13A, 16AWG (NEMA 5-15P to NEMA 5-15R), 6-ft.
(show image)
P024-006-13A Standard Power Extension Cord, 13A, 16AWG (NEMA 5-15P to NEMA 5-15R), 6-ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 2-Prong European Computer Power Cord, 10A (IEC-320-C13 to CEE 7/7), 8-ft. Tripp Lite 2-Prong European Computer Power Cord, 10A (IEC-320-C13 to CEE 7/7), 8-ft.
(show image)
P054-008 2-Prong European Computer Power Cord, 10A (IEC-320-C13 to CEE 7/7), 8-ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Heavy-Duty Power Cord Lead Cable, 15A,14AWG (NEMA 5-15P to IEC-320-C15), 1.22 m (4-ft.) Tripp Lite Heavy-Duty Power Cord Lead Cable, 15A,14AWG (NEMA 5-15P to IEC-320-C15), 1.22 m (4-ft.)
(show image)
P019-004 Heavy-Duty Power Cord Lead Cable, 15A,14AWG (NEMA 5-15P to IEC-320-C15), 1.22 m (4-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Universal Computer Power Cord Lead Cable, 10A, 18AWG (NEMA 5-15P to IEC-320-C13 with Blue Plugs), 1.22 m (4-ft.) Tripp Lite Universal Computer Power Cord Lead Cable, 10A, 18AWG (NEMA 5-15P to IEC-320-C13 with Blue Plugs), 1.22 m (4-ft.)
(show image)
P006-004-BL Universal Computer Power Cord Lead Cable, 10A, 18AWG (NEMA 5-15P to IEC-320-C13 with Blue Plugs), 1.22 m (4-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Heavy-Duty Power Extension Cord, 15A, 14AWG (IEC-320-C14 to IEC-320-C13 with Blue Plugs), 6-ft. Tripp Lite Heavy-Duty Power Extension Cord, 15A, 14AWG (IEC-320-C14 to IEC-320-C13 with Blue Plugs), 6-ft.
(show image)
P005-006-BL Heavy-Duty Power Extension Cord, 15A, 14AWG (IEC-320-C14 to IEC-320-C13 with Blue Plugs), 6-ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Universal Computer Power Cord Lead Cable, 10A, 18AWG (NEMA 5-15P to IEC-320-C13 with Yellow Plugs), 1.22 m (4-ft.) Tripp Lite Universal Computer Power Cord Lead Cable, 10A, 18AWG (NEMA 5-15P to IEC-320-C13 with Yellow Plugs), 1.22 m (4-ft.)
(show image)
P006-004-YW Universal Computer Power Cord Lead Cable, 10A, 18AWG (NEMA 5-15P to IEC-320-C13 with Yellow Plugs), 1.22 m (4-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Universal Computer Power Cord Lead Cable, 10A, 18AWG (NEMA 5-15P to IEC-320-C13 with Red Plugs), 1.22 m (4-ft.) Tripp Lite Universal Computer Power Cord Lead Cable, 10A, 18AWG (NEMA 5-15P to IEC-320-C13 with Red Plugs), 1.22 m (4-ft.)
(show image)
P006-004-RD Universal Computer Power Cord Lead Cable, 10A, 18AWG (NEMA 5-15P to IEC-320-C13 with Red Plugs), 1.22 m (4-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Universal Computer Power Cord Lead Cable, 10A, 18AWG (NEMA 5-15P to IEC-320-C13 with Green Plugs), 1.22 m (4-ft.) Tripp Lite Universal Computer Power Cord Lead Cable, 10A, 18AWG (NEMA 5-15P to IEC-320-C13 with Green Plugs), 1.22 m (4-ft.)
(show image)
P006-004-GN Universal Computer Power Cord Lead Cable, 10A, 18AWG (NEMA 5-15P to IEC-320-C13 with Green Plugs), 1.22 m (4-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Heavy-Duty Power Extension Cord, 15A, 14AWG (IEC-320-C14 to IEC-320-C13 with Red Plugs), 6-ft. Tripp Lite Heavy-Duty Power Extension Cord, 15A, 14AWG (IEC-320-C14 to IEC-320-C13 with Red Plugs), 6-ft.
(show image)
P005-006-RD Heavy-Duty Power Extension Cord, 15A, 14AWG (IEC-320-C14 to IEC-320-C13 with Red Plugs), 6-ft. 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)