location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P013-003 power cable Black 0.91 m NEMA 5-15P C5 coupler

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P013-003
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P013-003 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332185907 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54263
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:43:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite P013-003 power cable Black 0.91 m NEMA 5-15P C5 coupler
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.91 m
  • - NEMA 5-15P
  • - C5 coupler
  • - Black
Warranty: Limited Lifetime
Long product name Tripp Lite P013-003 power cable Black 0.91 m NEMA 5-15P C5 coupler :
The long product name of Tripp Lite P013-003 power cable Black 0.91 m NEMA 5-15P C5 coupler. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Standard Laptop/Notebook Power Cord, 10A (NEMA 5-15P to IEC-320-C5), 3-ft
More>>>
Tripp Lite P013-003 power cable Black 0.91 m NEMA 5-15P C5 coupler:
The official description of Tripp Lite P013-003 power cable Black 0.91 m NEMA 5-15P C5 coupler as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's line of AC power cords offer PC users a solution to their power connectivity problems. This 3-ft cable will replace the power cable on most computers and peripherals that have a removable power cord. Cable features an AC style plug (NEMA 5-15P) on one end, and a C5 on the other end.

Short summary description Tripp Lite P013-003 power cable Black 0.91 m NEMA 5-15P C5 coupler:
This short summary of the Tripp Lite P013-003 power cable Black 0.91 m NEMA 5-15P C5 coupler data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P013-003, 0.91 m, NEMA 5-15P, C5 coupler

Long summary description Tripp Lite P013-003 power cable Black 0.91 m NEMA 5-15P C5 coupler:
This is an auto-generated long summary of Tripp Lite P013-003 power cable Black 0.91 m NEMA 5-15P C5 coupler based on the first three specs of the first five spec groups.

Tripp Lite P013-003. Cable length: 0.91 m, Connector 1: NEMA 5-15P, Connector 2: C5 coupler

Features
Product colour *
Black
Cable length *
0.91 m
Connector 1 *
NEMA 5-15P
Connector 2 *
C5 coupler
Sustainability
Sustainability certificates
RoHS
Packaging data
Package width
177.8 mm
Package depth
12.7 mm
Package height
19 mm
Package weight
100 g
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332185904
Compliance certificates
RoHS
Logistics data
Master (outer) case width
350 mm
Master (outer) case length
25.4 mm
Master (outer) case height
25.4 mm
Master (outer) case gross weight
1.09 kg
Products per master (outer) case
10 pc(s)
Other features
Country of origin
Vietnam
Country Distributor
United States 1 distributor(s)