Heavy-Duty Power Extension Cord, 15A, 14 AWG (IEC-320-C14 to IEC-320-C13), Blue, 0.61 m
The P005-002-ABL Heavy-Duty Power Extension Cord is recommended for replacing a lost or worn-out power cord or extending your current power connection by 0.61 m (2-ft.) It features a blue SJT jacket and fully molded blue ends, allowing you to easily identify your connections in a crowded workstation. A C14 male connector on one end and a C13 female connector on the other let you attach computers, printers, scanners, power supplies, monitors and other compatible hardware. This 0.61 m (2-ft.) 15A cord supports voltages up to 250V. It’s UL-listed and features a flexible SJT jacket and 14 AWG wire for easy routing through tight areas.
Safe, Reliable Power Solution
● Connects hardware with C13/C14 power connectors
● Ideal for replacing an old or lost cord
● Extends current power connection by 0.61 m (2-ft.)
Color-Coded Cable and Connectors
● Colored blue for easy identification in crowded rack or workstation
Optimum Construction
● 14 AWG wire
● Flexible SJT jacket
● 250V/15A rating
● UL-listed
● Easy-to-identify blue SJT jacket and fully molded blue ends
● Flexible 14 AWG wire for easy routing
● 250V/15A rating
● UL-listed
● Also recommended for replacing lost or old power cord
Package Includes
● P005-002-ABL Heavy-Duty Power Extension Cord, Blue, 0.61 m (2-ft.)
Tripp Lite Heavy-Duty Power Extension Cord, 15A, 14 AWG (IEC-320-C14 to IEC-320-C13), Blue, 0.61 m, 0.6 m, Male/Female, C14 coupler, C13 coupler, SJT, Blue
Tripp Lite Heavy-Duty Power Extension Cord, 15A, 14 AWG (IEC-320-C14 to IEC-320-C13), Blue, 0.61 m. Cable length: 0.6 m, Connector gender: Male/Female, Connector 1: C14 coupler, Connector 2: C13 coupler, Cable type: SJT. Input voltage: 250 V, Input current: 15 A. Cable colour: Blue