Standard Computer Power Extension Cord, 10A, 18 AWG (IEC-320-C14 to IEC-320-C13), Orange, 0.61 m
The P004-002-AOR Standard Computer Power Extension Cord is recommended for replacing a lost or worn-out power cord or extending your current power connection by 0.61 m (2-ft.) It features a orange SJT jacket and fully molded orange ends, allowing you to easily identify your connections in a crowded workstation. A C14 male connector on one end and a C13 female connector on the other let you attach computers, printers, scanners, power supplies, monitors and other compatible hardware. This 0.61 m (2-ft.) 10A cord supports voltages up to 250V. It’s UL listed and features a flexible SJT jacket and 18 AWG wire for easy routing through tight areas.
Safe, Reliable Power Solution
● Connects hardware with C13/C14 power connectors
● Ideal for replacing an old or lost cord
● Extends current power connection by 0.61 m (2-ft.)
Color-Coded Cable and Connectors
● Colored orange for easy identification in crowded rack or workstation
Optimum Construction
● 18 AWG wire
● Flexible SJT jacket
● 100–250V/10A rating
● UL-listed
● Easy-to-identify orange SJT jacket and fully molded orange ends
● Flexible 18 AWG wire for easy routing
● 100–250V/10A rating
● UL-listed
● Also recommended for replacing lost or old power cord
Package Includes
● P004-002-AOR Standard Computer Power Extension Cord, Orange, 0.61 m (2-ft.)
Tripp Lite Standard Computer Power Extension Cord, 10A, 18 AWG (IEC-320-C14 to IEC-320-C13), Orange, 0.61 m, 0.6 m, Male/Female, C13 coupler, C14 coupler, SJT, Orange
Tripp Lite Standard Computer Power Extension Cord, 10A, 18 AWG (IEC-320-C14 to IEC-320-C13), Orange, 0.61 m. Cable length: 0.6 m, Connector gender: Male/Female, Connector 1: C13 coupler, Connector 2: C14 coupler, Cable type: SJT. Input voltage: 100 - 250 V, Input current: 10 A. Cable colour: Orange