Tripp Lite logo

Tripp Lite N484-12RJ Cat6a Pass-Through Cassette - (x12) RJ45

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103924
Info modified on:
10 Aug 2024, 09:42:18
Bullet Points Tripp Lite N484-12RJ Cat6a Pass-Through Cassette - (x12) RJ45:
  • - High Density Copper Cassette for use with the N484-00U and N484-01U chassis'
  • - Cat6a Pass-through Cassette, with (x12) RJ45 connections
  • - Rated for 10 Gbps Ethernet data transfer speeds
Warranty:
Lifetime limited
Long product name Tripp Lite N484-12RJ Cat6a Pass-Through Cassette - (x12) RJ45:

Cat6a Pass-Through Cassette - (x12) RJ45

Tripp Lite N484-12RJ Cat6a Pass-Through Cassette - (x12) RJ45:

The N484-12RJ is a high-density Cat6a pass-through cassette with (x12) RJ45 connections. Designed specifically for use with N484-00U and N484-01U chassis. Up to four cassettes per N484-01U or one cassette per N484-00U. Each RJ45 connection is rated for 10 Gbps Ethernet data transfer speeds. Installation is simple, with the cassette being easily installed or removed using screw tabs to lock or unlock it from the panel; no tools required. Furthermore, each cassette features factory-terminated connectors that reduce the time and labor required of field connector terminations. Cassette housing is manufactured with heavy-duty 1.0mm cold-rolled steel.

Short summary description Tripp Lite N484-12RJ Cat6a Pass-Through Cassette - (x12) RJ45:

Tripp Lite N484-12RJ Cat6a Pass-Through Cassette - (x12) RJ45, 10 Gigabit Ethernet, 10000 Mbit/s, RJ-45, Cat6, Black, Steel

Long summary description Tripp Lite N484-12RJ Cat6a Pass-Through Cassette - (x12) RJ45:

Tripp Lite N484-12RJ Cat6a Pass-Through Cassette - (x12) RJ45. Ethernet interface type: 10 Gigabit Ethernet, Maximum data transfer rate: 10000 Mbit/s, Connector(s): RJ-45. Product colour: Black, Material: Steel. Compliance certificates: RoHS, Certification: REACH. Width: 130 mm, Height: 30.5 mm, Depth: 119.4 mm. Package width: 200.7 mm, Package depth: 37.1 mm, Package height: 59.9 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.