location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N370-30M Duplex Singlemode 9/125 Fiber Patch Cable (LC/LC), 30 m (100 ft.)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N370-30M Duplex Singlemode 9/125 Fiber Patch Cable (LC/LC), 30 m (100 ft.)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N370-30M show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332157010 show
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59960
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:41:35
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N370-30M Duplex Singlemode 9/125 Fiber Patch Cable (LC/LC), 30 m (100 ft.)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Attenuation loss meets or exceeds latest industry standards
  • - 9/125 duplex (zipcord) fiber made from glass
  • - LC male connectors meet insertion loss standards
  • - FDDI- and OFNR-rated
  • - Beveled edge on glass ends for easy plug insertion
Warranty: Lifetime limited
Long product name Tripp Lite N370-30M Duplex Singlemode 9/125 Fiber Patch Cable (LC/LC), 30 m (100 ft.) :
The long product name of Tripp Lite N370-30M Duplex Singlemode 9/125 Fiber Patch Cable (LC/LC), 30 m (100 ft.). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Duplex Singlemode 9/125 Fiber Patch Cable (LC/LC), 30 m (100 ft.)
More>>>
Tripp Lite N370-30M Duplex Singlemode 9/125 Fiber Patch Cable (LC/LC), 30 m (100 ft.):
The official description of Tripp Lite N370-30M Duplex Singlemode 9/125 Fiber Patch Cable (LC/LC), 30 m (100 ft.) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The N370-30M Duplex Singlemode 9/125 Fiber Patch Cable transmits fast, clear data signals through your LAN with data transfer speeds up to 10 Gbps. Designed for network equipment that requires singlemode fiber optic patch cables, this 30-meter (100-foot) cable has attenuation loss that meets or exceeds current standards.

The FDDI-rated N370-30M has 9/125 duplex (zipcord) fiber made from glass, instead of polymer. The sturdy LC male connectors meet stringent insertion loss standards and feature beveled edges on their glass ends for easy insertion into a patch panel or switch. The OFNR-rated PVC jacket is yellow to easily identify it as a singlemode cable.

Short summary description Tripp Lite N370-30M Duplex Singlemode 9/125 Fiber Patch Cable (LC/LC), 30 m (100 ft.):
This short summary of the Tripp Lite N370-30M Duplex Singlemode 9/125 Fiber Patch Cable (LC/LC), 30 m (100 ft.) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N370-30M Duplex Singlemode 9/125 Fiber Patch Cable (LC/LC), 30 m (100 ft.), 30 m, OFNR, LC, LC

Long summary description Tripp Lite N370-30M Duplex Singlemode 9/125 Fiber Patch Cable (LC/LC), 30 m (100 ft.):
This is an auto-generated long summary of Tripp Lite N370-30M Duplex Singlemode 9/125 Fiber Patch Cable (LC/LC), 30 m (100 ft.) based on the first three specs of the first five spec groups.

Tripp Lite N370-30M Duplex Singlemode 9/125 Fiber Patch Cable (LC/LC), 30 m (100 ft.). Cable length: 30 m, Cable type: OFNR, Connector 1: LC, Connector 2: LC, Core diameter: 8.3 µm

Features
Cable length *
30 m
Connector 1 *
LC
Connector 2 *
LC
Connector 1 gender *
Male
Connector 2 gender *
Male
Cable type *
OFNR
Product colour *
Yellow
Core diameter
8.3 µm
Cladding diameter
125 µm
Jacket material *
Polyvinyl chloride (PVC)
Country of origin
China
Technical details
Sustainability certificates
RoHS
Master (outer) case GTIN (EAN/UPC)
10037332157017
Technical details
Compliance certificates
RoHS
Packaging data
Package width
177.8 mm
Package depth
12.7 mm
Package height
228.6 mm
Package weight
240 g
Logistics data
Master (outer) case width
154.9 mm
Harmonized System (HS) code
8544.70.0000
Master (outer) case length
149.9 mm
Master (outer) case height
375.9 mm
Master (outer) case gross weight
2.51 kg
Products per master (outer) case
10 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite N821-75M-AQ-AR 100G Duplex Multimode 50/125 OM4 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Aqua, 75 m (246 ft.) Tripp Lite N821-75M-AQ-AR 100G Duplex Multimode 50/125 OM4 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Aqua, 75 m (246 ft.)
(show image)
N821-75M-AQ-AR N821-75M-AQ-AR 100G Duplex Multimode 50/125 OM4 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Aqua, 75 m (246 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N821-30M-AQ-AR 100G Duplex Multimode 50/125 OM4 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Aqua, 30 m (98.4 ft.) Tripp Lite N821-30M-AQ-AR 100G Duplex Multimode 50/125 OM4 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Aqua, 30 m (98.4 ft.)
(show image)
N821-30M-AQ-AR N821-30M-AQ-AR 100G Duplex Multimode 50/125 OM4 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Aqua, 30 m (98.4 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N821-50M-AQ-AR 100G Duplex Multimode 50/125 OM4 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Aqua, 50 m (164 ft.) Tripp Lite N821-50M-AQ-AR 100G Duplex Multimode 50/125 OM4 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Aqua, 50 m (164 ft.)
(show image)
N821-50M-AQ-AR N821-50M-AQ-AR 100G Duplex Multimode 50/125 OM4 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Aqua, 50 m (164 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N370-100M-AR 100G Duplex Singlemode 9/125 OS2 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Yellow, 100 m (328 ft.) Tripp Lite N370-100M-AR 100G Duplex Singlemode 9/125 OS2 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Yellow, 100 m (328 ft.)
(show image)
N370-100M-AR N370-100M-AR 100G Duplex Singlemode 9/125 OS2 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Yellow, 100 m (328 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N370-15M-AR 100G Duplex Singlemode 9/125 OS2 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Yellow, 15 m (49.2 ft.) Tripp Lite N370-15M-AR 100G Duplex Singlemode 9/125 OS2 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Yellow, 15 m (49.2 ft.)
(show image)
N370-15M-AR N370-15M-AR 100G Duplex Singlemode 9/125 OS2 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Yellow, 15 m (49.2 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N370-50M-AR 100G Duplex Singlemode 9/125 OS2 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Yellow, 50 m (164 ft.) Tripp Lite N370-50M-AR 100G Duplex Singlemode 9/125 OS2 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Yellow, 50 m (164 ft.)
(show image)
N370-50M-AR N370-50M-AR 100G Duplex Singlemode 9/125 OS2 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Yellow, 50 m (164 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N821-100M-AQ-AR 100G Duplex Multimode 50/125 OM4 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Aqua, 100 m (328 ft.) Tripp Lite N821-100M-AQ-AR 100G Duplex Multimode 50/125 OM4 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Aqua, 100 m (328 ft.)
(show image)
N821-100M-AQ-AR N821-100M-AQ-AR 100G Duplex Multimode 50/125 OM4 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Aqua, 100 m (328 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N370-75M-AR 100G Duplex Singlemode 9/125 OS2 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Yellow, 75 m (246 ft.) Tripp Lite N370-75M-AR 100G Duplex Singlemode 9/125 OS2 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Yellow, 75 m (246 ft.)
(show image)
N370-75M-AR N370-75M-AR 100G Duplex Singlemode 9/125 OS2 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Yellow, 75 m (246 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N370-30M-AR 100G Duplex Singlemode 9/125 OS2 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Yellow, 30 m (98.4 ft.) Tripp Lite N370-30M-AR 100G Duplex Singlemode 9/125 OS2 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Yellow, 30 m (98.4 ft.)
(show image)
N370-30M-AR N370-30M-AR 100G Duplex Singlemode 9/125 OS2 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Yellow, 30 m (98.4 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N821-15M-AQ-AR 100G Duplex Multimode 50/125 OM4 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Aqua, 15 m (49.2 ft.) Tripp Lite N821-15M-AQ-AR 100G Duplex Multimode 50/125 OM4 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Aqua, 15 m (49.2 ft.)
(show image)
N821-15M-AQ-AR N821-15M-AQ-AR 100G Duplex Multimode 50/125 OM4 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Aqua, 15 m (49.2 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)