location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N286I-1P25GSXD Industrial Gigabit SFP Transceiver - 1000Base-SX, Multimode, LC Duplex, DDM, -40° to 85°C, 550 m (1,804 ft.)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N286I-1P25GSXD Industrial Gigabit SFP Transceiver - 1000Base-SX, Multimode, LC Duplex, DDM, -40° to 85°C, 550 m (1,804 ft.)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N286I-1P25GSXD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332268341 show
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50123
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 21:53:37
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N286I-1P25GSXD Industrial Gigabit SFP Transceiver - 1000Base-SX, Multimode, LC Duplex, DDM, -40° to 85°C, 550 m (1,804 ft.)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ideal for harsh environments, including factories, oil and gas, mines and rail systems
  • - Provides 1000Base-SX throughput up to 550 m via multimode fiber cabling
  • - Hot-swappable interface lets you install and uninstall without shutting down
  • - Industrial-grade transceiver supports operating temperature range of -40° to 85°C
  • - Supports bi-directional Gigabit Ethernet data transfer rates up to 1.25 Gbps
Warranty: 1-year limited
Long product name Tripp Lite N286I-1P25GSXD Industrial Gigabit SFP Transceiver - 1000Base-SX, Multimode, LC Duplex, DDM, -40° to 85°C, 550 m (1,804 ft.) :
The long product name of Tripp Lite N286I-1P25GSXD Industrial Gigabit SFP Transceiver - 1000Base-SX, Multimode, LC Duplex, DDM, -40° to 85°C, 550 m (1,804 ft.). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Industrial Gigabit SFP Transceiver - 1000Base-SX, Multimode, LC Duplex, DDM, -40° to 85°C, 550 m (1,804 ft.)
More>>>
Tripp Lite N286I-1P25GSXD Industrial Gigabit SFP Transceiver - 1000Base-SX, Multimode, LC Duplex, DDM, -40° to 85°C, 550 m (1,804 ft.):
The official description of Tripp Lite N286I-1P25GSXD Industrial Gigabit SFP Transceiver - 1000Base-SX, Multimode, LC Duplex, DDM, -40° to 85°C, 550 m (1,804 ft.) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Industrial-Grade SFP Transceiver Module Connects Fiber Cabling to Your Network Device
N286I-1P25GSXD provides 1000Base-SX throughput over multimode fiber cable up to 550 meters (1,804 feet) at 850 nm. It complies with IEEE 802.3z 1000Base-SX standards, supports Digital Diagnostic Monitoring (DDM) and transmits bi-directional data at speeds up to 1.25 Gbps. Connect the transceiver to any standard SFP slot on an industrial switch or fiber converter, such as NGI-Series Industrial Gigabit Ethernet Switches.

Built to Last in Harsh Industrial Environments
The N286I-1P25GSXD adds 10/100/1000 Mbps Gigabit Ethernet connectivity to your industrial application, such as factory automation, rail and intelligent transportation systems (ITSs), marine, oil and gas, mining and other environments with wide temperature ranges. The high-strength housing withstands vibration, shock and free fall. It can also operate in extreme temperatures ranging from -40 to 85 degrees Celsius (-40 to 185 degrees Fahrenheit).

Hot-Pluggable for Installation Without Network Interruption
This transceiver module is fully hot-pluggable, so you can install it without a potentially costly network shutdown or device reboot. Just plug the SFP end of the transceiver into your network device. The other end has an LC duplex connector to link with high-speed fiber cable (sold separately). A convenient bail clasp latch helps you carefully remove the module from the device.

Short summary description Tripp Lite N286I-1P25GSXD Industrial Gigabit SFP Transceiver - 1000Base-SX, Multimode, LC Duplex, DDM, -40° to 85°C, 550 m (1,804 ft.):
This short summary of the Tripp Lite N286I-1P25GSXD Industrial Gigabit SFP Transceiver - 1000Base-SX, Multimode, LC Duplex, DDM, -40° to 85°C, 550 m (1,804 ft.) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N286I-1P25GSXD Industrial Gigabit SFP Transceiver - 1000Base-SX, Multimode, LC Duplex, DDM, -40° to 85°C, 550 m (1,804 ft.), Fiber optic, 1000 Mbit/s, SFP, LC, SX, 550 m

Long summary description Tripp Lite N286I-1P25GSXD Industrial Gigabit SFP Transceiver - 1000Base-SX, Multimode, LC Duplex, DDM, -40° to 85°C, 550 m (1,804 ft.):
This is an auto-generated long summary of Tripp Lite N286I-1P25GSXD Industrial Gigabit SFP Transceiver - 1000Base-SX, Multimode, LC Duplex, DDM, -40° to 85°C, 550 m (1,804 ft.) based on the first three specs of the first five spec groups.

Tripp Lite N286I-1P25GSXD Industrial Gigabit SFP Transceiver - 1000Base-SX, Multimode, LC Duplex, DDM, -40° to 85°C, 550 m (1,804 ft.). SFP transceiver type: Fiber optic, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP. Product colour: Metallic, Country of origin: Taiwan, Brand compatibility: TRENDnet. Width: 14 mm, Depth: 67.1 mm, Height: 10.9 mm. Number of products included: 1 pc(s), Package width: 105.9 mm, Package depth: 51.1 mm. Master (outer) case width: 111 mm, Master (outer) case length: 113 mm, Master (outer) case height: 120.9 mm

Performance
SFP transceiver type *
Fiber optic
Maximum data transfer rate *
1000 Mbit/s
Interface type *
SFP
Fiber optic connector
LC
SFP transceiver standard
SX
Maximum transfer distance
550 m
Wavelength
850 nm
Networking standards
IEEE 802.3z
Digital Diagnostics Monitoring (DDM)
Yes
Features
Product colour
Metallic
Country of origin
Taiwan
Brand compatibility
TRENDnet
Operational conditions
Minimum operating temperature
-40 °C
Maximum operating temperature
85 °C
Storage temperature (T-T)
-40 - 85 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
14 mm
Depth
67.1 mm
Height
10.9 mm
Weight
20 g
Packaging data
Number of products included
1 pc(s)
Package width
105.9 mm
Package depth
51.1 mm
Package height
20.1 mm
Package weight
30 g
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332268348
Logistics data
Master (outer) case width
111 mm
Master (outer) case length
113 mm
Harmonized System (HS) code
8517.62.0090
Master (outer) case height
120.9 mm
Master (outer) case gross weight
390 g
Products per master (outer) case
10 pc(s)
Country Distributor
Nederland 3 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)