Bullet Points Tripp Lite 7ft T1 Shielded RJ48C Patch Cable networking cable Beige 2.135 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 2.135 m
- - Male
- - Male
- - Beige
Warranty:
Lifetime
Long product name Tripp Lite 7ft T1 Shielded RJ48C Patch Cable networking cable Beige 2.135 m
:
The long product name of Tripp Lite 7ft T1 Shielded RJ48C Patch Cable networking cable Beige 2.135 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
7ft T1 RJ48C ( RJ45 - RJ45 ) Straight Through Patch cable
More>>>
Tripp Lite 7ft T1 Shielded RJ48C Patch Cable networking cable Beige 2.135 m:
The official description of Tripp Lite 7ft T1 Shielded RJ48C Patch Cable networking cable Beige 2.135 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Tripp Lites T1, RJ45-RJ45 , ( RJ48C ) Patch Cables are constructed with premium Quabbin 9720, T1 certified cable. Two individually shielded, 22AWG, 100ohm pairs, maximize the performance of your expensive T1 circuits and equipment. Beware of generic T1 patch cables made with inexpensive Cat5 unshielded patch cable. The American National Standards Institute ( ANSI ) states in ANSI T1.403 that T1 cable be constructed of two balanced pairs, 22 AWG Solid conductor, 100ohm impedance, with a loss budget of 5.5db. Straight through wiring configuration available in 3ft, 5ft, 7ft, and 10ft lengths. Custom lengths available...consult your reseller. Also available in Crossover wiring configuration...se Tripp Lite N266- Series T1 patch cables.
- ANSI certified T1 cable, Levels 1, 1A, and 1C
- Complies with ANSI T1.403 Carrier-to-Customer Installation-DS1 Metallic Interface
- Straight through T1 wiring configuration
- Available in 3ft, 5ft, 7ft, and 10ft stocked lengths
- Custom length cables available
- NEC (UL) Type CMR
- Available in Crossover wiring configurations
- 22AWG Solid Tinned Copper
Short summary description Tripp Lite 7ft T1 Shielded RJ48C Patch Cable networking cable Beige 2.135 m:
This short summary of the Tripp Lite 7ft T1 Shielded RJ48C Patch Cable networking cable Beige 2.135 m data-sheet is auto-generated and uses the product title and the first six key specs.
Tripp Lite 7ft T1 Shielded RJ48C Patch Cable, 2.135 m, Beige
Long summary description Tripp Lite 7ft T1 Shielded RJ48C Patch Cable networking cable Beige 2.135 m:
This is an auto-generated long summary of Tripp Lite 7ft T1 Shielded RJ48C Patch Cable networking cable Beige 2.135 m based on the first three specs of the first five spec groups.
Tripp Lite 7ft T1 Shielded RJ48C Patch Cable. Cable length: 2.135 m, Product colour: Beige