location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N042F-WF1 Single-Gang French-Style Gang Frame, White, TAA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N042F-WF1 Single-Gang French-Style Gang Frame, White, TAA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N042F-WF1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332268952 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28788
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 13:06:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N042F-WF1 Single-Gang French-Style Gang Frame, White, TAA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ideal for home theater, VoIP or Ethernet in-wall wiring installations
  • - Helps prevent accidental cable damage and hides unattractive wiring
  • - Compatible with select N042E-Series modules and inserts (sold separately)
  • - High-impact plastic construction designed to blend in with your home/office décor
  • - Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Warranty: Lifetime limited
Long product name Tripp Lite N042F-WF1 Single-Gang French-Style Gang Frame, White, TAA :
The long product name of Tripp Lite N042F-WF1 Single-Gang French-Style Gang Frame, White, TAA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Single-Gang French-Style Gang Frame, White, TAA
More>>>
Tripp Lite N042F-WF1 Single-Gang French-Style Gang Frame, White, TAA:
The official description of Tripp Lite N042F-WF1 Single-Gang French-Style Gang Frame, White, TAA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

French Gang Frame Connects Your In-Wall Audio/Video, Voice or Data Cable Line
This gang frame for mounting or trunking is ideal for terminating your premise wiring applications, including home theater, VoIP phones and Ethernet. The French-style N042F-WF1 protects electrical and network cables to help prevent accidental damage to your application. It’s compatible with N042E-WM1-S unloaded shuttered module and N042E-WHM0 blank insert (sold separately).

High-Impact Construction Designed to Blend In Seamlessly with Your Room
This white plastic cover plate measures 80 x 85 millimeters (outer frame) and fits one 45 x 45 millimeter insert module. It helps hide unattractive cabling and blends elegantly into any home or office décor for a sleek, professional installation. The ABS plastic construction meets UL 94V-0 flame-retardant standards for protection against fire and high heat.

TAA-Compliant for GSA Schedule Purchases
The N042F-WF1 is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Short summary description Tripp Lite N042F-WF1 Single-Gang French-Style Gang Frame, White, TAA:
This short summary of the Tripp Lite N042F-WF1 Single-Gang French-Style Gang Frame, White, TAA data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N042F-WF1 Single-Gang French-Style Gang Frame, White, TAA, White, ABS, Conventional, Any brand, Matte, Keystone module

Long summary description Tripp Lite N042F-WF1 Single-Gang French-Style Gang Frame, White, TAA:
This is an auto-generated long summary of Tripp Lite N042F-WF1 Single-Gang French-Style Gang Frame, White, TAA based on the first three specs of the first five spec groups.

Tripp Lite N042F-WF1 Single-Gang French-Style Gang Frame, White, TAA. Product colour: White, Material: ABS, Product design: Conventional. Width: 80 mm, Height: 20 mm, Thickness: 8.56 cm. Quantity per pack: 1 pc(s), Package width: 127 mm, Package depth: 190.5 mm. Country of origin: Taiwan, Master (outer) case width: 203.2 mm, Master (outer) case length: 304.8 mm

Features
Product colour *
White
Material *
ABS
Finish type
Matte
Product design *
Conventional
Brand compatibility *
Any brand
Socket type
Keystone module
Sockets quantity
1
Certification
cUL Listed; UL Listed, RoHS; REACH
Operational conditions
Operating temperature (T-T)
-10 - 60 °C
Storage temperature (T-T)
-40 - 68 °C
Installation temperature (T-T)
10 - 90 °C
Weight & dimensions
Width
80 mm
Height
20 mm
Thickness
8.56 cm
Packaging data
Quantity per pack
1 pc(s)
Packaging data
Screws included
Yes
Instruction sheet
Yes
Package width
127 mm
Package depth
190.5 mm
Package height
25.4 mm
Package weight
30 g
Technical details
Sustainability certificates
REACH, RoHS
Compliance certificates
REACH, RoHS
Logistics data
Country of origin
Taiwan
Harmonized System (HS) code
3926.90.9985
Master (outer) case width
203.2 mm
Master (outer) case length
304.8 mm
Master (outer) case height
101.6 mm
Master (outer) case gross weight
280 g
Products per master (outer) case
10 pc(s)
Country Distributor
United States 1 distributor(s)