location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite Thunderbolt 3 Dock w USB-C Compatibility, Dual Display - 8K DisplayPort, USB 3.2 Gen 2 10G, USB-A/C Hub, Memory Card, GbE, 60W PD Charging

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Thunderbolt 3 Dock w USB-C Compatibility, Dual Display - 8K DisplayPort, USB 3.2 Gen 2 10G, USB-A/C Hub, Memory Card, GbE, 60W PD Charging
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MTB3-DOCK-03 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332250322 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30657
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:01:00
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite Thunderbolt 3 Dock w USB-C Compatibility, Dual Display - 8K DisplayPort, USB 3.2 Gen 2 10G, USB-A/C Hub, Memory Card, GbE, 60W PD Charging
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - Host interface: Thunderbolt 3
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - MicroSD (TransFlash), SD
Warranty: 3-year limited warranty
Long product name Tripp Lite Thunderbolt 3 Dock w USB-C Compatibility, Dual Display - 8K DisplayPort, USB 3.2 Gen 2 10G, USB-A/C Hub, Memory Card, GbE, 60W PD Charging :
The long product name of Tripp Lite Thunderbolt 3 Dock w USB-C Compatibility, Dual Display - 8K DisplayPort, USB 3.2 Gen 2 10G, USB-A/C Hub, Memory Card, GbE, 60W PD Charging. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Thunderbolt 3 Dock w USB-C Compatibility, Dual Display - 8K DisplayPort, USB 3.2 Gen 2 10G, USB-A/C Hub, Memory Card, GbE, 60W PD Charging
More>>>
Tripp Lite Thunderbolt 3 Dock w USB-C Compatibility, Dual Display - 8K DisplayPort, USB 3.2 Gen 2 10G, USB-A/C Hub, Memory Card, GbE, 60W PD Charging:
The official description of Tripp Lite Thunderbolt 3 Dock w USB-C Compatibility, Dual Display - 8K DisplayPort, USB 3.2 Gen 2 10G, USB-A/C Hub, Memory Card, GbE, 60W PD Charging as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Thunderbolt 3 Dock Turns Your MacBook Pro into a 10-Port 8K Workstation
This Thunderbolt 3 docking station dramatically expands the potential of your MacBook Pro or Windows laptop by adding 10 ports to its Thunderbolt 3 or USB-C MFDP port. Not only does the MTB3-DOCK-03 allow you to transmit 8K video to one display or 4K video to two displays, you can also add USB peripherals, record a podcast, connect to a Gigabit Ethernet network, charge your laptop and more, all at the same time.

Supports DisplayPort Alternate Mode for Transmitting Audio/Video Signals
By connecting the included Thunderbolt 3 cable to a source device that supports DisplayPort Alt Mode, you can output 4K video and digital audio to a compatible monitor, television or projector without installing special software drivers.

Thunderbolt 3 Supports Blisteringly Fast 40 Gbps Data Transfer Speeds
The included Thunderbolt 3 cable supports bidirectional speeds up to 40 Gbps, which is eight times faster than USB 3.0, four times faster than Thunderbolt 1 and twice as fast as Thunderbolt 2. With dual 20 Gbps channels moving data both directions at the same time, the MTB3-DOCK-03 is perfectly suited for 4K video streaming and editing on two monitors, as well as transferring large RAW video or CAD files. When connected to a host computer’s USB-C MFDP port, the cable supports 26.2 Gbps speeds.

DisplayPort Multi-Stream Transport (MST) Allows Connection of Multiple Displays
By connecting the included Thunderbolt 3 cable to a source that supports DisplayPort MST Mode, you may connect two displays simultaneously (DP & USB-C) at resolutions of 8K (30 Hz) plus 4K (30 Hz) or both displays at 4K (60 Hz). This allows you to display the same image on both monitors, extend your host desktop across both with different windows open on each, or combine both into one large display as a video wall.

Transmits Crystal-Clear 8K and 4K Video for Professional Editing and Digital Signage
Both the DisplayPort and Thunderbolt 3 video ports can achieve resolutions up to 8K (7680 x 4320) at 30 Hz, when used with a Thunderbolt 3-enabled source computer and Thunderbolt 3 cable. When used with an MFDP-enabled source computer, the DisplayPort connector’s maximum resolution is 4K (3840 x 2160) at 60 Hz. The Thunderbolt 3 port also allows daisy-chaining up to six devices, including RAID memory and other storage devices.

USB Ports Connects Keyboards, Thumb Drives and Other USB Peripherals
Two USB-A hub ports and one USB-C port accept USB peripherals, such as flash drives, mice, keyboards, external hard drives and printers. All three support lightning-fast USB 3.2 Gen 2 data transfer rates up to 10 Gbps and are backward compatible with previous USB generations. The USB-C port supports USB charging up to 5V 1.5A. One USB-A port supports BC 1.2 charging speeds up to 5V 1.5A. The other supports charging up to 5V 900mA.

Accesses a Wired Gigabit Ethernet Network
The RJ45 port offers access to a Gigabit Ethernet network when no Wi-Fi is available or when a wired connection offers faster speeds. Connect using a UTP cable (sold separately), and enjoy true 10/100/1000 Mbps Ethernet speeds for fast data transfers.

Connects Stereo Audio Equipment for Recording and Playback
This Thunderbolt 3 docking station contains one 3.5 mm mini stereo jack, convenient for connecting speakers, headphones or a microphone to your workstation. You can listen to music or record the latest episode of your podcast.

Allows External Memory Access
The memory card slots support Micro SD and SD cards for transferring data to and from your connected computer or laptop. Both slots may be used at the same time.

Included Thunderbolt 3 Cable Attaches in Either Direction
Unlike traditional USB cables that connect in only one direction, the reversible Thunderbolt 3 male connector plugs into its port in either direction for an instant connection every time.

Ready to Use Right from the Package, So You Can Plug and Play Immediately
The plug-and-play Thunderbolt 3 dock is specifically designed for use with the MacBook Pro or Windows laptop equipped with a Thunderbolt 3 port. It requires no extra software to be downloaded and installed. Simply plug the included power adapter into a standard AC outlet, and connect the included Thunderbolt 3 cable to your computer’s Thunderbolt 3 or USB-C MFDP port.

Short summary description Tripp Lite Thunderbolt 3 Dock w USB-C Compatibility, Dual Display - 8K DisplayPort, USB 3.2 Gen 2 10G, USB-A/C Hub, Memory Card, GbE, 60W PD Charging:
This short summary of the Tripp Lite Thunderbolt 3 Dock w USB-C Compatibility, Dual Display - 8K DisplayPort, USB 3.2 Gen 2 10G, USB-A/C Hub, Memory Card, GbE, 60W PD Charging data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite Thunderbolt 3 Dock w USB-C Compatibility, Dual Display - 8K DisplayPort, USB 3.2 Gen 2 10G, USB-A/C Hub, Memory Card, GbE, 60W PD Charging, Wired, Thunderbolt 3, 60 W, 3.5 mm, 1.4/2.2, 10,100,1000 Mbit/s

Long summary description Tripp Lite Thunderbolt 3 Dock w USB-C Compatibility, Dual Display - 8K DisplayPort, USB 3.2 Gen 2 10G, USB-A/C Hub, Memory Card, GbE, 60W PD Charging:
This is an auto-generated long summary of Tripp Lite Thunderbolt 3 Dock w USB-C Compatibility, Dual Display - 8K DisplayPort, USB 3.2 Gen 2 10G, USB-A/C Hub, Memory Card, GbE, 60W PD Charging based on the first three specs of the first five spec groups.

Tripp Lite Thunderbolt 3 Dock w USB-C Compatibility, Dual Display - 8K DisplayPort, USB 3.2 Gen 2 10G, USB-A/C Hub, Memory Card, GbE, 60W PD Charging. Connectivity technology: Wired, Host interface: Thunderbolt 3, USB Power Delivery up to: 60 W. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Grey, Compatible memory cards: MicroSD (TransFlash), SD, Data transfer rate: 40 Gbit/s. Power source type: DC, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Sustainability certificates: REACH, RoHS

Ports & interfaces
Connectivity technology *
Wired
Host interface *
Thunderbolt 3
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
USB Power Delivery up to
60 W
DisplayPorts quantity
1
DisplayPort version
1.4
Thunderbolt 3 ports quantity
2
Microphone in *
No
Combo headphone/mic port
Yes
Headphone outputs *
1
Headphone connectivity
3.5 mm
DC-in jack
Yes
HDCP
Yes
HDCP version
1.4/2.2
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash), SD
Data transfer rate
40 Gbit/s
HD type
8K Ultra HD
Maximum digital resolution
7680 x 4320 pixels
Number of displays supported
2
Product colour *
Black, Grey
Display modes
Extended, Mirror
LED indicators
Data, Power
Charging function
Yes
Housing material
Acrylonitrile butadiene styrene (ABS), Aluminium, Polycarbonate (PC)
Country of origin
Vietnam
Power
Power source type
DC
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
3 A
Power
Output voltage
20 V
Output current
6 A
Power cable length
1.2 m
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
0 - 70 °C
Operating relative humidity (H-H)
10 - 85%
Storage relative humidity (H-H)
5 - 90%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
REACH, RoHS
Weight & dimensions
Width
80 mm
Depth
147.1 mm
Height
17 mm
Weight
270 g
Packaging data
Quantity per pack
1 pc(s)
Package width
264.9 mm
Package depth
180.1 mm
Package height
66 mm
Package weight
380 g
Packaging content
Cables included
Thunderbolt
AC adapter included
Yes
Manual
Yes
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332250329
Compliance certificates
REACH, RoHS
Logistics data
Products per master (outer) case
10 pc(s)
Master (outer) case width
380 mm
Master (outer) case length
350 mm
Master (outer) case height
279.9 mm
Master (outer) case gross weight
4.4 kg
Brand Image Product code Product Stock Price from
Tripp Lite Safe-IT USB-C Dock, Triple Display - 4K 60 Hz HDMI/DisplayPort, VGA, USB 3.2 Gen 2, USB Hub, Gigabit Ethernet, 100W PD Charging, Antibacterial Tripp Lite Safe-IT USB-C Dock, Triple Display - 4K 60 Hz HDMI/DisplayPort, VGA, USB 3.2 Gen 2, USB Hub, Gigabit Ethernet, 100W PD Charging, Antibacterial
(show image)
U442AB-DOCK9 Safe-IT USB-C Dock, Triple Display - 4K 60 Hz HDMI/DisplayPort, VGA, USB 3.2 Gen 2, USB Hub, Gigabit Ethernet, 100W PD Charging, Antibacterial 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U442-DOCK21BINT USB-C Dock, Dual Display - 5K 60 Hz DP, 4K 60 Hz HDMI, USB 3.x (5Gbps), USB-A/C Hub, GbE, 85W PD Charging, EU/UK Power Adapters Tripp Lite U442-DOCK21BINT USB-C Dock, Dual Display - 5K 60 Hz DP, 4K 60 Hz HDMI, USB 3.x (5Gbps), USB-A/C Hub, GbE, 85W PD Charging, EU/UK Power Adapters
(show image)
U442-DOCK21BINT U442-DOCK21BINT USB-C Dock, Dual Display - 5K 60 Hz DP, 4K 60 Hz HDMI, USB 3.x (5Gbps), USB-A/C Hub, GbE, 85W PD Charging, EU/UK Power Adapters 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U442-DOCK8-BINT USB-C Dock, Triple Display - 4K 60 Hz HDMI/DisplayPort, USB 3.x Gen 2 (10Gbps), USB-A/USB-C Hub, GbE, 85W PD Charging, EU/UK Power Adapters Tripp Lite U442-DOCK8-BINT USB-C Dock, Triple Display - 4K 60 Hz HDMI/DisplayPort, USB 3.x Gen 2 (10Gbps), USB-A/USB-C Hub, GbE, 85W PD Charging, EU/UK Power Adapters
(show image)
U442-DOCK8-BINT U442-DOCK8-BINT USB-C Dock, Triple Display - 4K 60 Hz HDMI/DisplayPort, USB 3.x Gen 2 (10Gbps), USB-A/USB-C Hub, GbE, 85W PD Charging, EU/UK Power Adapters 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U442-DOCK20BINT USB-C Dock, Dual Display - Dual HDMI, USB 3.x (5Gbps) Hub, GbE, 3.5 mm, 85W PD Charging, EU/UK Power Adapters Tripp Lite U442-DOCK20BINT USB-C Dock, Dual Display - Dual HDMI, USB 3.x (5Gbps) Hub, GbE, 3.5 mm, 85W PD Charging, EU/UK Power Adapters
(show image)
U442-DOCK20BINT U442-DOCK20BINT USB-C Dock, Dual Display - Dual HDMI, USB 3.x (5Gbps) Hub, GbE, 3.5 mm, 85W PD Charging, EU/UK Power Adapters 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite MTB3-DOCK-03INT Thunderbolt 3 Dock with USB-C Compatibility, Dual Display - 8K DisplayPort, USB 3.2 Gen 2 10G, USB-A/USB-C Hub, GbE, International Plug Adapters Tripp Lite MTB3-DOCK-03INT Thunderbolt 3 Dock with USB-C Compatibility, Dual Display - 8K DisplayPort, USB 3.2 Gen 2 10G, USB-A/USB-C Hub, GbE, International Plug Adapters
(show image)
MTB3-DOCK-03INT MTB3-DOCK-03INT Thunderbolt 3 Dock with USB-C Compatibility, Dual Display - 8K DisplayPort, USB 3.2 Gen 2 10G, USB-A/USB-C Hub, GbE, International Plug Adapters 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U442-DOCK4-INT USB-C Dock, Triple Display - 4K HDMI/DisplayPort, VGA, USB 3.x (5Gbps), USB-A/C Hub Ports, GbE, 100W PD Charging, EU/UK Power Supply Tripp Lite U442-DOCK4-INT USB-C Dock, Triple Display - 4K HDMI/DisplayPort, VGA, USB 3.x (5Gbps), USB-A/C Hub Ports, GbE, 100W PD Charging, EU/UK Power Supply
(show image)
U442-DOCK4-INT U442-DOCK4-INT USB-C Dock, Triple Display - 4K HDMI/DisplayPort, VGA, USB 3.x (5Gbps), USB-A/C Hub Ports, GbE, 100W PD Charging, EU/UK Power Supply 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U442-DOCK22-B USB-A / USB-C Dual Display Docking Station - 1080p 60 Hz HDMI, USB 3.2 Gen 1, USB-A Hub, GbE Tripp Lite U442-DOCK22-B USB-A / USB-C Dual Display Docking Station - 1080p 60 Hz HDMI, USB 3.2 Gen 1, USB-A Hub, GbE
(show image)
U442-DOCK22-B U442-DOCK22-B USB-A / USB-C Dual Display Docking Station - 1080p 60 Hz HDMI, USB 3.2 Gen 1, USB-A Hub, GbE 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U442-DOCK8-GG USB-C Dock, Dual Display - 4K 60 Hz HDMI, USB 3.x (5Gbps) Hub Ports, Memory Card, 100W PD Charging, Gray Tripp Lite U442-DOCK8-GG USB-C Dock, Dual Display - 4K 60 Hz HDMI, USB 3.x (5Gbps) Hub Ports, Memory Card, 100W PD Charging, Gray
(show image)
U442-DOCK8-GG U442-DOCK8-GG USB-C Dock, Dual Display - 4K 60 Hz HDMI, USB 3.x (5Gbps) Hub Ports, Memory Card, 100W PD Charging, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U442-DOCK8G-GG USB-C Dock, Dual Display - 4K 60 Hz HDMI, USB 3.x (5Gbps) Hub Ports, GbE, Memory Card, 100W PD Charging, Gray Tripp Lite U442-DOCK8G-GG USB-C Dock, Dual Display - 4K 60 Hz HDMI, USB 3.x (5Gbps) Hub Ports, GbE, Memory Card, 100W PD Charging, Gray
(show image)
U442-DOCK8G-GG U442-DOCK8G-GG USB-C Dock, Dual Display - 4K 60 Hz HDMI, USB 3.x (5Gbps) Hub Ports, GbE, Memory Card, 100W PD Charging, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite USB-C Dock, Triple Display - 4K 60 Hz HDMI/DisplayPort, USB 3.2 Gen 2, USB-A/USB-C Hub, GbE, 85W PD Charging, Black Tripp Lite USB-C Dock, Triple Display - 4K 60 Hz HDMI/DisplayPort, USB 3.2 Gen 2, USB-A/USB-C Hub, GbE, 85W PD Charging, Black
(show image)
U442-DOCK8-B USB-C Dock, Triple Display - 4K 60 Hz HDMI/DisplayPort, USB 3.2 Gen 2, USB-A/USB-C Hub, GbE, 85W PD Charging, Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)