location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 16-Device AC Charging Station Cabinet for Chromebooks and Laptops, Wall-Mount and Cart Options, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16-Device AC Charging Station Cabinet for Chromebooks and Laptops, Wall-Mount and Cart Options, White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSC16ACW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332194817 show
Category:
Carts and trolleys on wheels which can be moved, as well as free-standing cabinets, used for portable device management.
Portable Device Management Carts & Cabinets Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69691
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:51:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite 16-Device AC Charging Station Cabinet for Chromebooks and Laptops, Wall-Mount and Cart Options, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable device management cabinet
  • - Placement: Wall
  • - Housing material: Steel
  • - Number of devices supported: 16
  • - Supported portable devices: Laptop Device connectors supported: AC
  • - Maximum screen size: 38.1 cm (15")
  • - White
Warranty: 2-year limited warranty
Long product name Tripp Lite 16-Device AC Charging Station Cabinet for Chromebooks and Laptops, Wall-Mount and Cart Options, White :
The long product name of Tripp Lite 16-Device AC Charging Station Cabinet for Chromebooks and Laptops, Wall-Mount and Cart Options, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16-Device AC Charging Station Cabinet for Chromebooks and Laptops, Wall-Mount and Cart Options, White
More>>>
Tripp Lite 16-Device AC Charging Station Cabinet for Chromebooks and Laptops, Wall-Mount and Cart Options, White:
The official description of Tripp Lite 16-Device AC Charging Station Cabinet for Chromebooks and Laptops, Wall-Mount and Cart Options, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The CSC16ACW 16-Device AC Charging Station Cabinet provides AC charging, secure storage and cord management for up to 16 Chromebooks and laptops. It’s recommended for education, office, commercial, retail, industrial and healthcare environments.

16 AC outlets provide convenient charging for Chromebooks and laptops with a screen size up to 15 inches. Their AC adapters plug into the cabinet’s 16 NEMA 5-15R outlets as needed, up to 1,440 total watts. The CSC16ACW also charges tablets and other USB devices through their power adapters. A built-in circuit breaker protects against overloads. The 10-foot AC input cord with NEMA 5-15P plug reaches distant outlets to help you place the cart in a convenient location.

The cabinet promotes comprehensive device protection with steel construction and a white powder-coated finish for long-term durability. It locks with the included keys to help prevent device theft, damage or tampering, and flow-through ventilation helps prevent overheating.

The cabinet also encourages clutter-reducing organization of devices and cabling. AC outlets, power adapters and cords store out of sight. A toolless trim panel permits quick service access.

The cabinet is easy to configure. The cabinet It ships fully assembled. and supports mounting to a wall, desk, table, counter or floor. The front doors open 180 degrees for improved device and service access. Rear-panel slots support optional wall-mount installation, and removable dividers accommodate thicker devices. You can also convert it the cabinet to a mobile cart with Tripp Lite’s optional CSHANDLEKIT2 (sold separately), and roll it where needed.

Short summary description Tripp Lite 16-Device AC Charging Station Cabinet for Chromebooks and Laptops, Wall-Mount and Cart Options, White:
This short summary of the Tripp Lite 16-Device AC Charging Station Cabinet for Chromebooks and Laptops, Wall-Mount and Cart Options, White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 16-Device AC Charging Station Cabinet for Chromebooks and Laptops, Wall-Mount and Cart Options, White, Portable device management cabinet, White, Wall, 3.05 m, Steel, Laptop

Long summary description Tripp Lite 16-Device AC Charging Station Cabinet for Chromebooks and Laptops, Wall-Mount and Cart Options, White:
This is an auto-generated long summary of Tripp Lite 16-Device AC Charging Station Cabinet for Chromebooks and Laptops, Wall-Mount and Cart Options, White based on the first three specs of the first five spec groups.

Tripp Lite 16-Device AC Charging Station Cabinet for Chromebooks and Laptops, Wall-Mount and Cart Options, White. Type: Portable device management cabinet, Product colour: White, Placement: Wall. Supported portable devices: Laptop, Device connectors supported: AC, Maximum screen size: 38.1 cm (15"). AC input voltage: 120 V, AC input frequency: 50 - 60 Hz, Current: 12 A. Sustainability certificates: RoHS. Width: 769.6 mm, Depth: 513.1 mm, Height: 477.5 mm

Design
Type *
Portable device management cabinet
Placement
Wall
Cord length
3.05 m
Product colour *
White
Housing material
Steel
Features
Number of devices supported *
16
Supported portable devices *
Laptop
Device connectors supported *
AC
Maximum screen size *
38.1 cm (15")
Locking
Yes
Lock type
Key
Power
AC input voltage
120 V
AC input frequency
50 - 60 Hz
Current
12 A
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
769.6 mm
Depth
513.1 mm
Height
477.5 mm
Weight
34.1 kg
Package width
599.9 mm
Package depth
855 mm
Package height
623.1 mm
Package weight
46.5 kg
Packaging content
Manual
Yes
Logistics data
Country of origin
China
Master (outer) case width
599.9 mm
Master (outer) case length
855 mm
Master (outer) case height
623.1 mm
Master (outer) case gross weight
46.5 kg
Products per master (outer) case
1 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite CS16USBWHG portable device management cart/cabinet Portable device management cabinet White Tripp Lite CS16USBWHG portable device management cart/cabinet Portable device management cabinet White
(show image)
CS16USBWHG CS16USBWHG 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CSC32USBWHG portable device management cart/cabinet White Tripp Lite CSC32USBWHG portable device management cart/cabinet White
(show image)
CSC32USBWHG CSC32USBWHG 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CSC32ACWHG portable device management cart/cabinet White Tripp Lite CSC32ACWHG portable device management cart/cabinet White
(show image)
CSC32ACWHG CSC32ACWHG 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CST20AC portable device management cart/cabinet Freestanding White Tripp Lite CST20AC portable device management cart/cabinet Freestanding White
(show image)
CST20AC CST20AC 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CST32AC portable device management cart/cabinet Freestanding White Tripp Lite CST32AC portable device management cart/cabinet Freestanding White
(show image)
CST32AC CST32AC 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CST40AC portable device management cart/cabinet Freestanding White Tripp Lite CST40AC portable device management cart/cabinet Freestanding White
(show image)
CST40AC CST40AC 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CST16AC portable device management cart/cabinet Freestanding White Tripp Lite CST16AC portable device management cart/cabinet Freestanding White
(show image)
CST16AC CST16AC 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CSC27AC portable device management cart/cabinet Black Tripp Lite CSC27AC portable device management cart/cabinet Black
(show image)
CSC27AC CSC27AC 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 21-Device AC Charging Station for Laptops and Chromebooks - 120V, NEMA 5-15P, 10 ft. Cord, Black Tripp Lite 21-Device AC Charging Station for Laptops and Chromebooks - 120V, NEMA 5-15P, 10 ft. Cord, Black
(show image)
CSC21AC 21-Device AC Charging Station for Laptops and Chromebooks - 120V, NEMA 5-15P, 10 ft. Cord, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 45-Device AC Mobile Charging Cart – Laptops and Chromebooks, 120V, NEMA 5-15P, 10 ft. Cord, Black Tripp Lite 45-Device AC Mobile Charging Cart – Laptops and Chromebooks, 120V, NEMA 5-15P, 10 ft. Cord, Black
(show image)
CSC45AC 45-Device AC Mobile Charging Cart – Laptops and Chromebooks, 120V, NEMA 5-15P, 10 ft. Cord, Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
México 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)