location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite BP72V28RT-3U External 72V 3U Rack/Tower Battery Pack for Select UPS systems (BP72V28RT-3U)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BP72V28RT-3U External 72V 3U Rack/Tower Battery Pack for Select UPS systems (BP72V28RT-3U)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BP72V28RT-3U show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332126641 show
Category:
A UPS battery is an 'Uninterruptible power supply', which is electrical apparatus that provides emergency power to a load when the input power source, typically mains power, fails. The on-battery runtime of most uninterruptible power sources is relatively short (only a few minutes) but sufficient to start a standby power source or properly shut down the protected equipment. A UPS is typically used to protect hardware such as computers, data centers, telecommunication equipment or other electrical equipment where an unexpected power disruption could cause injuries, fatalities, serious business disruption or data loss.
UPS Batteries Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148229
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:37:01
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite BP72V28RT-3U External 72V 3U Rack/Tower Battery Pack for Select UPS systems (BP72V28RT-3U)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Extends the runtime of expandable 72V DC UPS Systems
  • - Included daisychain connector supports the addition of multiple compatible external battery packs
  • - Supports 3U rack-mount installation; 4-post installation accessories included
  • - Options for 2-post rack-mount and tower installation available
Warranty: 2-year limited
Long product name Tripp Lite BP72V28RT-3U External 72V 3U Rack/Tower Battery Pack for Select UPS systems (BP72V28RT-3U) :
The long product name of Tripp Lite BP72V28RT-3U External 72V 3U Rack/Tower Battery Pack for Select UPS systems (BP72V28RT-3U). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

External 72V 3U Rack/Tower Battery Pack for Select UPS systems (BP72V28RT-3U)
More>>>
Tripp Lite BP72V28RT-3U External 72V 3U Rack/Tower Battery Pack for Select UPS systems (BP72V28RT-3U):
The official description of Tripp Lite BP72V28RT-3U External 72V 3U Rack/Tower Battery Pack for Select UPS systems (BP72V28RT-3U) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

BP72V28RT-3U rack/tower external battery pack offers extended battery runtime when used in conjunction with expandable 72V rack-mount and tower UPS systems. Includes heavy-gauge cabling with high-current DC connector for safe, simple installation. Included daisy-chain connector enables the connection of additional compatible 72V external battery packs to the host UPS. Included mounting accessories support 3U rack-mount installation in 4-post racks. Options for 2-post center-mounting and upright tower installation available.

Compatible with these UPS Systems - SU3000RTXL2U, SU3000RTXL3U, SU3000RTXLCD2U, SU3000RTXLCD3U, SU3000RTXR3U, SU3000RTXR3UHW, SU3000XL, SU3000XLCD, SUINT3000RTXL2U, SUINT3000RTXL3U and other UPS systems that specify the use of this battery pack.

Offers extended-run UPS operation when used in conjunction with compatible 72V DC UPS systems
Includes heavy-gauge cabling with high-current DC connectors for simple installation
Daisychain connector enables the connection of additional compatible 72V external battery packs to the host UPS
Included mounting brackets support rack-mount installation in 4-post racks using only 3 rack spaces (3U)
2POSTRMKITHD option supports balanced two-point center-mounting in 2-post equipment racks
2-9USTAND option enables upright tower placement

Short summary description Tripp Lite BP72V28RT-3U External 72V 3U Rack/Tower Battery Pack for Select UPS systems (BP72V28RT-3U):
This short summary of the Tripp Lite BP72V28RT-3U External 72V 3U Rack/Tower Battery Pack for Select UPS systems (BP72V28RT-3U) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite BP72V28RT-3U External 72V 3U Rack/Tower Battery Pack for Select UPS systems (BP72V28RT-3U), 72 V, Black, 6 year(s), Taiwan, Tripp Lite SMART3000RMOD2U, SU3000RTXL2U, SU3000RTXL3U, SU3000RTXL3UHV, SU3000RTXLCD2U,..., 82.6 kg

Long summary description Tripp Lite BP72V28RT-3U External 72V 3U Rack/Tower Battery Pack for Select UPS systems (BP72V28RT-3U):
This is an auto-generated long summary of Tripp Lite BP72V28RT-3U External 72V 3U Rack/Tower Battery Pack for Select UPS systems (BP72V28RT-3U) based on the first three specs of the first five spec groups.

Tripp Lite BP72V28RT-3U External 72V 3U Rack/Tower Battery Pack for Select UPS systems (BP72V28RT-3U). Battery voltage: 72 V, Product colour: Black, Battery life: 6 year(s). Weight: 82.6 kg, Width: 444.5 mm, Height: 133.3 mm. Package width: 584.2 mm, Package height: 279.4 mm, Package depth: 838.2 mm. Master (outer) case width: 584.2 mm, Master (outer) case length: 838.2 mm, Master (outer) case height: 279.4 mm

Features
Product colour
Black
Battery voltage *
72 V
Battery life
6 year(s)
Country of origin
Taiwan
Compatibility
Tripp Lite SMART3000RMOD2U, SU3000RTXL2U, SU3000RTXL3U, SU3000RTXL3UHV, SU3000RTXLCD2U, SU3000RTXLCD3U, SU3000RTXR3U, SU3000RTXR3UHW, SU3000XL, SU3000XLCD, SUINT3000RTXL2U, SUINT3000RTXL3U
Technical details
Sustainability certificates
RoHS
Master (outer) case GTIN (EAN/UPC)
00037332126641
Compliance certificates
RoHS
Weight & dimensions
Weight
82.6 kg
Width
444.5 mm
Weight & dimensions
Height
133.3 mm
Depth
622.3 mm
Packaging data
Package width
584.2 mm
Package height
279.4 mm
Package depth
838.2 mm
Package weight
83.9 kg
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Logistics data
Master (outer) case width
584.2 mm
Master (outer) case length
838.2 mm
Master (outer) case height
279.4 mm
Master (outer) case gross weight
83.9 kg
Products per master (outer) case
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)