location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite DVI over Cat5/Cat6 Active Extender Kit, Box-Style Video Transmitter & Receiver, 1920x1080 at 60Hz, Up to 61 m (200-ft.)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVI over Cat5/Cat6 Active Extender Kit, Box-Style Video Transmitter & Receiver, 1920x1080 at 60Hz, Up to 61 m (200-ft.)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B140-101X show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332154095 show
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115983
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:56:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite DVI over Cat5/Cat6 Active Extender Kit, Box-Style Video Transmitter & Receiver, 1920x1080 at 60Hz, Up to 61 m (200-ft.)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Video port type: DVI Video ports quantity: 1 Black
  • - 1920 x 1080 pixels
  • - Ethernet LAN
Warranty: 1-year limited warranty
Long product name Tripp Lite DVI over Cat5/Cat6 Active Extender Kit, Box-Style Video Transmitter & Receiver, 1920x1080 at 60Hz, Up to 61 m (200-ft.) :
The long product name of Tripp Lite DVI over Cat5/Cat6 Active Extender Kit, Box-Style Video Transmitter & Receiver, 1920x1080 at 60Hz, Up to 61 m (200-ft.). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DVI over Cat5/Cat6 Active Extender Kit, Box-Style Video Transmitter & Receiver, 1920x1080 at 60Hz, Up to 61 m (200-ft.)
More>>>
Tripp Lite DVI over Cat5/Cat6 Active Extender Kit, Box-Style Video Transmitter & Receiver, 1920x1080 at 60Hz, Up to 61 m (200-ft.):
The official description of Tripp Lite DVI over Cat5/Cat6 Active Extender Kit, Box-Style Video Transmitter & Receiver, 1920x1080 at 60Hz, Up to 61 m (200-ft.) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The B140-101X is a DVI Over Cat5 Active Extender Kit that comes with both transmitter and receiver units. It transmits a DVI-D Single-Link signal up to 61 m (200-ft.) away using a single Cat5e/6 patch cable. To achieve maximum distance and resolution, use 24AWG Solid Wire Cat5e/6 cable (Tripp Lite's N202-Series). The B140-101X is compatible with all operating systems, and is plug and play, with no software or drivers required. It features a built-in Equalization control for adjustment of the video image.

Installation is simple. Connect a the built-in DVI connector on the transmitter unit to a DVI source. Connect the receiver unit to a display using a Tripp Lite P561-Series DVI cable (not included). Finally, the RJ45 ports on the transmitter and receiver units are connected using a single Cat5e/6 cable. A 1920 x 1080 @ 60Hz signal can be extended up to 46 m (150-ft.) from the source,, or a 1024 x 768 @ 60Hz signal up to 61 m (200-ft.)

Further expand the range and number of monitors by using a B140-110 repeater unit. Add up to four remote units (three repeaters and one active receiver) in a single chain, for a total of 4 displays. (An active receiver should be the last unit in a chain) A 1920 x 1080 @ 60Hz signal can be extended up to 38 m (125-ft.) from each repeater to the next unit in the chain, or a 1024 x 768 @ 60Hz signal can be extended up to 53 m (175-ft.)
- Extender kit comes with transmitter and receiver units
- Supports DVI-D Single-Link video resolutions up to 1920 x 1080 @ 60Hz
- Extends a 1920 x 1080 @ 60Hz signal up to 46 m (150-ft.), or a 1024 x 768 @ 60Hz signal up to 61 m (200-ft.)
- Use 24AWG, Solid Wire Cat5e/6 cable, such as Tripp Lite's N202-Series, to achieve maximum distance and resolution
- Can further expand the range and number of monitors by adding B140-110 repeaters
- Compatible with all operating systems
- Plug and play, no software or drivers required
- Features a built-in Equalization control for adjustment of the video image
System Requirements
International AC Adapter B110-INT required for use with UK, European, and Australian power connections
- B140-101X local transmitter unit
- B140-101X remote receiver unit
- Screwdriver (used for Equalization control)
- Mounting hardware for receiver unit
- External Power Supply with NEMA 1-15P Plug (Input: 100-240V, 50/60Hz, 0.5A; Output: 5V, 2A, 1.52 m (5-ft.)
- Owner’s manual
- Extender kit comes with transmitter and receiver units
- Transmit a DVI-D Single-Link signal up to 61 m (200-ft.) away using a single Cat5e/6 patch cable
- Supports DVI-D Single-Link video resolutions up to 1920 x 1080 @ 60Hz
- Extends a 1920 x 1080 @ 60Hz signal up to 46 m (150-ft.), or a 1024 x 768 @ 60Hz signal up to 61 m (200-ft.)
- Use 24AWG, Solid Wire Cat5e/6 cable, such as Tripp Lite's N202-Series, to achieve maximum distance and resolution
- Features a built-in Equalization control for adjustment of the video image
- Further expand the range and number of monitors by using a B140-110 repeater unit
- Add up to four remote units (three repeaters and one active receiver) in a single chain, for a total of 4 displays. (An active receiver should be the last unit in a channel)
- A 1920 x 1080 @ 60Hz signal can be extended up to 38 m (125-ft.) from each repeater to the next unit in the chain, or a 1024 x 768 @ 60Hz signal can be extended up to 53 m (175-ft.)
- HDCP compatible
- Compatible with all operating systems
- Plug and play; no software or drivers required

Short summary description Tripp Lite DVI over Cat5/Cat6 Active Extender Kit, Box-Style Video Transmitter & Receiver, 1920x1080 at 60Hz, Up to 61 m (200-ft.):
This short summary of the Tripp Lite DVI over Cat5/Cat6 Active Extender Kit, Box-Style Video Transmitter & Receiver, 1920x1080 at 60Hz, Up to 61 m (200-ft.) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite DVI over Cat5/Cat6 Active Extender Kit, Box-Style Video Transmitter & Receiver, 1920x1080 at 60Hz, Up to 61 m (200-ft.), DVI, 1920 x 1080 pixels, Black, 1024 x 768 (XGA), Cat5e, Cat6, 100-240 V

Long summary description Tripp Lite DVI over Cat5/Cat6 Active Extender Kit, Box-Style Video Transmitter & Receiver, 1920x1080 at 60Hz, Up to 61 m (200-ft.):
This is an auto-generated long summary of Tripp Lite DVI over Cat5/Cat6 Active Extender Kit, Box-Style Video Transmitter & Receiver, 1920x1080 at 60Hz, Up to 61 m (200-ft.) based on the first three specs of the first five spec groups.

Tripp Lite DVI over Cat5/Cat6 Active Extender Kit, Box-Style Video Transmitter & Receiver, 1920x1080 at 60Hz, Up to 61 m (200-ft.). Video port type: DVI. Maximum resolution: 1920 x 1080 pixels, Product colour: Black, Supported graphics resolutions: 1024 x 768 (XGA). Cable types supported: Cat5e, Cat6. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Input current: 0.5 A. Package width: 157.5 mm, Package depth: 210.8 mm, Package height: 50.8 mm

Ports & interfaces
Video port type *
DVI
Ethernet LAN (RJ-45) ports
1
Video ports quantity *
1
Features
Product colour
Black
Maximum resolution *
1920 x 1080 pixels
Full HD
Yes
HDCP
Yes
Supported graphics resolutions
1024 x 768 (XGA)
Power LED
Yes
Plug and Play
Yes
LED indicators
Yes
Network
Ethernet LAN
Yes
Cable types supported
Cat5e, Cat6
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Input current
0.5 A
Power
Output voltage
5 V
Output current
2 A
Packaging data
Package width
157.5 mm
Package depth
210.8 mm
Package height
50.8 mm
Package weight
500 g
Packaging content
Manual
Yes
Logistics data
Harmonized System (HS) code
8525.50.3035
Master (outer) case width
342.9 mm
Master (outer) case length
574 mm
Master (outer) case height
241.3 mm
Master (outer) case gross weight
12.2 kg
Products per master (outer) case
20 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332154092
Country of origin
Taiwan
Brand Image Product code Product Stock Price from
Tripp Lite B127-008-D 8-Port DisplayPort to HDMI over Cat6 Splitter/Extender, Transmitter for Video/Audio, PoC, 4K 60 Hz, 125 ft. (38 m), TAA Tripp Lite B127-008-D 8-Port DisplayPort to HDMI over Cat6 Splitter/Extender, Transmitter for Video/Audio, PoC, 4K 60 Hz, 125 ft. (38 m), TAA
(show image)
B127-008-D B127-008-D 8-Port DisplayPort to HDMI over Cat6 Splitter/Extender, Transmitter for Video/Audio, PoC, 4K 60 Hz, 125 ft. (38 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B140-101X-U DVI over Cat5/6 Active Extender Kit, Transmitter/Receiver for Video, DVI-D Single Link, Up to 125 ft. (38 m) Tripp Lite B140-101X-U DVI over Cat5/6 Active Extender Kit, Transmitter/Receiver for Video, DVI-D Single Link, Up to 125 ft. (38 m)
(show image)
B140-101X-U B140-101X-U DVI over Cat5/6 Active Extender Kit, Transmitter/Receiver for Video, DVI-D Single Link, Up to 125 ft. (38 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 4-Port VGA over Cat5/Cat6 Extender Splitter, Box-Style Transmitter with EDID, 1920x1440 at 60Hz, Up to 305 m (1,000-ft.) Tripp Lite 4-Port VGA over Cat5/Cat6 Extender Splitter, Box-Style Transmitter with EDID, 1920x1440 at 60Hz, Up to 305 m (1,000-ft.)
(show image)
B132-004-2 4-Port VGA over Cat5/Cat6 Extender Splitter, Box-Style Transmitter with EDID, 1920x1440 at 60Hz, Up to 305 m (1,000-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 2-Port VGA with Audio over Cat5/Cat6 Extender Splitter, Box-Style Transmitter with EDID, 1920x1440 at 60Hz, Up to 305 m (1,000-ft.) Tripp Lite 2-Port VGA with Audio over Cat5/Cat6 Extender Splitter, Box-Style Transmitter with EDID, 1920x1440 at 60Hz, Up to 305 m (1,000-ft.)
(show image)
B132-002A-2 2-Port VGA with Audio over Cat5/Cat6 Extender Splitter, Box-Style Transmitter with EDID, 1920x1440 at 60Hz, Up to 305 m (1,000-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 2-Port Dual Display DVI over Cat5 / Cat6 Extender Splitter, Video Transmitter, 1920 x 1080 at 60Hz, Up to 60.96 m (200-ft.) Tripp Lite 2-Port Dual Display DVI over Cat5 / Cat6 Extender Splitter, Video Transmitter, 1920 x 1080 at 60Hz, Up to 60.96 m (200-ft.)
(show image)
B140-002-DD 2-Port Dual Display DVI over Cat5 / Cat6 Extender Splitter, Video Transmitter, 1920 x 1080 at 60Hz, Up to 60.96 m (200-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 2x2 DVI over Cat5 / Cat6 Matrix Splitter Switch, Video Transmitter, Up to 60.96 m (200-ft.) Tripp Lite 2x2 DVI over Cat5 / Cat6 Matrix Splitter Switch, Video Transmitter, Up to 60.96 m (200-ft.)
(show image)
B140-202 2x2 DVI over Cat5 / Cat6 Matrix Splitter Switch, Video Transmitter, Up to 60.96 m (200-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DVI over Cat5/Cat6 Active Extender, Box-Style Remote Video Receiver, 1920x1080 at 60Hz, Up to 61 m (200-ft.) Tripp Lite DVI over Cat5/Cat6 Active Extender, Box-Style Remote Video Receiver, 1920x1080 at 60Hz, Up to 61 m (200-ft.)
(show image)
B140-1A0 DVI over Cat5/Cat6 Active Extender, Box-Style Remote Video Receiver, 1920x1080 at 60Hz, Up to 61 m (200-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B126-1P0 HDMI over Cat5/6 Passive Extender, Box-Style Remote Receiver for Video/Audio, Up to 100 ft. (30 m), TAA Tripp Lite B126-1P0 HDMI over Cat5/6 Passive Extender, Box-Style Remote Receiver for Video/Audio, Up to 100 ft. (30 m), TAA
(show image)
B126-1P0 B126-1P0 HDMI over Cat5/6 Passive Extender, Box-Style Remote Receiver for Video/Audio, Up to 100 ft. (30 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 2-Port DVI over Cat5/Cat6 Extender Splitter, Video Transmitter, 1920x1080 at 60Hz, Up to 61 m (200-ft.) Tripp Lite 2-Port DVI over Cat5/Cat6 Extender Splitter, Video Transmitter, 1920x1080 at 60Hz, Up to 61 m (200-ft.)
(show image)
B140-002 2-Port DVI over Cat5/Cat6 Extender Splitter, Video Transmitter, 1920x1080 at 60Hz, Up to 61 m (200-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite VGA over Cat5/Cat6 Extender, Box-Style Receiver, 1920x1440 at 60Hz, Up to 305 m (1,000-ft.) Tripp Lite VGA over Cat5/Cat6 Extender, Box-Style Receiver, 1920x1440 at 60Hz, Up to 305 m (1,000-ft.)
(show image)
B132-100-1 VGA over Cat5/Cat6 Extender, Box-Style Receiver, 1920x1440 at 60Hz, Up to 305 m (1,000-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
United States 2 distributor(s)