location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite APSRM4 Remote Control Module for PowerVerter Inverters and Inverter/Chargers

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
APSRM4 Remote Control Module for PowerVerter Inverters and Inverter/Chargers
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
APSRM4 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332122353 show
Category:
Device that allows power to be controlled remotely.
Remote Power Controllers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141658
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 21:28:00
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite APSRM4 Remote Control Module for PowerVerter Inverters and Inverter/Chargers
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LEDs indicate battery level and inverter mode at a glance
  • - One-touch switch between inverter modes
  • - Master override capability for complete control
  • - Easy front-panel, rear-panel or below-dashboard installation
  • - Heavy-duty metal construction
Warranty: 1-year limited
Long product name Tripp Lite APSRM4 Remote Control Module for PowerVerter Inverters and Inverter/Chargers :
The long product name of Tripp Lite APSRM4 Remote Control Module for PowerVerter Inverters and Inverter/Chargers. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Remote Control Module for PowerVerter Inverters and Inverter/Chargers
More>>>
Tripp Lite APSRM4 Remote Control Module for PowerVerter Inverters and Inverter/Chargers:
The official description of Tripp Lite APSRM4 Remote Control Module for PowerVerter Inverters and Inverter/Chargers as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The APSRM4 Remote Control Module lets you monitor and control your PowerVerter® inverter (PV-Series) or inverter/charger (RV-, APS- and EMS-Series) from up to 50 feet away. Ideal for automotive, remote site, industrial, commercial and residential applications, the APSRM4 mounts easily in a variety of locations and configurations, including below a dashboard, so you can control your inverter or inverter/charger from the comfort of your vehicle.

Monitor battery charge level and the connected inverter's mode at a glance via the front-panel LEDs. The compact, heavy-duty all-metal housing also includes a convenient switch that lets you toggle between inverter and charger modes. A master override port enables automatic shutdown under various conditions, such as when the vehicle's ignition is on or off, the battery is disconnected or water is encroaching.

Built-in mounting slots and a 50-foot (15.2 meters) cable provide plenty of flexibility in mounting and operating the APSRM4. You can even daisy-chain multiple units to connect to a single inverter or inverter/charger. A face plate is included for front-panel mounting in an RV, boat or other vehicle.

Short summary description Tripp Lite APSRM4 Remote Control Module for PowerVerter Inverters and Inverter/Chargers:
This short summary of the Tripp Lite APSRM4 Remote Control Module for PowerVerter Inverters and Inverter/Chargers data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite APSRM4 Remote Control Module for PowerVerter Inverters and Inverter/Chargers, 101.6 mm, 57.2 mm, 31.8 mm, 180 g, 102 x 57 x 32 mm, 259.1 mm

Long summary description Tripp Lite APSRM4 Remote Control Module for PowerVerter Inverters and Inverter/Chargers:
This is an auto-generated long summary of Tripp Lite APSRM4 Remote Control Module for PowerVerter Inverters and Inverter/Chargers based on the first three specs of the first five spec groups.

Tripp Lite APSRM4 Remote Control Module for PowerVerter Inverters and Inverter/Chargers. Width: 101.6 mm, Depth: 57.2 mm, Height: 31.8 mm. Country of origin: China, Master (outer) case width: 304.8 mm, Master (outer) case length: 200.7 mm

Technical details
Master (outer) case GTIN (EAN/UPC)
10037332122350
Weight & dimensions
Width
101.6 mm
Depth
57.2 mm
Height
31.8 mm
Weight
180 g
Dimensions (WxDxH)
102 x 57 x 32 mm
Package width
259.1 mm
Package depth
180.3 mm
Weight & dimensions
Package height
61 mm
Package weight
1 kg
Logistics data
Country of origin
China
Master (outer) case width
304.8 mm
Master (outer) case length
200.7 mm
Master (outer) case height
228.6 mm
Master (outer) case gross weight
6.12 kg
Products per master (outer) case
6 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite APSSWTEMP Remote Battery Temperature Sensor for Pure Sine Wave Inverter/Chargers Tripp Lite APSSWTEMP Remote Battery Temperature Sensor for Pure Sine Wave Inverter/Chargers
(show image)
APSSWTEMP APSSWTEMP Remote Battery Temperature Sensor for Pure Sine Wave Inverter/Chargers 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)