location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite A050-000-ST-KJ RCA Female Audio to Screw Terminal Keystone Jack Kit, Red/White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A050-000-ST-KJ RCA Female Audio to Screw Terminal Keystone Jack Kit, Red/White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A050-000-ST-KJ show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332199379 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66095
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jul 2024 13:02:00
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite A050-000-ST-KJ RCA Female Audio to Screw Terminal Keystone Jack Kit, Red/White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Color-coded screw terminals for no-solder rear termination
  • - Molded nickel-plated connectors
  • - Keystone design for snapping into standard wall plate
  • - Compatible with 18 to 30 AWG speaker wire
Warranty: Lifetime limited
Long product name Tripp Lite A050-000-ST-KJ RCA Female Audio to Screw Terminal Keystone Jack Kit, Red/White :
The long product name of Tripp Lite A050-000-ST-KJ RCA Female Audio to Screw Terminal Keystone Jack Kit, Red/White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RCA Female Audio to Screw Terminal Keystone Jack Kit, Red/White
More>>>
Tripp Lite A050-000-ST-KJ RCA Female Audio to Screw Terminal Keystone Jack Kit, Red/White:
The official description of Tripp Lite A050-000-ST-KJ RCA Female Audio to Screw Terminal Keystone Jack Kit, Red/White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The A050-000-ST-KJ RCA Female Audio to Screw Terminal Keystone Jack Kit snaps easily into the cutout of a wall plate or patch panel to create an RCA stereo audio connection. Compatible with 18 to 30 AWG speaker wire, the A050-000-ST-KJ features molded nickel-plated connectors. Color-coded screw terminals allow clean and easy rear termination with no soldering or special tools required.

Short summary description Tripp Lite A050-000-ST-KJ RCA Female Audio to Screw Terminal Keystone Jack Kit, Red/White:
This short summary of the Tripp Lite A050-000-ST-KJ RCA Female Audio to Screw Terminal Keystone Jack Kit, Red/White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite A050-000-ST-KJ RCA Female Audio to Screw Terminal Keystone Jack Kit, Red/White, Red, White, Nickel, 177.8 mm, 12.7 mm, 228.6 mm, 10 g

Long summary description Tripp Lite A050-000-ST-KJ RCA Female Audio to Screw Terminal Keystone Jack Kit, Red/White:
This is an auto-generated long summary of Tripp Lite A050-000-ST-KJ RCA Female Audio to Screw Terminal Keystone Jack Kit, Red/White based on the first three specs of the first five spec groups.

Tripp Lite A050-000-ST-KJ RCA Female Audio to Screw Terminal Keystone Jack Kit, Red/White. Product colour: Red, White, Connector contacts plating: Nickel. Package width: 177.8 mm, Package depth: 12.7 mm, Package height: 228.6 mm. Country of origin: China, Master (outer) case width: 304.8 mm, Master (outer) case length: 25.4 mm

Features
Product colour *
Red, White
Connector contacts plating
Nickel
Packaging data
Package width
177.8 mm
Package depth
12.7 mm
Package height
228.6 mm
Package weight
10 g
Logistics data
Country of origin
China
Logistics data
Master (outer) case width
304.8 mm
Master (outer) case length
25.4 mm
Master (outer) case height
254 mm
Master (outer) case gross weight
170 g
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332199376
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)