Trevi logo

Trevi SB 8300TV Black 2.1 channels 40 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29077
Info modified on:
25 May 2023, 19:06:17
Short summary description Trevi SB 8300TV Black 2.1 channels 40 W:

Trevi SB 8300TV, 2.1 channels, 40 W, 20 W, 6.35 cm (2.5"), 20 W, Black

Long summary description Trevi SB 8300TV Black 2.1 channels 40 W:

Trevi SB 8300TV. Audio output channels: 2.1 channels, RMS rated power: 40 W. Soundbar speaker RMS power: 20 W, Full-range driver diameter (imperial): 6.35 cm (2.5"). Subwoofer RMS power: 20 W. Product colour: Black, Recommended usage: Home theatre, LED indicators: Power, Stand-by. Connectivity technology: Wired

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.