Trevi logo

Trevi TW 7009 DVT Portable TV Black 22.9 cm (9") LED

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23906
Info modified on:
27 Jul 2023, 13:43:32
Short summary description Trevi TW 7009 DVT Portable TV Black 22.9 cm (9") LED:

Trevi TW 7009 DVT, 22.9 cm (9"), LED, 16:9, Analog & digital, 1 tuner(s), NTSC, PAL

Long summary description Trevi TW 7009 DVT Portable TV Black 22.9 cm (9") LED:

Trevi TW 7009 DVT. Display diagonal: 22.9 cm (9"), Display technology: LED, Aspect ratio: 16:9. Tuner type: Analog & digital, Number of tuners: 1 tuner(s), Analog signal format system: NTSC, PAL. Video formats supported: MP4, Audio formats supported: MP3. Compatible memory cards: Memory Stick (MS), MMC, SD. Headphone connectivity: 3.5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.