Trevi logo

Trevi TAB 7 C4 Boxchip 4 GB 17.8 cm (7") 0.5 GB Android White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21546
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Trevi TAB 7 C4 Boxchip 4 GB 17.8 cm (7") 0.5 GB Android White:

Trevi TAB 7 C4, 17.8 cm (7"), 800 x 480 pixels, 4 GB, 0.5 GB, Android, White

Long summary description Trevi TAB 7 C4 Boxchip 4 GB 17.8 cm (7") 0.5 GB Android White:

Trevi TAB 7 C4. Display diagonal: 17.8 cm (7"), Display resolution: 800 x 480 pixels. Internal storage capacity: 4 GB. Processor frequency: 1 GHz, Processor family: Boxchip, Processor model: A13. Internal memory: 0.5 GB. Card reader integrated. Weight: 321 g. Operating system installed: Android. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.