Transition Networks CGETF1014-110 network media converter Internal 1000 Mbit/s 1310 nm
Bullet Points Transition Networks CGETF1014-110 network media converter Internal 1000 Mbit/s 1310 nm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Wired
- - 1000 Mbit/s 10000 m 1310 nm
- - SC
- - Internal
Warranty:
Lifetime
Long product name Transition Networks CGETF1014-110 network media converter Internal 1000 Mbit/s 1310 nm
:
The long product name of Transition Networks CGETF1014-110 network media converter Internal 1000 Mbit/s 1310 nm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Gigabit Ethernet Media Converter, 1000BASE-T (RJ-45) [100 m/328 ft.] to 1000BASE-LX 1310nm SM (SC)
More>>>
Short summary description Transition Networks CGETF1014-110 network media converter Internal 1000 Mbit/s 1310 nm:
This short summary of the Transition Networks CGETF1014-110 network media converter Internal 1000 Mbit/s 1310 nm data-sheet is auto-generated and uses the product title and the first six key specs.
Transition Networks CGETF1014-110, 1000 Mbit/s, 1000Base-T, IEEE 802.3ab, IEEE 802.3z, 1000BASE-T, 1000BASE-LX, SC, Wired
Long summary description Transition Networks CGETF1014-110 network media converter Internal 1000 Mbit/s 1310 nm:
This is an auto-generated long summary of Transition Networks CGETF1014-110 network media converter Internal 1000 Mbit/s 1310 nm based on the first three specs of the first five spec groups.
Transition Networks CGETF1014-110. Maximum data transfer rate: 1000 Mbit/s, Converter input interface: 1000Base-T, Networking standards: IEEE 802.3ab, IEEE 802.3z. Fiber optic connector: SC, Connectivity technology: Wired. Maximum transfer distance: 10000 m, Wavelength: 1310 nm. LED indicators: Status, Compliance industry standards: IEEE 802.3, Certification: CISPR/EN55022 Class A + EN55024; FCC Class A; CE Mark. Power consumption (typical): 5.4 W