Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Transcend JetFlash TS16GJFV10 USB flash drive 16 GB USB Type-A 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Transcend
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
JetFlash
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS16GJFV10
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS16GJFV10
Category
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byTranscend: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22142
This statistic is based on the 88843 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86856 free Open Icecat users.
Info modified on: 04 Apr 2019 08:34:46
The date of the most recent change of this product data-sheet in Icecat.
Long product name Transcend JetFlash TS16GJFV10 USB flash drive 16 GB USB Type-A 2.0 :
The short editorial description of Transcend JetFlash TS16GJFV10 USB flash drive 16 GB USB Type-A 2.0

JetFlash V10, green - 16384 MB, USB Flash Memory Stick, USB 2.0
More>>>
Short summary description Transcend JetFlash TS16GJFV10 USB flash drive 16 GB USB Type-A 2.0:
This short summary of the Transcend JetFlash TS16GJFV10 USB flash drive 16 GB USB Type-A 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

Transcend JetFlash TS16GJFV10, 16 GB, USB Type-A, 2.0, 10 MB/s, 11 g

Long summary description Transcend JetFlash TS16GJFV10 USB flash drive 16 GB USB Type-A 2.0:
This is an auto-generated long summary of Transcend JetFlash TS16GJFV10 USB flash drive 16 GB USB Type-A 2.0 based on the first three specs of the first five spec groups.

Transcend JetFlash TS16GJFV10. Capacity: 16 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 10 MB/s, Write speed: 3 MB/s. Weight: 11 g

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 21:48:05
Uk has collected 2 expert reviews for Transcend JetFlash TS16GJFV10 USB flash drive 16 GB USB Type-A 2.0 and the average expert rating is 64 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
64%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 21:48:06
Nl heeft 2 proffesionele recensies verzameld voor Transcend JetFlash TS16GJFV10 USB flash drive 16 GB USB Type-A 2.0. Het gemiddelde van deze proffesionele recensies is 64 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
64%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 21:48:05
Fr a recueilli 2 avis d’experts pour Transcend JetFlash TS16GJFV10 lecteur USB flash 16 Go USB Type-A 2.0 et la note moyenne est de 64 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
64%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 21:48:05
De hat 2 Expertenmeinungen über Transcend JetFlash TS16GJFV10 USB-Stick 16 GB USB Typ-A 2.0 eingeholt. Das duchschnittliche Epertenrating ist 64 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
64%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 21:48:05
Testseek ha raccolto 2 recensioni da parte di esperti per Transcend JetFlash TS16GJFV10 unità flash USB 16 GB USB tipo A 2.0 e la valutazione media da parte degli esperti è di 64 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
64%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 21:48:06
Es ha coleccionado 2 opiniones de expertos para Transcend JetFlash TS16GJFV10 unidad flash USB 16 GB USB tipo A 2.0 y la calificación media es 64 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
64%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 21:48:06
Dk har samlet 2 ekspertanmeldelser for Transcend JetFlash TS16GJFV10 USB-nøgle 16 GB USB Type-A 2.0 og den gennemsnitlige ekspertbedømmelse er 64 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
64%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 21:48:06
Se har samlat in 2 experttester för Transcend JetFlash TS16GJFV10 USB-sticka 16 GB USB Type-A 2.0 och det genomsnittliga betyget är 64 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
64%
Source Review comments Score
toptenreviews.com
Updated:
2011-09-24 21:48:03
The JetFlash V10 from Transcend has a classic rectangular design; nevertheless, this flash drive has an innovative sliding USB. The connector slides into the body of the drive when not in use for protection.The JetFlash did better than average in all o...
88%
Laptopmag.com
Updated:
2011-09-24 21:48:04
Slick software can’t save this sluggish flash drive.
Good Decent read speed, Jet Elite software...
Bad Slow write speed, Delicate build...
Bottom line Even with its admittedly useful Elite software, the JetFlash V10’s shoddy build and slow write speeds prevent us from recommending it.
40%
Show all
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
Customer service details