TP-Link logo

TP-Link 1-Port Gigabit GPON Terminal

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
205635
Info modified on:
30 Apr 2025, 09:20:51
Short summary description TP-Link 1-Port Gigabit GPON Terminal:

TP-Link 1-Port Gigabit GPON Terminal, Optical network terminal (ONT), Black, IEEE 802.1Q, IEEE 802.1p, IEEE 802.3u, G.984.1, G.984.3, G.984.4, 10,100,1000 Mbit/s, 1244 Mbit/s

Long summary description TP-Link 1-Port Gigabit GPON Terminal:

TP-Link 1-Port Gigabit GPON Terminal. Product type: Optical network terminal (ONT), Product colour: Black. Networking standards: IEEE 802.1Q, IEEE 802.1p, IEEE 802.3u, ITU standards: G.984.1, G.984.3, G.984.4, Ethernet LAN data rates: 10,100,1000 Mbit/s. Fiber optic connector: SC. Output voltage: 9 V, Output current: 0.6 A. Compliance certificates: RoHS

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.