TP-Link USB 3.0 to Gigabit Ethernet Network Adapter, Black, CE, FCC, RoHS, 0 - 40 °C, -40 - 70 °C, 10 - 90%, 5 - 90%
TP-Link USB 3.0 to Gigabit Ethernet Network Adapter. Product colour: Black, Certification: CE, FCC, RoHS. Width: 71 mm, Depth: 26 mm, Height: 16.2 mm. Package width: 183 mm, Package depth: 85 mm, Package height: 18 mm. Interface: Ethernet