TP-Link logo

TP-Link USB Type-C to RJ45 Gigabit Ethernet Network Adapter

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
415646
Info modified on:
25 Jun 2025, 13:03:45
Short summary description TP-Link USB Type-C to RJ45 Gigabit Ethernet Network Adapter:

TP-Link USB Type-C to RJ45 Gigabit Ethernet Network Adapter, Wired, USB, Ethernet, 1000 Mbit/s, White

Long summary description TP-Link USB Type-C to RJ45 Gigabit Ethernet Network Adapter:

TP-Link USB Type-C to RJ45 Gigabit Ethernet Network Adapter. Connectivity technology: Wired, Host interface: USB, Interface: Ethernet. Maximum data transfer rate: 1000 Mbit/s. USB powered. Product colour: White

Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.