TP-Link TL-WR843N, Ethernet WAN, Fast Ethernet, White
TP-Link TL-WR843N. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, Ethernet interface type: Fast Ethernet, Cabling technology: 10/100Base-T(X). Supported network protocols: IPv4, IPv6. Security algorithms: 64-bit WEP, 128-bit WEP, 152-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK, Firewall security: Stateful packet inspection (SPI) firewall, Filtering description: Domain. Cables included: LAN (RJ-45). Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,..., Certification: CE, FCC, RoHS