TP-Link logo

TP-Link TL-WR841HP wireless router Fast Ethernet Single-band (2.4 GHz) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115993
Info modified on:
27 Sept 2022, 09:28:33
Short summary description TP-Link TL-WR841HP wireless router Fast Ethernet Single-band (2.4 GHz) Black:

TP-Link TL-WR841HP, Wi-Fi 4 (802.11n), Single-band (2.4 GHz), Ethernet LAN, Black, Tabletop router

Long summary description TP-Link TL-WR841HP wireless router Fast Ethernet Single-band (2.4 GHz) Black:

TP-Link TL-WR841HP. WAN connection type: RJ-45. Wi-Fi band: Single-band (2.4 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: WEP, WPA, WPA-Enterprise, WPA2, WPA2-Enterprise, NAT functionality: Virtual Server Port Forwarding Port Triggering DMZ UPnP. Supported network protocols: Dynamic IP, Static IP, PPPoE, PPTP, L2TP

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.