TP-Link TL-WR841HP, Wi-Fi 4 (802.11n), Single-band (2.4 GHz), Ethernet LAN, Black
TP-Link TL-WR841HP. Wi-Fi band: Single-band (2.4 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 128-bit WEP, 152-bit WEP, 64-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK. Supported network protocols: IP/PPPoE/ PPTP/L2TP/BigPond, DynDns, Comexe, NO-IP, PPTP, L2TP, IPSec. Product colour: Black