TP-Link logo

TP-Link TL-WR641G wireless router White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
178093
Info modified on:
21 Oct 2022, 10:14:32
Short summary description TP-Link TL-WR641G wireless router White:

TP-Link TL-WR641G, White

Long summary description TP-Link TL-WR641G wireless router White:

TP-Link TL-WR641G. Modulation: BPSK, CCK, DBPSK, DQPSK, DSSS, OFDM, QPSK. Networking standards: IEEE 802.11b, IEEE 802.11g, Receiver sensitivity: 108M: -68dBm@10% PER 54M: -68dBm@10% PER 11M: -85dBm@8% PER 6M: -88dBm@10% PER 1M: -90dBm@8% PER.... Firewall security: SSID. Supported network protocols: TCP/IP, PPPoE, ICMP. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.