TP-Link logo

TP-Link TL-WR2543ND wireless router Gigabit Ethernet Black, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107328
Info modified on:
01 Nov 2022, 09:11:55
Short summary description TP-Link TL-WR2543ND wireless router Gigabit Ethernet Black, Silver:

TP-Link TL-WR2543ND, Wi-Fi 4 (802.11n), Ethernet LAN, Black, Silver

Long summary description TP-Link TL-WR2543ND wireless router Gigabit Ethernet Black, Silver:

TP-Link TL-WR2543ND. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 450 Mbit/s, Wi-Fi standards: 802.11a, 802.11b, 802.11g. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: 128-bit WEP, 152-bit WEP, 64-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK, WPS. Supported network protocols: IP, Static IP, PPPoE, PPTP, L2TP, DynDns, Comexe, NO-IP. Product colour: Black, Silver, LED indicators: LAN, Power, WAN, WLAN, Yes

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.