TP-Link logo

TP-Link TL-WR1043ND wireless router Gigabit Ethernet Single-band (2.4 GHz) Blue

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60097
Info modified on:
07 Mar 2024, 15:34:52
Short summary description TP-Link TL-WR1043ND wireless router Gigabit Ethernet Single-band (2.4 GHz) Blue:

TP-Link TL-WR1043ND, Wi-Fi 4 (802.11n), Single-band (2.4 GHz), Ethernet LAN, Blue, Tabletop router

Long summary description TP-Link TL-WR1043ND wireless router Gigabit Ethernet Single-band (2.4 GHz) Blue:

TP-Link TL-WR1043ND. Wi-Fi band: Single-band (2.4 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 450 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: 64-bit WEP, 128-bit AES, 152-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK, WPS. Product type: Tabletop router, Product colour: Blue. Cables included: LAN (RJ-45)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.