TP-Link logo

TP-Link TL-WR1042ND wireless router Gigabit Ethernet Black, White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84211
Info modified on:
21 Oct 2022, 10:32:10
Short summary description TP-Link TL-WR1042ND wireless router Gigabit Ethernet Black, White:

TP-Link TL-WR1042ND, Wi-Fi 4 (802.11n), Ethernet LAN, Black, White

Long summary description TP-Link TL-WR1042ND wireless router Gigabit Ethernet Black, White:

TP-Link TL-WR1042ND. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK. Product colour: Black, White. Certification: CE, FCC, RoHS

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.