TP-Link TL-SG2424, Managed
TP-Link TL-SG2424. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 24. MAC address table: 8000 entries. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.3, IEEE 802.3ab, IEEE...