TP-Link logo

TP-Link JetStream 8-Port Gigabit Smart PoE+ Switch with 2 SFP Slots

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
356564
Info modified on:
09 Mar 2024, 14:04:25
Short summary description TP-Link JetStream 8-Port Gigabit Smart PoE+ Switch with 2 SFP Slots:

TP-Link JetStream 8-Port Gigabit Smart PoE+ Switch with 2 SFP Slots, Managed, L2, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE)

Long summary description TP-Link JetStream 8-Port Gigabit Smart PoE+ Switch with 2 SFP Slots:

TP-Link JetStream 8-Port Gigabit Smart PoE+ Switch with 2 SFP Slots. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8, Console port: RJ-45. MAC address table: 8000 entries, Switching capacity: 20 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.3ab, IEEE 802.3ad, IEEE.... Power over Ethernet (PoE)

Video
Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.