TP-Link logo

TP-Link 18-Port Gigabit Rackmount Switch with 16 PoE+

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
344353
Info modified on:
30 Apr 2025, 09:20:09
Short summary description TP-Link 18-Port Gigabit Rackmount Switch with 16 PoE+:

TP-Link 18-Port Gigabit Rackmount Switch with 16 PoE+, Unmanaged, Gigabit Ethernet (10/100/1000), Full duplex, Power over Ethernet (PoE), Rack mounting, 1U

Long summary description TP-Link 18-Port Gigabit Rackmount Switch with 16 PoE+:

TP-Link 18-Port Gigabit Rackmount Switch with 16 PoE+. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 18. Full duplex. MAC address table: 8000 entries, Switching capacity: 36 Gbit/s. Networking standards: IEEE 802.1Q, IEEE 802.1p, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x. Power over Ethernet (PoE). Rack mounting, Form factor: 1U

Video
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.