TP-Link logo

TP-Link 8-Port Gigabit Easy Smart Switch

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
508839
Info modified on:
18 Sept 2024, 15:51:42
Short summary description TP-Link 8-Port Gigabit Easy Smart Switch:

TP-Link 8-Port Gigabit Easy Smart Switch, Managed, L2, Gigabit Ethernet (10/100/1000)

Long summary description TP-Link 8-Port Gigabit Easy Smart Switch:

TP-Link 8-Port Gigabit Easy Smart Switch. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8. MAC address table: 4000 entries, Switching capacity: 16 Gbit/s. Networking standards: IEEE 802.1ab, IEEE 802.1p, IEEE 802.1Q, IEEE 802.3, IEEE 802.3u, IEEE 802.3x

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.